- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQP03TG1N3B02D Murata Electronics | In Stock |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | - | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 600mA | - | - | Not | - | - | - | 1.3nH | 500MHz | 150mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | - | - | - | - | 0.6A | - | 600mA | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1038A-680Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 7MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1038A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 10.3mm | - | 1.1A | - | - | Not | - | - | - | 68μH | 100kHz | 216mOhm Max | - | 1.1A | - | - | 24 @ 2.52MHz | - | - | - | 1.3A | - | - | - | 30% | - | 1.1A | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4028-101Y Bourns Inc. | 480 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 9MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.40.00 | - | TR | YES | 1 | 5mm | - | 510mA | - | - | Not | 4848 | 1919 | - | 100μH | 100kHz | 600mOhm Max | - | 510mA | POWER INDUCTOR | DUAL ENDED | 8.78 @ 796kHz | - | - | - | 300mA | 8.12 | - | - | 30% | 510mA | 510mA | 1.6mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-R47KL Bourns Inc. | 49 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 145MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 545mA | - | CM453232 | Not | 4532 | 1812 | - | 470nH | 25.2MHz | 320mOhm Max | - | 545mA | RF INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | 40 | - | - | - | 40 | - | - | 10% | 545mA | - | 3.2004mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU6018-680Y Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 12MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6018 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 6.8mm | - | 620mA | - | - | Not | - | - | - | 68μH | 100kHz | 600mOhm Max | - | 620mA | POWER INDUCTOR | ON CIRCLE | 12 @ 2.52MHz | - | - | - | 360mA | 12 | 2626 | - | - | 620mA | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQH31CNR22M03L Murata Electronics | 68 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | 29.001562mg | RECTANGULAR PACKAGE | - | 250MHz | - | Ferrite | DCR IS MEASURED AT 40% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 100mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | 1.8mm | - | 850mA | - | - | Not | 3216 | 1206 | - | 220nH | 1MHz | 140mOhm Max | 155mA | 850mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 850mA | - | 1.8mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0604-150ML Bourns Inc. | 738 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0604 | 0.256Lx0.256W 6.50mmx6.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 130MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 1.1A | 30MHz | - | Not | - | - | - | 15μH | 1kHz | 130mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | - | - | 1.45A | 18 | - | - | 20% | 1.1A | 1.1A | 4.8mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1040-3R3M Bourns Inc. | 25555 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1040 | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e2 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 10.5mm | - | 10A | - | - | Not | - | - | - | 3.3μH | 100kHz | 10mOhm Max | - | 10A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 14A | - | - | - | 20% | 10A | 10A | 4.2mm | 0.165 4.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS2010ET-1R5N TDK Corporation | 35000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS | 0.079Lx0.079W 2.00mmx2.00mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | - | 1.2A | - | - | - | 2010 | - | - | 1.5μH | 1MHz | 156mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2020-10M | - | 30% | - | 1.25A | 1mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NL453232T-221J-PF TDK Corporation | 3500 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | 4MHz | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | 3.4mm | Rectangular | 100mA | - | - | Not | 4532 | 1812 | - | 220μH | 796kHz | 10Ohm Max | - | 100mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | 40 | - | - | - | 40 | - | - | 5% | 100mA | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQH32CNR47M33L Murata Electronics | 80000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | 59.987591mg | RECTANGULAR PACKAGE | - | 150MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 42mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | 2.7mm | - | 1.1A | - | - | Not | 3225 | 1210 | - | 470nH | 1MHz | 54.6mOhm Max | 75mA | 1.1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | 20 | - | - | 20% | 1.1A | - | 2mm | 0.087 2.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1206-220ML Bourns Inc. | 5046 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 12 | Steel | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 62MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 2.3A | 11MHz | - | Not | - | - | - | 22μH | 1kHz | 62mOhm Max | 1.45A | 2.3A | POWER INDUCTOR | DUAL ENDED | 21 @ 2.52MHz | 21 | - | - | 3.8A | 21 | 5050 | - | 20% | 2.3A | 2.3A | 6.5mm | 0.256 6.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1206-820YL Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 6MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 1.2A | - | - | Not | - | - | - | 82μH | 1kHz | 185mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | 16 | - | - | 2.1A | 16 | 5050 | - | 15% | 1.2A | 1.2A | 6.5mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CBMF1608T2R2M Taiyo Yuden | 2555 |
| Datasheet | 28 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 80MHz | - | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | CB, MF Type | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1mm | Wound Chip | 560mA | - | - | Not | 1608 | 0603 | - | 2.2μH | 7.96MHz | 221mOhm Max | - | 560mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 190mA | - | - | - | 20% | 560mA | - | 800μm | 0.039 1.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() PM2120-4R7M-RC Bourns Inc. | 50 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Iron | - | -55°C~105°C | Bulk | 2009 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | Box | NO | 1 | 25.4mm | Epoxy Resin | 16.6A | - | - | Not | - | - | - | 4.7μH | 1kHz | 5mOhm Max | - | 16.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 16.6A | - | 20.83mm | 0.820 20.83mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-018J-PF TDK Corporation | 10000 |
| Datasheet | 10 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | 2 | - | 50.008559mg | RECTANGULAR PACKAGE | - | 1.9GHz | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 180mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | 450mA | - | - | Not | - | - | - | 18nH | 100MHz | 180mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 21 @ 100MHz | 21 | - | - | - | 21 | - | - | 5% | 450mA | - | 2.2mm | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NRS6045T220MMGK Taiyo Yuden | 11 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 7MHz | - | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | 2011 | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 6.2mm | Chip | 1.6A | - | - | - | - | - | 4.7mm | 22μH | 100kHz | 139.1mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | 20% | - | 1.6A | 4.5mm | 0.177 4.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() VLP8040T-2R2N TDK Corporation | 1000 | - | Datasheet | 12 Weeks | OBSOLETE (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLP | 0.315Lx0.303W 8.00mmx7.70mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 8.6mm | - | 6.2A | - | - | Not | - | - | - | 2.2μH | 100kHz | 15mOhm Max | - | 6.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3432 | - | 30% | - | 6.2A | 4mm | 0.157 4.00mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ASPI-1367-8R2M-T Abracon LLC | 57 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 200kHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-1367 | 0.551Lx0.508W 14.00mmx12.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 10.5A | - | Shielded | - | 12.9mm | - | 10.5A | - | - | - | - | - | - | 8.2μH | 200kHz | 16.6mOhm Max | - | 10.5A | - | - | - | - | - | - | 16A | - | - | - | - | - | - | 6.7mm | 0.264 6.70mm | 13.9954mm | 12.9mm | No | - | RoHS Compliant | - | - | ||
![]() MLG1005S11NJT000 TDK Corporation | 1480 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | 2.5GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 400mA | - | - | - | 1005 | 0402 | - | 11nH | 100MHz | 400mOhm Max | - | - | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - |