- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQW2BASR68J00L Murata Electronics | 32100 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0805 (2015 Metric) | - | ONE SURFACE | - | - | - | 14.004664mg | RECTANGULAR PACKAGE | - | - | - | - | 250MHz | - | - | - | - | Air | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 50 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW2 | 0.082Lx0.060W 2.09mmx1.53mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.73mm | Chip | - | 190mA | - | - | 2015 | 0806 | - | - | 680nH | 25MHz | 2.2Ohm Max | - | 190mA | RF INDUCTOR | DUAL ENDED | 23 @ 50MHz | - | 23 | - | - | - | 23 | - | - | - | - | 5% | - | - | - | - | - | - | 1.42mm | 0.060 1.52mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2100HT-101-H-RC Bourns Inc. | 148 | - | Datasheet | 14 Weeks | - | - | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | - | 4.6A | Not | - | - | - | 20.066mm | 863.6 μm | 100μH | 1kHz | 53mOhm Max | - | 4.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 15% | - | 4.6A | 4.6A | 1kHz | - | 21.844mm | 21.8mm | 0.450 11.43mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() HK060333NJ-T Taiyo Yuden | 5000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 1.7GHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | HK | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | Tape, Paper | NO | 1 | - | - | - | 110mA | - | - | 0603 | 0201 | - | - | 33nH | 100MHz | 1.47Ohm Max | - | 110mA | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | - | Halogen Free | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | Exempt | - | ||
![]() CDRH104RNP-1R5NC Sumida America Components Inc. | 23 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2003 | CDRH104R | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | - | 6.5A | - | - | - | - | - | - | 1.5μH | 100kHz | 8.1mOhm Max | - | 6.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 10A | - | 4039 | - | - | - | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQH3NPN1R0MM0L Murata Electronics | 94500 | - | Datasheet | - | DISCONTINUED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | WRAPAROUND | - | - | - | 51.000792mg | RECTANGULAR PACKAGE | - | - | - | - | 130MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH3 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 3mm | - | - | 2.05A | - | - | 3030 | 1212 | - | - | 1μH | 1MHz | 52.8mOhm Max | - | 2.05A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | 1.4A | - | - | - | - | - | - | - | - | - | - | - | - | 889μm | 0.059 1.50mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() MLG0603P39NJT000 TDK Corporation | 4489 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 1.8GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | - | 120mA | - | - | 0603 | 0201 | - | - | 39nH | 300MHz | 2.4Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 10 @ 300MHz | - | 10 | - | - | - | - | - | - | - | 0.12A | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0805-120ML Bourns Inc. | 52300 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | 20MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 80MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 7.8mm | Chip | - | 2A | Not | - | - | - | - | - | 12μH | 1kHz | 80mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | - | - | - | 3A | 25 | - | - | - | - | 20% | - | 2A | 2A | - | - | - | 5.3mm | 0.209 5.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() WL08JTR22 Viking Tech | 2044 |
| - | - | - | - | - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | - | 1008 | - | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.84 Ω | 700MHz | VIKING TECHNOLOGY | 25 MHz | Viking Technology | WL08JTR22 | Ceramic | Viking Tech | 125 °C | -40 °C | Tape & Reel (TR) | 1111 | 2.03 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 5.14 | 700 MHz | Q MEASURED AT 100 MHZ | -40°C ~ 125°C | - | - | WL | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | e3 | - | - | - | - | - | EAR99 | Drum Core, Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 500 mA | TR | Unshielded | 1 | - | Chip | unknown | - | - | AEC-Q200 | - | - | - | - | 220 nH | 25 MHz | 840mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | - | - | 1111 | NO | - | 0.5 A | - | 0.22 µH | - | - | - | - | - | - | 0.084" (2.13mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() IHLP4040DZER470M1A Vishay | 7578 | - | - | - | - | - | Surface Mount | - | 4040 | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | COMPOSITE | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | 20% | e3 | - | - | - | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 10.3mm | Rectangular | - | 3.3A | Not | - | - | - | - | - | 47 μH | 100kHz | - | - | 3A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 3A | - | - | - | 145mOhm | - | 20% | 47 μH | - | - | - | - | - | 4mm | 3.9878mm | 10.3124mm | 10.3124mm | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() P1170.222NLT Pulse Electronics Power | 899 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | 40MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | P1170NL | 0.482Lx0.482W 12.24mmx12.24mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.24mm | - | - | 9.6A | Not | - | - | - | - | - | 2.2μH | 100kHz | 5.7mOhm Max | 6.4A | 9.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 9.7A | - | 4848 | - | - | - | - | - | 9.6A | - | - | - | - | 6mm | 0.236 6.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() LQH55DNR27M03L Murata Electronics | 46600 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 2220 (5750 Metric) | - | WRAPAROUND | - | - | - | 480.014126mg | RECTANGULAR PACKAGE | - | - | - | - | 300MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 40% TOLERANCE | -40°C~80°C | Tape & Reel (TR) | - | LQH55 | 0.224Lx0.197W 5.70mmx5.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.3mm | Chip | - | 5.3A | Not | - | 5750 | 2220 | - | - | 270nH | 1MHz | 14mOhm Max | - | 5.3A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3A | - | - | - | - | 4.7mm | 0.197 5.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ETQ-P5LR50XFA Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | METAL COMPOSITE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | PCC-M125L (MC) | 0.571Lx0.492W 14.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 800μOhm | - | 150°C | -40°C | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 12.5mm | Rectangular | - | 30A | Not | - | - | - | - | - | 500nH | 100kHz | 0.8mOhm | 28A | 27A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 5749 | - | - | - | 20% | - | 27A | 30A | - | - | - | 5mm | 0.197 5.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQG18HHR18J00D Murata Electronics | 12000 |
| Datasheet | - | - | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 500MHz | - | - | - | - | Air | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQG18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 300mA | - | NO | 1 | - | - | - | - | - | AEC-Q200 | - | - | - | - | 180nH | 100MHz | 1.3Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 100MHz | - | 14 | - | - | - | - | - | - | - | 0.3A | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1208-182KL Bourns Inc. | 55 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 700kHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | - | 460mA | Not | - | - | - | - | - | 1.8mH | 1kHz | 3.4Ohm Max | - | 460mA | POWER INDUCTOR | DUAL ENDED | 20 @ 252kHz | - | 20 | - | - | 480mA | 20 | 5050 | - | - | - | 10% | - | 460mA | 460mA | - | - | - | 8.5mm | 0.335 8.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN5020-3R3M Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | Steel | - | - | - | - | - | - | 40MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN5020 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | 5.2mm | - | - | 2.4A | Not | - | - | - | - | - | 3.3μH | 100kHz | 58mOhm Max | - | 2.4A | - | - | 11 @ 7.96MHz | - | - | - | - | - | - | - | - | - | - | 20% | - | 2.4A | 2.4A | - | - | - | 2mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQP03TN9N1H02D Murata Electronics | 4499 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 3.3GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | - | 250mA | Not | - | 0603 | 0201 | - | - | 9.1nH | 500MHz | 700mOhm Max | - | 250mA | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | - | 14 | - | - | - | - | - | - | 250mA | - | - | - | - | 300μm | 0.013 0.33mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR6603-151M Bourns Inc. | 21 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 6MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SDR6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.45mm | - | - | 250mA | - | - | - | - | - | - | 150μH | 100kHz | 2Ohm Max | - | 250mA | POWER INDUCTOR | DUAL ENDED | 41 @ 796kHz | - | 41 | - | - | 270mA | 41 | 2618 | - | - | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LQW15AN24NJ00D Murata Electronics | 110000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | - | - | - | 3.5GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | - | - | 280mA | Not | - | 1005 | 0402 | - | - | 24nH | 100MHz | 520mOhm Max | 750mA | 280mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | - | 25 | - | - | - | - | - | - | - | - | 5% | - | 280mA | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() P1170.223NLT Pulse Electronics Power | 41 |
| - | 9 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | 14MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | P1170NL | 0.482Lx0.482W 12.24mmx12.24mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 45mOhm | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.24mm | - | - | 3A | Not | - | - | - | - | - | 22μH | 100kHz | 45mOhm Max | 3.4A | 3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 4848 | - | - | - | - | - | 3A | - | - | - | - | 6mm | 0.236 6.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() CLF10060NIT-100M-D TDK Corporation | 10 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.398Lx0.394W 10.10mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 3.6A | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 10μH | 0.1MHz | 20.4mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 4039 | - | - | - | 20% | - | - | 5.8A | - | - | - | - | 0.248 6.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |