- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Brand | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Special Features | Tradename | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Product Type | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM105SB-560L-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 11MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM105SB | 0.390Lx0.390W 9.90mmx9.90mm | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed Plastic, 13 Inch | YES | 1 | - | Rectangular | - | 930mA | - | - | - | - | - | - | 56μH | 100kHz | 190mOhm Max | - | 930mA | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | - | - | - | - | 3945 | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 4.8006mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS201610ET-1R5N TDK Corporation | 16000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.079Lx0.063W 2.00mmx1.60mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 1.7mm | - | - | 1.1A | - | - | - | - | - | - | 1.5μH | 1MHz | 181mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2016-10M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SLF12565T-470M2R4-H TDK Corporation | 650 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | - | - | TR, BLISTER PLASTIC, 13 INCH | Shielded | 1 | 12.8mm | Rectangular | - | 2.4A | - | Not | - | - | - | - | 47μH | 1kHz | 69.36mOhm Max | - | 2.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5050 | - | 20% | 2.8A | 2.8A | - | - | - | - | - | - | - | - | - | - | 6.5mm | 0.270 6.85mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS6045EX-220M TDK Corporation | 20178 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | DCR MEASURED AT 30% TOLERANCE | - | -40°C~105°C | Tape & Reel (TR) | 2011 | VLS-EX | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | - | Rectangular | - | 1.9A | - | - | - | - | - | - | 22μH | 100kHz | 137mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 2.4A | - | - | 2424 | - | 20% | - | 1.9A | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LB2518T330K Taiyo Yuden | 6 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | 15MHz | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | -40°C~105°C | Tape & Reel (TR) | - | LB | 0.098Lx0.071W 2.50mmx1.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | - | 95mA | - | Not | - | 2518 | 1007 | 1.5mm | 33μH | 2.52MHz | 700mOhm | - | 95mA | RF INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | - | 0806 | - | 10% | 95mA | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ELJ-NAR10MF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 450MHz | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | NA | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e2 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 85°C | -20°C | - | - | 8504.50.80.00 | - | - | TR | NO | 1 | 2.7mm | Chip | - | 360mA | - | Not | - | 3225 | 1210 | 2mm | 100nH | 100MHz | 300mOhm Max | 165mA | 360mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | - | - | 10 | - | - | - | 20% | 360mA | - | - | - | - | - | - | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CLF7045T-4R7N-H TDK Corporation | In Stock |
| Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | DCR MEASURED AT 30% TOLERANCE | - | -40°C~125°C | Cut Tape (CT) | 2012 | CLF-H | 0.283Lx0.272W 7.20mmx6.90mm | ±30% | - | - | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | - | unknown | 4.1A | - | - | - | - | - | - | 4.7μH | 100kHz | 20mOhm | - | 4.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | 3.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CB2012T4R7M Taiyo Yuden | 915 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 45MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | DCR MEASURED AT 30% TOLERANCE | - | -40°C~105°C | Tape & Reel (TR) | - | CB | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | Tape, Embossed | NO | 1 | 1.45mm | Wound Chip | - | 300mA | - | - | - | 2012 | 0805 | - | 4.7μH | 7.96MHz | 520mOhm Max | - | 580mA | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | 900μm | 0.057 1.45mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() AISC-0402-7N5J-T Abracon LLC | 7927 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 5.8GHz | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | - | - | - | TR, 7 Inch | NO | 1 | 640μm | - | - | 680mA | - | - | - | 1005 | 0402 | - | 7.5nH | 250MHz | 100mOhm Max | - | 680mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | - | 25 | - | 0503 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 660μm | 0.026 0.66mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() SRP1265A-R22M Bourns Inc. | 290 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 130MHz | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1265A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.8mm | - | - | 53A | - | Not | - | - | - | - | 220nH | 100kHz | 0.6mOhm Max | - | 53A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | 10 | - | 112A | - | - | 5349 | - | 20% | - | 53A | - | - | - | - | - | - | - | - | - | - | 6.2mm | 0.252 6.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU2016-100Y Bourns Inc. | 1466 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 45MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU2016 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 3mm | - | - | 870mA | - | Not | - | - | - | - | 10μH | 100kHz | 430mOhm Max | 410mA | 870mA | POWER INDUCTOR | DUAL ENDED | 9 @ 2.52MHz | 9 | - | 520mA | 9 | - | 1111 | - | 30% | 870mA | - | - | - | - | - | - | - | - | - | - | - | 1.65mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN4026-221M Bourns Inc. | 6201 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | 139.989945mg | RECTANGULAR PACKAGE | - | - | - | - | 4MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRN4026 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | 4mm | Chip | - | 200mA | - | - | - | - | - | - | 220μH | 100kHz | 2.76Ohm Max | - | 200mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | - | - | - | - | 1616 | - | 20% | - | 200mA | - | - | - | - | - | - | - | - | - | - | 2.5mm | 0.098 2.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM322522-3R3KL Bourns Inc. | 6005 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 65MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 1.2Ohm | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | - | 180mA | - | Not | - | 3225 | 1210 | - | 3.3μH | 7.96MHz | 1.2Ohm Max | 65mA | 180mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | 30 | - | - | - | 10% | 180mA | - | 1.2Ohm | - | - | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLF12565T-101M1R6-PF TDK Corporation | In Stock |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | -20°C~105°C | Tape & Reel (TR) | 2005 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | Shielded | 1 | 12.8mm | - | - | 1.9A | - | Not | - | - | - | - | 100μH | 1kHz | 148mOhm Max | - | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.6A | - | - | 4949 | - | - | 1.9A | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | 0.270 6.85mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLF2012DR12KT000 TDK Corporation | 4000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 360MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | YES | 1 | - | Chip | - | 300mA | - | - | - | 2012 | 0805 | - | 120nH | 25MHz | 200mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | 20 | - | - | - | - | - | 0.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQW18AN11NJ00D Murata Electronics | 2000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | - | 3.005049mg | RECTANGULAR PACKAGE | - | - | - | - | 6GHz | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | Q MEASURED AT 250 MHZ | - | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | - | 650mA | - | Not | - | 1608 | 0603 | - | 11nH | 100MHz | 110mOhm Max | 400mA | 650mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | 35 | - | - | - | 5% | 650mA | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0604-470KL Bourns Inc. | In Stock |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0604 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 360MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | - | 600mA | 18MHz | Not | - | - | - | 4.5mm | 47μH | 2.52MHz | 360mOhm Max | - | 600mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | - | 800mA | 15 | - | - | - | 10% | 600mA | 600mA | - | - | - | - | - | - | - | - | - | - | 4.8mm | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLCV32T-221K-EF TDK Corporation | 44 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | 15.989131mg | RECTANGULAR PACKAGE | - | - | - | - | 7MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | -40°C~105°C | Tape & Reel (TR) | 2010 | NLCV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 8.4Ohm | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 2.7mm | Chip | - | 80mA | - | Not | - | 3225 | 1210 | - | 220μH | 796kHz | 10.92Ohm Max | - | 80mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | - | - | - | - | - | 10% | 80mA | - | - | - | - | - | - | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP2020CZER100M1A Vishay | 2000 | - | Datasheet | - | - | Tin | - | Surface Mount | 2020 | - | - | - | - | - | - | Composite | Vishay / Dale | 2.25A | 2000 | 17MHz | 100 kHz | Vishay | Metal Composite | 7.2 mOhms | + 125 C | Vishay Dale | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Compliant | - | IHLP | -55°C ~ 125°C | Tape and Reel | - | IHLP2020 | 0.216 L x 0.204 W (5.49mm x 5.18mm) | 20 % | - | - | - | - | - | Standard | - | - | 131.9 mΩ | - | 125 °C | -55 °C | Wirewound | Power | - | Inductors, Chokes & Coils | 2.75 A | - | Shielded | - | 5.18 mm | - | - | - | - | Not | SMD/SMT | - | - | - | 10 µH | 100 kHz | 131.9 mΩ | - | 2.75 A | - | - | - | - | - | - | - | Fixed Inductors | - | - | 20 % | - | 2.75 A | 131.9 mΩ | 17 MHz | Molded | Power Inductors | 2.25 A | - | Power Inductors - SMD | 5.18 | 5.18 mm | - | 3 mm | 0.118 (3.00mm) | 5.74 mm | 5.18 mm | - | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() LQW2BHN5N6D13L Murata Electronics | In Stock |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | 8.986799mg | RECTANGULAR PACKAGE | - | - | - | - | 6GHz | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | Q MEASURED AT 250 MHZ | - | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.079Lx0.059W 2.00mmx1.50mm | ±0.5nH | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | - | TR, Plastic, 7 Inch | NO | 1 | 1.7mm | - | - | 1.5A | - | Not | - | 2015 | 0805 | - | 5.6nH | 100MHz | 20mOhm Max | - | 1.5A | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | 35 | - | 0806 | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | 1.7mm | 0.070 1.78mm | - | - | No | - | ROHS3 Compliant | - | - |