- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Body Material | Shape/Size Description | Core Material | Brand | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Special Features | Tradename | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Product Type | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1210-471M Bourns Inc. | 91775 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 850kHz | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.5mm | Rectangular | 1.2A | - | Not | - | - | - | - | 470μH | 100kHz | 820mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | 1A | 12 | - | 4747 | - | 20% | 1.2A | 1.2A | - | - | - | - | - | - | - | - | 10mm | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP6540-R56M Bourns Inc. | 17 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | Ferrite | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2012 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 18A | - | Not | - | - | - | - | 560nH | 100kHz | 4.4mOhm Max | 18A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 18A | 100kHz | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN5040-330M Bourns Inc. | 72500 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | 299.994654mg | - | RECTANGULAR PACKAGE | - | - | - | - | 8MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN5040 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | YES | 1 | 5.2mm | Rectangular | 1.2A | - | Not | - | - | - | - | 33μH | 100kHz | 216mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | 17 @ 2.52MHz | 17 | - | 1.3A | - | - | 2020 | - | 20% | 1.2A | 1.2A | - | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() BRL2012T101M Taiyo Yuden | 150 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 6MHz | - | Ferrite | - | - | - | - | - | - | - | DCR MEASURED AT 30% TOLERANCE | - | -40°C~105°C | Tape & Reel (TR) | - | BR, L Type | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | Tape, Embossed | Unshielded | 1 | 1.45mm | Chip | 85mA | - | Not | - | 2012 | 0805 | - | 100μH | 796kHz | 10.01Ohm Max | 85mA | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | - | - | - | 20% | 85mA | - | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() HK10053N3S-T Taiyo Yuden | 845 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | Ceramic | RECTANGULAR PACKAGE | - | - | - | - | 6GHz | - | Ferrite | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | HK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | - | 550mA | Tape, Paper | Unshielded | 1 | 550μm | - | 300mA | - | - | - | 1005 | 0402 | - | 3.3nH | 100MHz | 160mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | Halogen Free | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | No | Unknown | ROHS3 Compliant | Exempt | - | ||
![]() SRR5018-470Y Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 14MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 6.1mm | - | 520mA | - | Not | - | 5858 | 2323 | - | 47μH | 100kHz | 550mOhm Max | 520mA | POWER INDUCTOR | DUAL ENDED | 8.9 @ 2.52MHz | - | - | 600mA | 8.9 | - | - | - | - | 520mA | - | - | - | - | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MLF1608DR15JT000 TDK Corporation | 1000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 350MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Shielded | 1 | - | - | 200mA | - | - | - | - | - | - | 150nH | 25MHz | 450mOhm Max | - | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | - | - | - | - | 0.2A | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1038-101Y Bourns Inc. | 49 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 6MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1038 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | Rectangular | 1.1A | - | Not | - | - | - | - | 100μH | 100kHz | 220mOhm | 1.3A | POWER INDUCTOR | DUAL ENDED | 24 @ 796kHz | 24 | - | - | 24 | - | 3939 | - | 30% | 1.3A | 1.3A | - | - | - | - | - | - | - | - | 3.8mm | 0.161 4.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLF2012DR56JT000 TDK Corporation | 210 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 150MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | YES | 1 | 1.45mm | - | 150mA | - | Not | - | - | - | - | 560nH | 25MHz | 550mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | - | - | - | - | - | 0.15A | - | 150mA | - | - | - | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NRH3012T220MN Taiyo Yuden | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 22MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | -25°C~120°C | Tape & Reel (TR) | - | NR, H Type | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | Shielded | 1 | 3.1mm | Chip | 500mA | 100kHz | - | - | - | - | - | 22μH | 100kHz | 756mOhm Max | 500mA | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | - | 1212 | - | 20% | - | 500mA | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP2020BZER2R2M1A Vishay | In Stock | - | - | - | - | - | - | - | 2020 | - | - | - | - | - | - | - | Composite | Vishay / Dale | - | 2000 | - | Vishay | - | - | 7.2 mOhms | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | IHLP | - | Reel | - | IHLP2020 | - | 20 % | - | - | - | - | - | Standard | - | Power Choke | - | - | - | - | - | Power | - | Inductors, Chokes & Coils | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | 2.2 uH | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | 20 | - | - | - | Molded | Power Inductors | - | Power Inductors - SMD | 5.18 | 5.18 | - | - | - | 5.49 mm | 5.18 mm | - | - | - | - | - | ||
![]() PCMB103T-3R3MS Susumu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11210 | 500 | - | - | - | 9 A | 20.9 mOhms | - | - | PCB Mount | - | Details | - | - | - | MouseReel | - | PCMB | - | - | - | - | - | - | - | Standard | - | Power Choke | - | - | - | - | - | Power | - | - | - | - | Unshielded | - | - | - | - | - | - | SMD/SMT | - | - | - | 3.3 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded | Power Inductors | 14 A | - | - | - | - | 2.8 mm | - | 11.15 mm | 10 mm | - | - | - | - | - | ||
![]() MLF2012E100KTD25 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 30MHz | - | Ferrite | - | - | - | - | - | - | - | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, Blister Plastic, 7 Inch | YES | 1 | - | Rectangular | 15mA | - | - | - | 2012 | 0805 | - | 10μH | 2MHz | 800mOhm Max | - | - | DUAL ENDED | 50 @ 2MHz | 50 | - | - | - | - | - | 0.015A | - | - | - | - | - | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AISC-1008-R012J-T Abracon LLC | 774 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 3.3GHz | - | Ceramic | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | - | - | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 1A | - | - | - | 2520 | 1008 | - | 12nH | 50MHz | 90mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | - | - | 50 | - | 1111 | - | - | - | - | - | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() CB2518T100K Taiyo Yuden | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | WRAPAROUND | 2 | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 30MHz | - | Ferrite | - | - | - | - | - | - | - | DCR MEASURED AT 30% TOLERANCE | - | -40°C~105°C | Tape & Reel (TR) | - | CB | 0.098Lx0.071W 2.50mmx1.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | Tape, Embossed | Unshielded | 1 | 2mm | Wound Chip | 820mA | - | - | - | 2518 | 1007 | - | 10μH | 2.52MHz | 325mOhm Max | 250mA | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | 250mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S13NJT000 TDK Corporation | 5000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | 400mA | - | - | - | 1005 | 0402 | - | 13nH | 100MHz | 500mOhm Max | - | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AISC-1008-2R2G-T Abracon LLC | 28 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | 100MHz | - | Ceramic | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | - | - | 280mA | - | Unshielded | - | - | - | 280mA | - | - | - | 2520 | 1008 | - | 2.2μH | 7.9MHz | 2.8Ohm Max | 1A | - | - | 28 @ 50MHz | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.286mm | 0.090 2.29mm | 2.8956mm | 2.794mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SRR1806-100M Bourns Inc. | 39987 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 19MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.40.00 | - | - | TR | YES | 1 | 14.3mm | - | 4A | - | Not | - | - | - | - | 10μH | 100kHz | 33mOhm | 4A | POWER INDUCTOR | DUAL ENDED | 56 @ 2.52MHz | 56 | - | 8.2A | 22 | - | - | - | 20% | 4A | 4A | - | - | - | - | - | - | - | - | 6.8mm | 0.280 7.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5258-RC Bourns Inc. | 35 |
| Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | 2 | - | - | - | - | TUBULAR PACKAGE | - | - | - | - | 650kHz | - | Ferrite | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | 5200 | 0.500Diax1.250L 12.70mmx31.75mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 550mOhm | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Tubular | 1A | - | Not | - | - | - | 31.75mm | 1mH | 1kHz | 550mOhm Max | 1A | - | - | - | - | - | - | - | - | - | - | 20% | 1A | - | - | - | - | - | - | - | - | 12.7mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S82NJT000 TDK Corporation | 300 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 700MHz | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | - | - | 200mA | - | - | - | 1005 | 0402 | - | 82nH | 100MHz | 1.6Ohm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | - | 0.2A | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | - |