- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Special Features | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Subcategory | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Number of Channels | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Product Type | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW201212-6N8J Bourns Inc. | 98000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | - | 5.8GHz | - | Ceramic | - | - | - | - | - | Q MEASURED AT 1000 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2005 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 600mA | - | Not | - | 2012 | 0805 | - | - | 6.8nH | 250MHz | 60mOhm | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 1GHz | 60 | - | - | 60 | - | - | - | - | 600mA | - | - | - | - | - | 1.2954mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SDR2207-471KL Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | 4.7MHz | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 800mA | - | - | - | - | - | - | - | 470μH | 100kHz | 850mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | 19 @ 1MHz | 19 | - | 1.4A | 19 | - | 8759 | - | 10% | - | 800mA | - | - | - | - | 7mm | 0.307 7.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() VLCF5020T-100MR87 TDK Corporation | In Stock |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 151mOhm | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 5.2mm | - | 870mA | - | Not | - | - | - | - | - | 10μH | 100kHz | 182mOhm Max | 870mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 870mA | 1.56A | - | - | - | - | 2mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQP03TN33NJ02D Murata Electronics | 3700 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 1.7GHz | - | Non-Magnetic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Thick Film | - | Tin (Sn) | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 120mA | - | Not | - | 0603 | 0201 | - | - | 33nH | 300MHz | 2.95Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 9 @ 300MHz | 9 | - | - | 9 | - | - | - | 5% | 120mA | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SDR6603-150M Bourns Inc. | 682000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 30MHz | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SDR6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | 8504.50.80.00 | - | TR | NO | 1 | 4.45mm | - | 1A | - | - | - | - | - | - | - | 15μH | 100kHz | 230mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | 17 @ 2.52MHz | 17 | - | 900mA | 17 | - | 2618 | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() VLS6045EX-151M TDK Corporation | 135 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | Ferrite | - | - | - | - | - | DCR MEASURED AT 30% TOLERANCE | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-EX | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | - | Rectangular | 700mA | - | - | - | - | - | - | - | 150μH | 100kHz | 988mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 900mA | - | - | 2424 | 0.7A | 20% | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDR0805-3R3ML Bourns Inc. | 869 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | 55MHz | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 20MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 4.5A | - | Not | - | - | - | - | - | 3.3μH | 1kHz | 20mOhm Max | 4.5A | POWER INDUCTOR | DUAL ENDED | 32 @ 7.96MHz | - | - | 6.3A | 32 | - | - | - | 20% | 4.5A | 4.5A | - | - | - | 7.8mm | 5.3mm | 0.209 5.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRR6603-103ML Bourns Inc. | 1200 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | - | CYLINDRICAL PACKAGE | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRR6603 | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 32.8Ohm | Tin/Copper/Silver (Sn/Cu/Ag) | - | - | - | TR | YES | 1 | 4.4mm | - | 20mA | 800kHz | Not | - | - | - | - | - | 10mH | 100kHz | 32.8Ohm Max | 20mA | POWER INDUCTOR | DUAL ENDED | 50 @ 100kHz | 50 | - | 17mA | 50 | - | 2617 | - | 20% | 20mA | 20mA | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SDR1806-330ML Bourns Inc. | 103 |
| Datasheet | 18 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | 11MHz | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 68MOhm | Copper/Tin (Cu/Sn) | - | 8504.50.40.00 | - | TR | NO | 1 | 14.3mm | - | 3A | - | Not | - | - | - | 12.7mm | - | 33μH | 100kHz | 68mOhm Max | 3A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | 24 | - | 5.4A | 24 | - | - | - | 20% | 3A | 3A | - | - | - | - | 6.6mm | 0.272 6.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRU1038-220Y Bourns Inc. | 17200 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | 12MHz | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1038 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | Rectangular | 2.3A | - | Not | - | - | - | - | - | 22μH | 100kHz | 55.8mOhm | 2.2A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | - | 20 | - | 3939 | - | 30% | 2.2A | 2.2A | - | - | - | - | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() LBR2012T2R2M Taiyo Yuden | 33 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | 80MHz | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | -40°C~105°C | Tape & Reel (TR) | - | LB, R Type | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | Chip | 260mA | - | Not | - | 2012 | 0805 | - | - | 2.2μH | 7.96MHz | 130mOhm | 260mA | RF INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | - | - | - | 20% | 260mA | - | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() NR8040T4R7N Taiyo Yuden | 156 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | 30MHz | - | Ferrite | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | -25°C~120°C | Tape & Reel (TR) | - | NR | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 8.2mm | Chip | 4.1A | - | - | - | - | - | - | - | 4.7μH | 100kHz | 23.4mOhm Max | 4.7A | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | 4.7A | - | - | - | - | - | - | - | - | - | - | - | 3.9878mm | 0.157 4.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ASPI-1306T-8R2M-T Abracon LLC | 441 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 30MHz | - | Ferrite | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ASPI-1306T | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | TR | NO | - | 15.24mm | - | 4.8A | - | - | - | - | - | - | - | 8.2μH | 100kHz | 29mOhm Max | 4.8A | - | - | - | - | - | 10A | - | - | 7360 | - | - | - | - | - | - | - | - | 7.11mm | 0.280 7.11mm | - | - | No | - | RoHS Compliant | - | ||
![]() MLG0603S8N2HT000 TDK Corporation | 1000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 3.8GHz | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | 200mA | - | - | - | - | - | - | - | 8.2nH | 100MHz | 700mOhm Max | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | - | - | - | - | 0.2A | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLG1005S2N2CT000 TDK Corporation | 140000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 7GHz | - | Ceramic, Non-Magnetic | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 900mA | - | - | - | 1005 | 0402 | - | - | 2.2nH | 100MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | - | - | 0.9A | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() VLS201610ET-3R3M TDK Corporation | 150000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLS | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 1.7mm | - | 730mA | - | - | - | 2016 | - | - | - | 3.3μH | 1MHz | 458mOhm Max | 840mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 750mA | - | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() DKFP-H22H-0168 Schurter | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Schurter | 18 | - | Schurter | - | 1 A | 1400 mOhms | + 125 C | - 40 C | PCB Mount | - | 2.287164 oz | - | - | - | DKFP | - | - | - | - | - | - | - | - | - | Compensated Choke | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | - | - | - | Through Hole | - | - | - | 1 Channel | 68 mH | 50 Hz | - | - | - | - | - | - | - | - | - | Common Mode Chokes | - | - | - | - | - | 0.1 MHz | Current Compensated Noise Suppresion Chokes | Common Mode Chokes / Filters | - | 25 mm | - | 43 mm | 42 mm | - | - | - | - | ||
![]() MLG0603P1N0CT000 TDK Corporation | 5000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 10GHz | - | Non-Magnetic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 1A | - | - | - | 0603 | 0201 | - | - | 1nH | 500MHz | 70mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM54-101K-RC Bourns Inc. | 25 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | 9MHz | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | - | Chip | 520mA | - | Not | - | - | - | - | - | 100μH | 1kHz | 700mOhm | 520mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | 680mA | 20 | - | - | - | 10% | 520mA | 520mA | - | - | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LB2518T221M Taiyo Yuden | 1623 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | 5.5MHz | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | -25°C~105°C | Tape & Reel (TR) | 2007 | LB | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 35mA | - | Not | - | 2518 | 1007 | - | - | 220μH | 796kHz | 4.5Ohm | 40mA | RF INDUCTOR | DUAL ENDED | - | 10 | Halogen Free | - | - | - | 0806 | - | - | 40mA | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free |