- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPI-0403S-822M-T Abracon LLC | 60000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-0403S | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4.45mm | - | 30mA | - | - | - | - | - | - | 8.2mH | 100kHz | 29.81Ohm Max | 30mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2618 | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | - | RoHS Compliant | - | ||
![]() SDR1006-120ML Bourns Inc. | 1190 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 70MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 2.45A | - | - | Not | - | - | - | 12μH | 1kHz | 70mOhm Max | 2.45A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | - | - | - | 4.5A | 30 | - | - | 20% | 2.45A | 2.45A | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LBM2016T220J Taiyo Yuden | 60000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 17MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2015 | LB, M Type | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | - | 140mA | - | - | Not | 2016 | 0806 | - | 22μH | 2.52MHz | 2.8Ohm | 140mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | 25 | - | Halogen Free | - | - | - | - | - | 140mA | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LQM2HPN1R0MGHL Murata Electronics | 12000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQM2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 2.3A | - | - | - | 2520 | 1008 | - | 1μH | 1MHz | 63mOhm Max | 2.3A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | 900μm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRP7030-4R7M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 40MOhm | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7mm | Chip | 5.5A | - | - | Not | - | - | - | 4.7μH | 100kHz | 40mOhm Max | 5.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 6.5A | - | - | - | 20% | 5.5A | 5A | - | - | 3.2mm | 0.126 3.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CDRH8D43NP-6R8NC Sumida America Components Inc. | 4800 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2012 | CDRH8D43 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 8.3mm | - | 3.9A | - | - | - | - | - | - | 6.8μH | 100kHz | 25mOhm Max | 3.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 4.4A | - | 3232 | - | - | - | - | - | - | 4.7mm | 0.177 4.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SRR1806-471M Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 2.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 14.3mm | - | 640mA | - | - | Not | - | - | - | 470μH | 100kHz | 1Ohm | 640mA | POWER INDUCTOR | DUAL ENDED | 27 @ 796kHz | - | 27 | - | - | 1.3A | 15 | - | - | 20% | 640mA | 640mA | - | - | 6.8mm | 0.280 7.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRU2016-680Y Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU2016 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 220mA | - | - | - | - | - | - | 68μH | 100kHz | 3.51Ohm Max | 220mA | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | 18 | - | - | 170mA | 18 | 1111 | - | - | - | - | - | - | 1.65mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FP1007R3-R22-R Eaton - Electronics Division | 17 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 2.000002g | RECTANGULAR PACKAGE | - | - | Ferrite | DCR MEASURED AT 6% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2010 | FLAT-PAC, FP1007 | 0.402Lx0.307W 10.20mmx7.80mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 8mm | Flatpack | 61A | - | - | Not | - | - | - | 215nH | 100kHz | 0.29mOhm | 61A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 50A | - | 4131 | - | - | - | - | 2MHz | - | 7.3mm | 0.295 7.50mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() DR125-101-R Eaton - Electronics Division | 125 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | 4.082331g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.78A | - | Shielded | - | 12.5mm | - | 1.78A | - | - | Not | - | - | - | 100μH | 100kHz | 170mOhm | 2.2A | - | - | - | - | - | - | - | 2.2A | - | - | - | 20% | 1.78A | 1.78A | 100kHz | - | 6mm | 0.236 6.00mm | 12.5mm | 12.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VLS252010HBX-3R3M-1 TDK Corporation | 770 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Rectangular | 1.6A | - | - | - | 2520 | 1008 | - | 3.3μH | 1MHz | 178mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1.26A | - | - | 1.26A | 20% | - | 1.48A | - | - | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SRR1208-390YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 76MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 2.5A | 6MHz | - | Not | - | - | - | 39μH | 1kHz | 76mOhm Max | 2.5A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | 25 | - | - | 3.4A | 25 | 5050 | - | 15% | 2.5A | 2.5A | - | - | 8.5mm | 0.335 8.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SRP1040-2R2M Bourns Inc. | 23890 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1040 | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 150°C | -55°C | - | - | 12A | - | Shielded | - | 10.5mm | - | 12A | - | SRP1040 | Not | - | - | - | 2.2μH | 100kHz | 8.6mOhm Max | 12A | - | - | - | - | - | - | - | 17A | - | - | - | 20% | 12A | 12A | - | - | 4.2mm | 0.165 4.20mm | 11.8mm | 10.4902mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ASPI-0403S-151M-T Abracon LLC | 35 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-0403S | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.45mm | Rectangular | 260mA | - | - | - | - | - | - | 150μH | 100kHz | 590mOhm Max | 260mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2618 | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | - | RoHS Compliant | - | ||
![]() LTF5022T-1R2N4R2-LC TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | LTF5022T | 0.205Lx0.197W 5.20mmx5.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 5.1mm | - | 4.2A | - | - | Not | - | - | - | 1.2μH | 100kHz | 25mOhm Max | 3.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4.3A | - | - | - | 30% | - | 4.2A | - | - | 2.2mm | 0.087 2.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 2100HT-330-H-RC Bourns Inc. | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 31mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 6.1A | - | - | Not | - | - | 20.066mm | 33μH | 1kHz | 31mOhm Max | 6.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15% | 6.1A | 6.1A | - | 21.844mm | 21.8mm | 0.450 11.43mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQP03TG1N8B02D Murata Electronics | 29900 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 500mA | - | - | Not | - | - | - | 1.8nH | 500MHz | 200mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | - | - | - | - | - | 500mA | - | - | - | 300μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLF2012A1R2KT000 TDK Corporation | 2270 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 110MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | 1.45mm | Chip | 80mA | - | - | - | 2012 | 0805 | - | 1.2μH | 10MHz | 350mOhm Max | 80mA | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | - | 45 | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | 0.041 1.05mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MLP2012S1R0MT0S1 TDK Corporation | 220000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2009 | MLP | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 1A | - | - | - | 2012 | 0805 | - | 1μH | 2MHz | 208mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LBC2012T2R2M Taiyo Yuden | 646 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | 70MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2007 | LB, C Type | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | Chip | 430mA | - | - | - | 2012 | 0805 | - | 2.2μH | 7.96MHz | 330mOhm | 430mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | No | - | ROHS3 Compliant | Lead Free |