- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | DC Resistance-Max | Dimensions | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Rated Current | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Rated Voltage | Output Impedance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHQ1005P2N0CT000 TDK Corporation | 30000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 652.039032μg | - | - | - | - | 8GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 1A | - | 1005 | 0402 | - | - | 2nH | 100MHz | 50mOhm Max | - | 1A | - | - | 23 @ 250MHz | - | - | - | - | - | 23 | - | - | - | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() AIAP-03-5R6K Abracon LLC | 732 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | Axial | - | - | Axial | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 12.6A | - | Unshielded | - | - | - | - | 12.6A | - | - | - | - | - | 5.6μH | 1kHz | 11mOhm Max | - | 1A | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.86mm | - | No | - | RoHS Compliant | - | - | ||
![]() SRU2009-150Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 40MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU2009 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 3mm | - | - | 300mA | Not | - | - | - | - | 15μH | 100kHz | 1.37Ohm Max | - | 300mA | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | - | - | 10 | - | 1111 | - | - | - | 300mA | - | - | - | - | 900μm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LB3218T102K Taiyo Yuden | 133 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1207 (3218 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | 2.4MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | LB | 0.126Lx0.071W 3.20mmx1.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | - | 39mA | Not | 3218 | 1207 | 1.7mm | - | 1mH | 252kHz | 27Ohm | - | 39mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | - | - | 10% | 39mA | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQM21FN220N00L Murata Electronics | 171 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 15MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 350mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | YES | 1 | 1.45mm | Chip | - | 13mA | Not | 2012 | 0805 | - | - | 22μH | 1MHz | 455mOhm Max | - | 13mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | 13mA | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS2010ET-100M TDK Corporation | 1570 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 2.1mm | - | - | 470mA | Not | 2010 | - | - | - | 10μH | 1MHz | 936mOhm Max | - | 520mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 2020-10M | - | - | 20% | - | 520mA | - | - | - | 1mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQM18PN1R5MFRL Murata Electronics | 30000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 100MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 25% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQM18 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | - | - | - | 800mA | - | - | - | - | - | 1.5μH | 1MHz | 288mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 0.8A | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0805-272KL Bourns Inc. | 880 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | 1MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 7.8mm | Chip | - | 120mA | Not | - | - | - | - | 2.7mH | 1kHz | 11.8Ohm Max | - | 120mA | POWER INDUCTOR | DUAL ENDED | 31 @ 252kHz | - | - | - | - | 180mA | 31 | - | - | - | - | 10% | 120mA | 120mA | - | - | 7.8mm | 5.3mm | 0.209 5.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS201612HBX-2R2M-1 TDK Corporation | 14000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 1.85A | - | 2016 | 0806 | - | - | 2.2μH | 1MHz | 137mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1.67A | - | - | - | - | 1.67A | 20% | - | 1.97A | - | - | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ASPI-1306T-750M-T Abracon LLC | 230 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 8MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-1306T | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | TR | NO | - | 15.24mm | - | - | 2.3A | - | - | - | - | - | 75μH | 100kHz | 152mOhm Max | - | 2.3A | - | - | - | - | - | - | - | 3A | - | - | 7360 | - | - | - | - | - | - | - | - | 7.11mm | 0.280 7.11mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() LB3218T331K Taiyo Yuden | In Stock |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1207 (3218 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | 4MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | LB | 0.126Lx0.071W 3.20mmx1.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | - | 65mA | Not | 3218 | 1207 | 1.7mm | - | 330μH | 796kHz | 7Ohm | - | 65mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | - | - | 10% | 65mA | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQW15AN51NG00D Murata Electronics | 9900 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | - | - | 2.85GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | Q MEASURED AT 200 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | - | - | 210mA | Not | 1005 | 0402 | - | - | 51nH | 100MHz | 1.08Ohm Max | 700mA | 210mA | RF INDUCTOR | DUAL ENDED | 25 @ 200MHz | - | 25 | - | - | - | 25 | - | - | - | - | - | 210mA | - | - | - | - | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LQH32PN1R0NN0L Murata Electronics | 2000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 43.99846mg | RECTANGULAR PACKAGE | - | - | - | 100MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Shielded | 1 | 2.8mm | - | - | 2.05A | Not | 3225 | 1210 | - | - | 1μH | 1MHz | 54mOhm Max | - | 2.3A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 30% | 2.05A | - | - | - | - | 2mm | 0.067 1.70mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CDRH5D28RHPNP-220MC Sumida America Components Inc. | 1880 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | CDRH5D28R/HP | 0.236Lx0.232W 6.00mmx5.90mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.2mm | - | - | 1.2A | - | - | - | - | - | 22μH | 100kHz | 213mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 1.75A | - | - | 2424 | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 1190274 |
| - | - | - | - | SURFACE MOUNT | 2012 | - | - | - | - | - | Ferrite | 0.5 Ω | 2 x 1.2 x 1.3mm | - | TDK CORP | TDK Corporation of America | ACM2012-361-2P-T | - | 220mA | 500mΩ | +85°C | -25°C | 85 °C | -25 °C | Obsolete | 7.87 | Yes | - | - | - | - | ACM | - | - | e2 | Yes | - | - | - | - | EAR99 | - | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | - | TAPE AND REEL | - | 2 | 1.2mm | - | compliant | - | - | - | - | - | L2.0XB1.2XH1.3 (mm)/L0.079XB0.047XH0.051 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | 0.22 A | - | - | - | - | 50 V | 360 OHM Ω | - | 1.3mm | - | 2mm | 1.2 mm | - | - | - | - | - | ||
![]() SRP1265A-3R3M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 20MHz | - | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1265A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.8mm | - | - | 18A | Not | - | - | - | - | 3.3μH | 100kHz | 6.8mOhm Max | - | 18A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | - | 30A | - | - | 5349 | - | - | 20% | 18A | 18A | - | - | - | 6.2mm | 0.252 6.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP1038A-150M Bourns Inc. | 3 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 9MHz | - | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1038A | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | Shielded | 1 | 10mm | - | - | 6.25A | - | - | - | - | - | 15μH | 100kHz | 45mOhm Max | - | 6.25A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | - | 10A | - | - | 3939 | - | - | 20% | - | 6.25A | - | - | - | 3.8mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR2207-681KL Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | 4.2MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | - | 700mA | - | - | - | - | - | 680μH | 100kHz | 1.1Ohm Max | - | 700mA | POWER INDUCTOR | DUAL ENDED | 16 @ 1MHz | - | 16 | - | - | 1.2A | 16 | - | 8759 | - | - | 10% | - | 700mA | - | - | - | 7mm | 0.307 7.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CV201210-R18K Bourns Inc. | 90000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | - | 185MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Rectangular | - | 250mA | - | 2012 | 0805 | - | - | 180nH | 25MHz | 400mOhm Max | - | 250mA | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | - | 20 | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | 203.2μm | 0.041 1.05mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0906-820KL Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | - | - | RECTANGULAR PACKAGE | - | - | - | 9MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | Q MEASURED AT 2.250 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | - | 950mA | Not | - | - | - | - | 82μH | 1kHz | 330mOhm Max | - | 950mA | POWER INDUCTOR | DUAL IN-LINE | 20 @ 2.52MHz | - | 20 | - | - | 1.3A | 20 | - | 4137 | - | - | 10% | 950mA | - | - | - | - | 6.3mm | 0.248 6.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - |