- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Body Material | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLS252010HBX-1R5M-1 TDK Corporation | 60 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | Rectangular | 2.02A | - | - | 2520 | 1008 | - | - | - | 1.5μH | 1MHz | 94mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2.7A | - | - | 20% | - | 2.38A | - | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MHQ1005P6N8GT000 TDK Corporation | 24 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | 4GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 700mA | - | - | - | - | - | - | - | 6.8nH | 100MHz | 140mOhm Max | - | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CC453232-1R8KL Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | 26.988746mg | - | RECTANGULAR PACKAGE | - | 100MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | Rectangular | 900mA | - | Not | 4532 | 1812 | - | - | - | 1.8μH | 7.96MHz | 160mOhm Max | - | 900mA | RF INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | - | - | 10 | - | - | 900mA | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AISC-0603-R15J-T Abracon LLC | 2389 |
| Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 1.4GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 200mA | - | Unshielded | - | 1.12mm | - | 200mA | - | - | 1608 | 0603 | - | - | - | 150nH | 150MHz | 1.12Ohm Max | - | 200mA | - | - | 32 @ 150MHz | - | - | - | - | 28 | - | 5% | - | - | - | 970μm | 0.040 1.02mm | 1.778mm | 1.1176mm | No | Unknown | RoHS Compliant | - | - | ||
![]() SRU8028-4R7Y Bourns Inc. | 3280 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2005 | SRU8028 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 8.3mm | - | 3.7A | - | Not | - | - | - | - | - | 4.7μH | 100kHz | 20mOhm | - | 3.7A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | 15 | - | 3.2A | 15 | - | 30% | 3.7A | - | - | 2.8mm | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQP03TN47NJ02D Murata Electronics | 4920 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 1.3GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Thick Film | - | Tin (Sn) | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 100mA | - | Not | 0603 | 0201 | - | - | - | 47nH | 300MHz | 3.6Ohm Max | - | 100mA | RF INDUCTOR | DUAL ENDED | 9 @ 300MHz | - | 9 | - | - | 9 | - | - | 100mA | - | - | 300μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLCF5020T-220MR58 TDK Corporation | 90000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 311mOhm | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 5.2mm | - | 580mA | - | Not | - | - | - | - | - | 22μH | 100kHz | 373mOhm Max | - | 580mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 580mA | 1.1A | - | 2mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLS5045EX-680M TDK Corporation | 819 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLS-EX | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 900mA | - | - | - | - | - | - | - | 68μH | 100kHz | 533mOhm Max | - | - | - | - | - | - | - | - | 1.1A | - | - | 20% | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1045-4R5M Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 44.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1045 | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel (Sn/Ni) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | RECTANGULAR PACKAGE | 4.2A | - | - | - | - | - | - | - | 4.5μH | 100kHz | 33mOhm Max | - | 4.2A | POWER INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | - | - | 5.2A | 25 | 3939 | - | - | - | - | 4.4958mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0403-2R7ML Bourns Inc. | 2013 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | 75MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 52MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 2.43A | - | Not | - | - | - | - | - | 2.7μH | 1kHz | 52mOhm Max | - | 2.43A | POWER INDUCTOR | DUAL ENDED | 28 @ 7.96MHz | - | 28 | - | 3.5A | 28 | 1816 | 20% | 2.43A | 2.43A | - | 3.5mm | 0.138 3.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0906-560KL Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | - | - | - | RECTANGULAR PACKAGE | - | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | 1.05A | - | Not | - | - | - | - | - | 56μH | 1kHz | 260mOhm Max | - | 1.05A | POWER INDUCTOR | DUAL IN-LINE | 25 @ 2.52MHz | - | 25 | - | 1.4A | 25 | 4137 | 10% | 1.05A | - | - | 6.3mm | 0.248 6.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() CM453232-561JL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 50mA | CM453232 | Not | 4532 | 1812 | - | - | - | 560μH | 796kHz | 30Ohm Max | - | 50mA | RF INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | - | - | 30 | - | - | 50mA | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AISC-1008F-2R7G-T Abracon LLC | 1267 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | - | 120MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-1008F | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | 490mA | - | Unshielded | - | - | - | 490mA | - | - | 2520 | 1008 | - | - | - | 2.7μH | 7.9MHz | 1.3Ohm Max | - | 1A | - | - | 25 @ 50MHz | - | - | - | - | 34 | - | - | - | - | - | 2.286mm | 0.090 2.29mm | 2.8956mm | 2.794mm | - | - | RoHS Compliant | - | - | ||
![]() CW252016-68NJ Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | 1.3GHz | Ceramic | Q MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 600mA | - | Not | 2520 | 1008 | - | - | - | 68nH | 100MHz | 200mOhm Max | 400mA | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | - | 60 | - | - | 60 | - | 5% | 600mA | - | - | 1.3mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() HK160822NJ-T Taiyo Yuden | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | 2.012816mg | Ceramic | RECTANGULAR PACKAGE | - | 1.6GHz | Ferrite | MULTI LAYER | -40°C~85°C | Tape & Reel (TR) | - | HK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | Tape, Paper | Unshielded | 1 | - | - | 300mA | - | - | 1608 | 0603 | - | - | - | 22nH | 100MHz | 400mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | - | 12 | Halogen Free | - | 12 | - | 5% | - | - | - | 800μm | 0.037 0.95mm | - | - | No | Unknown | ROHS3 Compliant | Exempt | - | ||
![]() SRP7028A-1R0M Bourns Inc. | 2 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 58MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP7028A | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.6mm | - | 11A | - | Not | - | - | - | - | - | 1μH | 100kHz | 10mOhm Max | - | 11A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | 22A | 20 | 2926 | 20% | 11A | 11A | - | 2.8mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NL453232T-150J-PF TDK Corporation | 20000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | 17MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 200mA | - | Not | 4532 | 1812 | - | - | - | 15μH | 2.52MHz | 2.5Ohm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | - | 50 | - | 5% | 200mA | - | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0805-2R5ML Bourns Inc. | 49 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | 70MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 20MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 7.8mm | Chip | 5A | - | Not | - | - | - | - | - | 2.5μH | 1kHz | 20mOhm Max | - | 5A | POWER INDUCTOR | DUAL ENDED | 32 @ 7.96MHz | - | - | - | 7.2A | 32 | - | 20% | 5A | 5A | - | 5.3mm | 0.209 5.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB1314-101KL Bourns Inc. | 875 | - | Datasheet | 18 Weeks | - | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | - | CYLINDRICAL PACKAGE | - | 5.4MHz | Ferrite | Q MEASURED AT: 0.796 | -40°C~105°C | Bulk | 2005 | RLB | 0.461Dia 11.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 120MOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 1A | RLB1314 | Not | - | - | 7mm | 15mm | 800 μm | 100μH | 1kHz | 120mOhm Max | - | 1A | POWER INDUCTOR | - | 70 @ 796kHz | Radial | 70 | - | - | 70 | - | 10% | 1A | 1A | 11.7mm | 13mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LB2016T101K Taiyo Yuden | 1900 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | 8MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2007 | LB | 0.079Lx0.063W 2.00mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | Chip | 40mA | - | - | 2016 | 0806 | - | - | - | 100μH | 796kHz | 4.5Ohm | - | 40mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | 10% | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - |