- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPM5012T-2R2M-LR TDK Corporation | 200 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 3.2A | - | - | - | - | - | - | 2.2μH | 100kHz | 67.7mOhm Max | - | - | - | - | - | - | - | 5.8A | - | - | - | 20% | - | 3.2A | - | - | - | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQP03TQ10NH02D Murata Electronics | 979 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 4.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | 8504.50.80.00 | 250mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | 10nH | 500MHz | 690mOhm Max | - | RF INDUCTOR | DUAL ENDED | 17 @ 500MHz | - | 17 | - | - | - | - | 0.25A | 3% | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRP7050TA-150M Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 12MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 3.5A | - | - | - | - | - | - | 15μH | 100kHz | 92mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | - | 6A | - | 2626 | - | 20% | - | 3.5A | - | - | - | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM2120-680K-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | 15.989131mg | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2009 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | - | Box | NO | 1 | 25.4mm | Epoxy Resin | 6.7A | - | Not | - | - | - | - | 68μH | 1kHz | 29mOhm Max | 6.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 40 | - | - | 10% | 6.7A | 6.7A | 160MHz | - | 19.56mm | 0.770 19.56mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252012ET-R47N TDK Corporation | 476 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2003 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.1mm | - | 2.15A | - | Not | 2520 | 1008 | - | - | 470nH | 1MHz | 56mOhm Max | 3.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2.75A | - | - | - | 30% | - | 2.15A | - | - | 1.2mm | 0.039 1.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2316-H-RC Bourns Inc. | 114 |
| Datasheet | 16 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2002 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 5.8A | - | Not | - | - | 29.718mm | 1.0668 mm | 220μH | 1kHz | 54mOhm Max | 5.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 5.8A | 5.8A | 1kHz | 32.512mm | 16.51mm | 0.650 16.51mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQW18CNR10K00D Murata Electronics | 4085 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | 3.997283mg | RECTANGULAR PACKAGE | 1.26GHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 950μm | - | 1A | - | Not | 1608 | 0603 | - | - | 100nH | 10MHz | 100mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 10% | 1A | - | - | - | 800μm | 0.037 0.95mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN4026-2R2Y Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 139.989945mg | RECTANGULAR PACKAGE | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4026 | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 4mm | Chip | 2.1A | - | - | - | - | - | - | 2.2μH | 100kHz | 29mOhm Max | 2.1A | POWER INDUCTOR | DUAL ENDED | 9 @ 7.96MHz | - | - | - | - | - | 1616 | - | 30% | - | 2.1A | - | - | 2.5mm | 0.098 2.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1240-4R7M Bourns Inc. | 9600 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 18MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 6A | 33MHz | Not | - | - | - | - | 4.7μH | 100kHz | 18mOhm Max | 6A | POWER INDUCTOR | DUAL ENDED | 16 @ 7.96MHz | - | 16 | - | 5.6A | 16 | 4949 | - | 20% | 6A | 6A | - | - | 4mm | 0.177 4.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQP03TN3N2C02D Murata Electronics | 12950 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 8GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | - | Chip | 450mA | - | - | 0603 | 0201 | - | - | 3.2nH | 500MHz | 250mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | 14 | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1130-220K-RC Bourns Inc. | 39 |
| Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 13.5A | - | - | - | - | 20.066mm | - | 22μH | 1kHz | 11mOhm Max | 13.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 10% | - | - | - | 27.94mm | - | 0.840 21.34mm | - | - | ROHS3 Compliant | - | - | ||
![]() SLF7055T-1R5N4R0-3PF TDK Corporation | 36800 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.2mm | - | 4A | - | Not | 7055 | - | - | - | 1.5μH | 100kHz | 22.6mOhm Max | 4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 6.2A | - | 2828 | - | 30% | 4A | 4A | - | - | 5.5mm | 0.228 5.80mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NRS6045T100MMGK Taiyo Yuden | 24185 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | 2011 | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 6.2mm | Chip | 2.4A | - | - | - | - | 4.7mm | - | 10μH | 100kHz | 59.8mOhm Max | 3.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | 20% | - | 2.4A | - | - | 4.5mm | 0.177 4.50mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQP03TN1N7C02D Murata Electronics | 441 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 15GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | - | Chip | 600mA | - | - | 0603 | 0201 | - | - | 1.7nH | 500MHz | 150mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | 14 | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() NRS8040T100MJGJ Taiyo Yuden | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 22MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | 2012 | NR, S Type | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 8.2mm | Chip | 3.1A | - | - | - | - | 5.6mm | - | 10μH | 100kHz | 44.2mOhm Max | 3.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | 20% | - | 3.1A | - | - | 4mm | 0.157 4.00mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRP7028A-8R2M Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 17MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP7028A | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.6mm | - | 4A | - | - | - | - | - | - | 8.2μH | 100kHz | 68mOhm Max | 4A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | 7.5A | - | 2926 | - | 20% | - | 4A | - | - | 2.8mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0805-391KL Bourns Inc. | 720 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.77Ohm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 7.8mm | Chip | 550mA | - | Not | - | - | - | - | 390μH | 1kHz | 1.77Ohm Max | 360mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | - | - | 12 | - | - | 10% | 360mA | 360mA | - | 7.8mm | 5.3mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN3010TA-2R2M Bourns Inc. | 91780 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 100MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | SRN3010TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | 1.7A | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | 2.2μH | - | 90mOhm | - | - | - | 15 @ 1MHz | - | - | - | 1.3A | - | - | - | 20% | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQH43CN680K03L Murata Electronics | 100 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | 130.010913mg | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.7Ohm | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | - | 220mA | 8.4MHz | Not | 4532 | 1812 | - | - | 68μH | 1MHz | 1.7Ohm Max | 220mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 10% | 220mA | - | - | - | 2.6mm | 0.110 2.80mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR6028-100Y Bourns Inc. | 78530 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | 2A | - | Not | - | - | - | - | 10μH | 100kHz | 65mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | 11 @ 2.52MHz | - | - | - | 1.7A | 11 | 2727 | - | 30% | 2A | 2A | - | - | 2.8mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | - | - |