- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Brand | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Mfr | Mounting Styles | Package | Product Status | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Insulation Resistance | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Product Type | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Product | Features | Product Category | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDRH6D28NP-6R0NC Sumida America Components Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2006 | CDRH6D28 | 0.264Lx0.264W 6.70mmx6.70mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 7mm | - | 2.25A | - | Not | - | - | - | - | - | 6μH | 100kHz | 35mOhm Max | - | 2.25A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 2626 | - | - | 2.25A | - | - | - | - | 3mm | 0.118 3.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252010ET-1R5N TDK Corporation | 1265 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 128mOhm | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 2.1mm | - | 1.45A | - | Not | - | 2520 | 1008 | - | - | 1.5μH | 1MHz | 128mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S18NJTD25 TDK Corporation | 3433 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | - | - | - | 2GHz | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 350mA | - | - | - | 1005 | 0402 | - | - | 18nH | 100MHz | 600mOhm Max | - | 350mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CDRH60D45BT150NP-101MC Sumida | 499 |
| - | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | Sumida | 900mA | 1000 | - | 100 kHz | Sumida | Ferrite | Sumida America Components Inc. | PCB Mount | Tape & Reel (TR);Cut Tape (CT); | Active | - | -55°C ~ 150°C | - | - | CDRH60D45B/T150 | 0.260 L x 0.248 W (6.60mm x 6.30mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | 860 mA | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 100 µH | - | 340mOhm | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Power Inductors | - | Power Inductors - SMD | - | 0.189 (4.80mm) | - | - | - | - | AEC-Q200 | ||
![]() SRR6038-101Y Bourns Inc. | 245 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6038 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 358MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 7mm | - | 650mA | 6.2MHz | Not | - | - | - | - | - | 100μH | 100kHz | 358mOhm Max | - | 650mA | POWER INDUCTOR | DUAL ENDED | 6.7 @ 796kHz | - | - | - | 680mA | 6.7 | - | 2727 | - | 30% | 650mA | 650mA | - | - | - | 3.8mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LB3218T470M Taiyo Yuden | 116 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1207 (3218 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | 12MHz | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2015 | LB | 0.126Lx0.071W 3.20mmx1.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 205mA | - | Not | - | 3218 | 1207 | 1.7mm | - | 47μH | 2.52MHz | 920mOhm | - | 205mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | - | - | 205mA | - | - | - | - | 1.8mm | 0.079 2.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1045-220M Bourns Inc. | 211 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 19.4MHz | - | - | Ferrite | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1045 | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel (Sn/Ni) | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | RECTANGULAR PACKAGE | 2.2A | - | - | - | - | - | - | - | 22μH | 100kHz | 145mOhm Max | - | 2.2A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | - | - | 2.6A | 22 | - | 3939 | - | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1205-750YL Bourns Inc. | 36800 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 6MHz | - | - | Ferrite | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 13mm | - | 1.2A | - | Not | - | - | - | - | - | 75μH | 1kHz | 330mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 17 @ 2.52MHz | 17 | - | - | 2.2A | 17 | - | 5050 | - | 15% | 1.2A | - | - | - | - | 5.5mm | 0.217 5.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRP7030-R47M Bourns Inc. | 1203 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | Ferrite | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Iron | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 4.2MOhm | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | 7mm | Chip | 17.5A | - | Not | - | - | - | - | - | 470nH | 100kHz | 4.2mOhm Max | - | 17.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 26A | - | - | - | - | 20% | 17.5A | 17A | - | - | - | 3.2mm | 0.126 3.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0906-220ML Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 16MHz | - | - | Ferrite | - | - | - | - | Q MEASURED AT 2.250 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | TR | NO | 1 | 13mm | - | 1.6A | - | Not | - | - | - | - | - | 22μH | 1kHz | 130mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL IN-LINE | 35 @ 2.52MHz | 35 | - | - | 2.4A | 35 | - | 4137 | - | 20% | 1.6A | - | - | - | - | 6.3mm | 0.248 6.30mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() LQP15MN2N2W02D Murata Electronics | 385000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | 6GHz | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQP15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.05nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | - | - | Thin Film | 8504.50.80.00 | - | - | TR, Paper, 7 Inch | NO | 1 | 600μm | Chip | 220mA | - | Not | - | 1005 | 0402 | - | - | 2.2nH | 500MHz | 300mOhm Max | - | 220mA | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | - | - | 13 | - | - | - | - | 220mA | - | - | - | - | 350μm | 0.018 0.45mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR7030-101K Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 15MHz | - | - | Ferrite | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR | NO | 1 | - | - | 460mA | - | - | - | - | - | - | - | 100μH | 100kHz | 720mOhm Max | - | 460mA | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | 18 | - | - | 520mA | 18 | - | 2828 | - | - | - | - | - | - | - | 3mm | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLP2016S1R5MT0S1 TDK Corporation | 3000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | DCR MEASURED AT 30% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2009 | MLP | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | 1 | - | - | 1.2A | - | - | - | 2016 | 0806 | - | - | 1.5μH | 2MHz | 117mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1206-100ML Bourns Inc. | 107 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 35MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 13mm | - | 3.3A | 18MHz | Not | - | - | - | - | - | 10μH | 1kHz | 35mOhm Max | - | 3.3A | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | 18 | - | - | 5.7A | 18 | - | 5050 | - | 20% | 3.3A | 3.3A | - | - | - | 6.5mm | 0.256 6.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN1060-221M Bourns Inc. | 1009 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 3MHz | - | - | Ferrite | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN1060 | 0.394Lx0.386W 10.00mmx9.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 10.1mm | - | 1A | - | Not | - | - | - | - | - | 220μH | 100kHz | 460mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 13 @ 2.52MHz | - | - | - | 1.2A | - | - | - | - | 20% | 1A | 1A | - | - | - | 6mm | 0.236 6.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR7045-470M Bourns Inc. | 1000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 150MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | 7.3mm | Chip | 950mA | 11MHz | Not | - | - | - | - | - | 47μH | 100kHz | 150mOhm Max | - | 950mA | POWER INDUCTOR | DUAL ENDED | 29 @ 2.52MHz | 29 | - | - | 780mA | 29 | - | 2828 | - | 20% | 950mA | 950mA | - | - | - | 4.5mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG1005S2N0ST000 TDK Corporation | 1470 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 7.5GHz | - | - | Ceramic, Non-Magnetic | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2005 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | - | - | 900mA | - | - | - | 1005 | 0402 | - | - | 2nH | 100MHz | 150mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | - | - | - | 0.9A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() ETQ-P6F6R4HFA Panasonic Electronic Components | 900 | - | Datasheet | 15 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | Tape & Reel (TR) | 1998 | PCC-F126F (N6) | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 8.64mOhm | TIN/TIN COPPER | 150°C | -40°C | - | 8504.50.80.00 | - | - | TR | NO | 1 | 12.8mm | Choke Coil | 7.9A | - | Not | - | - | - | - | 10MOhm | 6.4μH | 100kHz | 8.64mOhm Max | 10.8A | 7.9A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | 25% | 7.9A | 6.2A | - | - | - | 5.7mm | 0.224 5.70mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() MLF2012E100JTD25 TDK Corporation | 45 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 30MHz | - | - | Ferrite | - | - | - | - | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2011 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | TR, Blister Plastic, 7 Inch | YES | 1 | - | Rectangular | 15mA | - | - | - | - | - | - | - | 10μH | 2MHz | 800mOhm Max | - | - | - | DUAL ENDED | 50 @ 2MHz | 50 | - | - | - | - | - | - | 0.015A | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQH43MN122K03L Murata Electronics | 792 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | 130.010913mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | Q MEASURED AT 252 KHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | - | 45mA | 1.8MHz | Not | - | 4532 | 1812 | - | - | 1.2mH | 1kHz | 30Ohm Max | - | 45mA | RF INDUCTOR | DUAL ENDED | 40 @ 252kHz | 40 | - | - | - | 40 | - | - | - | - | 45mA | - | - | - | - | 2.6mm | 0.110 2.80mm | No | - | ROHS3 Compliant | - | - |