- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLF7032T-331MR22-2PF TDK Corporation | 907 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 7.2mm | Chip | 220mA | - | Not | - | 7032 | - | - | - | 330μH | 100kHz | 2.004Ohm Max | 220mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2828 | - | 20% | 220mA | 220mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CBMF1608T1R0M Taiyo Yuden | 500 |
| Datasheet | 28 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 100MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2002 | CB, MF Type | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1mm | Wound Chip | 770mA | - | Not | - | 1608 | 0603 | - | - | 1μH | 7.96MHz | 117mOhm Max | 770mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 290mA | - | - | - | 20% | 770mA | - | - | - | - | 800μm | 0.039 1.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1260-560M Bourns Inc. | 23480 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 7.92MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 12.8mm | - | 2.3A | - | Not | - | - | - | - | - | 56μH | 100kHz | 100mOhm Max | 2.3A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | - | - | - | 2.2A | 24 | 4949 | - | - | 2.3A | - | - | - | - | 6mm | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-1R0J-EF TDK Corporation | 27670 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | - | - | - | 50.008559mg | RECTANGULAR PACKAGE | - | 120MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2010 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister, 7 Inch | NO | 1 | 2.7mm | Rectangular | 400mA | - | Not | AEC-Q200 | 3225 | 1210 | - | - | 1μH | 7.96MHz | 700mOhm Max | 400mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | - | 30 | 1310 | - | 5% | 400mA | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SPM4020T-100M-LR TDK Corporation | 3500 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | Rectangular | 1.8A | - | - | - | - | - | - | - | 10μH | 100kHz | 284.1mOhm Max | - | - | DUAL ENDED | - | - | - | - | - | 2.3A | - | 1716 | 2.3A | 20% | - | 1.8A | - | - | - | - | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() AISC-0805-R027G-T Abracon LLC | 154 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | 2.5GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 500mA | - | Unshielded | - | - | - | 500mA | - | - | - | 2012 | 0805 | - | - | 27nH | 250MHz | 250mOhm Max | 1A | - | - | 55 @ 500MHz | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | 1.5494mm | 0.061 1.55mm | 2.286mm | 1.73mm | - | - | RoHS Compliant | - | - | ||
![]() SRU1028A-820Y Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU1028A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 900mA | - | Not | - | - | - | - | - | 82μH | 100kHz | 420mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | - | - | - | 850mA | - | 3939 | - | 30% | - | 900mA | - | - | - | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQH31HNR88K03L Murata Electronics | 100 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | - | 29.001562mg | RECTANGULAR PACKAGE | - | 200MHz | Ferrite | Q MEASURED AT 100 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 860mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.8mm | Chip | 180mA | - | Not | - | 3216 | 1206 | - | - | 880nH | 1MHz | 860mOhm Max | 180mA | RF INDUCTOR | DUAL ENDED | 60 @ 100MHz | - | 60 | - | - | - | 60 | - | - | 10% | 180mA | - | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() BRL2012TR47M Taiyo Yuden | 89080 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 350MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2002 | BR, L Type | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | Chip | 1.05A | - | Not | - | 2012 | 0805 | - | - | 470nH | 7.96MHz | 117mOhm Max | 1.05A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 1.1A | - | - | - | 20% | 1.05A | - | - | - | - | 1mm | 0.039 1.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() B1047AS-560M=P3 Murata Electronics | 30 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | - | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 1.2A | - | - | - | - | - | - | - | 56μH | 100kHz | 230mOhm Max | - | - | DUAL ENDED | - | - | - | - | - | 1.24A | - | - | - | 20% | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CDRH104RNP-5R2NC Sumida America Components Inc. | 156 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2007 | CDRH104R | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 6A | TR | YES | 1 | 10.3mm | - | 5.4A | - | Not | - | - | - | - | - | 5.2μH | 100kHz | 22mOhm Max | 5.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 5.6A | - | 4039 | - | - | 5.4A | - | - | - | - | 4mm | 0.157 4.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252010CX-1R5M TDK Corporation | 2000 |
| Datasheet | 10 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | - | Surface Mount | - | Nonstandard | - | - | - | - | - | - | Ferrite | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | 20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 105°C | -40°C | Wirewound | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.9A | - | - | - | - | - | - | - | 1.5 μH | 1MHz | 86mOhm | 2.24A | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | 1.75A | - | 1mm | 990.6μm | 2.4892mm | 2mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2214-H-RC Bourns Inc. | 79 |
| Datasheet | 14 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Dia 24.13mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 3.1A | - | Not | - | - | - | 21.84mm | 690 μm | 150μH | 1kHz | 110mOhm Max | 3.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15% | 3.1A | 3.1A | - | - | 24.13mm | - | 0.550 13.97mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5900-681-RC Bourns Inc. | 31 |
| Datasheet | 16 Weeks | - | - | Axial, Through Hole | Through Hole | Axial | - | 2 | - | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 548mOhm | - | - | - | - | 8504.50.40.00 | 900mA | - | NO | 1 | - | Bobbin Core | 1A | - | Not | - | - | - | - | 812.8 μm | 680μH | 1kHz | 515mOhm Max | 1A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | 10% | 1A | - | 1MHz | - | 11.51mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LB2518T3R3M Taiyo Yuden | 300 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | 54MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2007 | LB | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 280mA | - | - | - | 2518 | 1007 | - | - | 3.3μH | 7.96MHz | 110mOhm | 280mA | RF INDUCTOR | DUAL ENDED | - | - | 10 | - | Halogen Free | - | - | 0806 | - | 20% | - | - | - | - | - | 1.8288mm | 0.079 2.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1208-471KL Bourns Inc. | 714 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 850MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 700mA | 1.4MHz | Not | - | - | - | - | - | 470μH | 1kHz | 850mOhm Max | 700mA | POWER INDUCTOR | DUAL ENDED | 14 @ 796kHz | - | 14 | - | - | 950mA | 14 | 5050 | - | 10% | 700mA | - | - | - | - | 8.5mm | 0.335 8.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2124-H-RC Bourns Inc. | 137 | - | Datasheet | 14 Weeks | - | Tin | Axial, Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2004 | 2100 | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 400mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 1.3A | - | Not | - | - | - | 20.57mm | 560 μm | 1mH | 1kHz | 400mOhm Max | 1.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15% | 1.3A | 1.3A | 1kHz | - | 21.844mm | 11.43mm | 0.450 11.43mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 22R476MC Murata Power Solutions Inc. | In Stock |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | 2200RM | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 7.4mm | - | 33mA | - | Not | - | - | - | - | - | 47mH | 1kHz | 154Ohm Max | 33mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 10% | 33mA | 33mA | - | - | - | 7.5mm | 0.311 7.90mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() DR127-100-R Eaton - Electronics Division | 67 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | 5.896701g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 17.2mOhm | - | 125°C | -40°C | Wirewound | - | 6.04A | - | Shielded | - | 12.5mm | - | 6.04A | - | Not | - | - | - | - | - | 10μH | 100kHz | 17.2mOhm | 11.2A | - | - | - | - | - | - | - | 11.2A | - | - | - | 20% | - | 6.04A | 100kHz | - | - | 8mm | 0.315 8.00mm | 12.5mm | 12.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR4018-100Y Bourns Inc. | 18290 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 38MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | 1.3A | - | Not | - | 4848 | 1919 | - | - | 10μH | 100kHz | 150mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | - | - | - | 1A | 10 | - | - | 30% | 1.3A | 1.3A | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - |