- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQW21HN1R5J00L Murata Electronics | 57 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | 7.994566mg | RECTANGULAR PACKAGE | 350MHz | Ferrite | Q MEASURED AT 100 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW21 | 0.079Lx0.047W 2.00mmx1.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.4mm | - | 85mA | - | Not | 2012 | 0805 | - | 1.5μH | 10MHz | 5.33Ohm Max | - | 85mA | RF INDUCTOR | DUAL ENDED | 35 @ 100MHz | 35 | - | - | - | 35 | - | - | - | 85mA | - | - | - | 900μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1240-561K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 550mA | - | Not | - | - | 7mm | 560μH | 100kHz | 1.5Ohm Max | - | 550mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | 12 | - | - | 520mA | 12 | 4949 | - | 10% | 550mA | 550mA | - | - | 3.9878mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0603-3R3ML Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 68MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 2.2A | - | Not | - | - | - | 3.3μH | 1kHz | 50mOhm Max | 1.6A | 2.2A | POWER INDUCTOR | DUAL ENDED | 21 @ 7.96MHz | - | - | - | 2.6A | 21 | - | - | 20% | 2.2A | 2.2A | - | 5.8mm | 3.9mm | 0.154 3.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR2207-180YL Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 33MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 4.6A | - | - | - | - | - | 18μH | 100kHz | 33mOhm Max | - | 4.6A | POWER INDUCTOR | DUAL ENDED | 46 @ 5MHz | 46 | - | - | 8A | 46 | 8759 | - | 15% | - | 4.6A | - | - | 7.0104mm | 0.307 7.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CDPH4D19FNP-220MC Sumida America Components Inc. | 26000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | CDPH4D19F | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 5.2mm | - | 1.44A | - | Not | - | 2020 | - | 22μH | 100kHz | 135mOhm Max | - | 540mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1919 | - | - | 1.44A | - | - | - | 2mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1770TA-4R7M Bourns Inc. | 71 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 15MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP1770TA | 0.665Lx0.665W 16.90mmx16.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | 25A | - | - | - | - | - | 4.7μH | 100kHz | 5.5mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | - | - | 41A | - | 6767 | - | 20% | - | 25A | - | - | - | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1006-392KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 1.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9.8mm | Chip | 110mA | - | Not | - | - | - | 3.9mH | 1kHz | 14.8Ohm Max | - | 110mA | POWER INDUCTOR | DUAL ENDED | 32 @ 252kHz | - | - | - | 280mA | 32 | - | - | 10% | 110mA | 110mA | - | - | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR5018-100Y Bourns Inc. | 6000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 41MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | 1.1A | - | Not | 5858 | 2323 | - | 10μH | 100kHz | 130mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 11 @ 2.52MHz | 11 | - | - | 1.25A | 11 | - | - | - | 1.1A | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() DR127-680-R Eaton - Electronics Division | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | 5.896701g | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 20Ohm | - | 125°C | -40°C | Wirewound | - | 2.44A | - | Shielded | - | 12.5mm | - | 2.44A | - | Not | - | - | - | 68μH | 100kHz | 105mOhm | - | 4.44A | - | - | - | - | - | - | 4.44A | - | - | - | 20% | - | 2.44A | 100kHz | - | 8mm | 0.315 8.00mm | 12.5mm | 12.4968mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1770TA-220M Bourns Inc. | 639000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP1770TA | 0.665Lx0.665W 16.90mmx16.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | Shielded | 1 | - | Rectangular | 12A | - | - | - | - | - | 22μH | 100kHz | 26.5mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | - | - | 18A | - | 6767 | - | 20% | - | 12A | - | - | - | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW201212-8N2J Bourns Inc. | 98000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | 5.499807mg | RECTANGULAR PACKAGE | 5.5GHz | Ceramic | Q MEASURED AT 1000 MHZ | -40°C~125°C | Tape & Reel (TR) | 2010 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 600mA | - | Not | 2012 | 0805 | - | 8.2nH | 250MHz | 60mOhm | - | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 1GHz | 60 | - | - | - | - | - | - | - | 600mA | - | - | - | 1.2954mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NR3010T4R7M Taiyo Yuden | 860 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 56MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2012 | NR | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | Chip | 750mA | - | - | - | - | - | 4.7μH | 100kHz | 228mOhm Max | - | 750mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | 20% | - | 780mA | - | - | 1mm | 0.039 1.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() MLK0603L22NJT000 TDK Corporation | 45000 |
| - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Nickel (Sn/Ni) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | - | 100mA | - | - | 0603 | 0201 | - | 22nH | 100MHz | 1.6Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 6 @ 300MHz | 6 | - | - | - | - | - | 0.1A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1038A-R27M Bourns Inc. | 500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 120MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1038A | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 33A | - | Not | - | - | - | 270nH | 100kHz | 1mOhm Max | - | 33A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | 10 | - | - | 60A | 10 | 3939 | - | 20% | - | 33A | - | - | 3.8mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN6045TA-220M Bourns Inc. | 100 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 17MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | - | 22μH | 1MHz | 96mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | 15 | - | - | 3.3A | - | - | - | 20% | - | 2.3A | - | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP1265A-1R5M Bourns Inc. | 5000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 30MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1265A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.8mm | - | 27A | - | Not | - | - | - | 1.5μH | 100kHz | 3mOhm Max | - | 27A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | - | - | 45A | - | 5349 | - | 20% | 27A | 27A | - | - | 6.2mm | 0.252 6.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQW15AN8N2H00D Murata Electronics | 18565 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | 793.786648μg | RECTANGULAR PACKAGE | 5.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | 540mA | - | Not | 1005 | 0402 | - | 8.2nH | 100MHz | 140mOhm Max | - | 540mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | - | - | 25 | - | - | 3% | 540mA | - | - | - | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() NRS4018T6R8MDGJ Taiyo Yuden | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR, S Type | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4.2mm | Chip | 1.45A | - | - | - | - | 2.8mm | 6.8μH | 100kHz | 117.6mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | 1616 | - | 20% | - | 1.45A | - | - | 1.8mm | 0.071 1.80mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SLF7032T-681MR16-2PF TDK Corporation | 100 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.2mm | Chip | 160mA | - | Not | 7032 | - | - | 680μH | 100kHz | 3.78Ohm Max | - | 160mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2828 | - | - | 160mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQH32MN1R8K23L Murata Electronics | 430 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 59.987591mg | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 2.7mm | - | 390mA | 60MHz | Not | 3225 | 1210 | - | 1.8μH | 1MHz | 700mOhm Max | - | 390mA | RF INDUCTOR | DUAL ENDED | 20 @ 1MHz | 20 | - | - | - | 20 | - | - | - | 390mA | - | - | - | 2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - |