- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Special Features | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Product Type | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR1005-332KL Bourns Inc. | 199 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | 1MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 10.2mm | Rectangular | 160mA | Not | - | - | - | - | 7.6mm | - | 3.3mH | 1kHz | 14Ohm Max | - | 160mA | POWER INDUCTOR | DUAL ENDED | 106 @ 128kHz | - | - | 180mA | 106 | - | 5039 | - | 10% | 160mA | 160mA | - | - | - | - | - | - | - | 5mm | 0.197 5.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQG18HHR12J00D Murata Electronics | 3356 |
| Datasheet | - | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 550MHz | - | Air | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQG18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | 300mA | - | NO | 1 | - | - | - | - | AEC-Q200 | - | - | - | - | - | 120nH | 100MHz | 1.1Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 100MHz | 14 | - | - | - | - | - | 0.3A | - | - | - | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1806-680M Bourns Inc. | 4500 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | 6MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.40.00 | - | - | TR | YES | 1 | 14.3mm | - | 1.6A | - | - | - | - | - | - | - | 68μH | 100kHz | 170mOhm | - | 1.6A | POWER INDUCTOR | DUAL ENDED | 37 @ 2.52MHz | 37 | - | 3.4A | 22 | - | - | - | 20% | - | 1.6A | - | - | - | - | - | - | - | 6.8mm | 0.280 7.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP2525EZER100M11 Vishay | In Stock | - | - | - | - | - | - | - | 2525 (6363 metric) | - | - | - | - | - | Composite | Vishay / Dale | 2525 | 6363 | 500 | - | Vishay | - | - | 30 mOhms | + 125 C | - 55 C | PCB Mount | - | Details | - | IHLP | 0.025004 oz | - | MouseReel | - | IHLP2525 | - | 20 % | - | - | - | - | - | Standard | - | Wirewound | - | - | - | Commercial | - | Inductors, Chokes & Coils | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 10 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | Molded | Power Inductors | - | Power Inductors - SMD | - | 5 mm | - | 6.47 mm | 6.47 mm | - | - | - | - | - | ||
![]() LQW18CN85NJ00D Murata Electronics | 10000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | 3.997283mg | RECTANGULAR PACKAGE | - | - | - | - | - | 1.38GHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | TR, Paper, 7 Inch | NO | 1 | 950μm | - | 1.4A | Not | - | - | 1608 | 0603 | - | - | 85nH | 10MHz | 60mOhm Max | - | 1.4A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 5% | 1.4A | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1305-4R6Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 35MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1305 | 0.500Lx0.500W 12.70mmx12.70mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | NO | 1 | 13mm | Rectangular | 5.2A | Not | - | - | - | - | - | - | 4.6μH | 100kHz | 16.5mOhm Max | - | 5.2A | POWER INDUCTOR | DUAL ENDED | 18 @ 7.96MHz | 18 | - | 6A | 18 | - | 5050 | - | - | 5.2A | - | - | - | - | - | - | - | - | 4.8mm | 0.201 5.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0905-390Y Bourns Inc. | 21 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | 14MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR0905 | 0.390Dia 9.90mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | - | - | 1.1A | Not | - | - | - | - | - | - | 39μH | 100kHz | 120mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 31 @ 2.52MHz | 31 | - | - | 31 | - | - | - | - | 1.1A | - | - | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LQW2UAS2R7J00L Murata Electronics | 69433 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | 39.008944mg | RECTANGULAR PACKAGE | - | - | - | - | - | 110MHz | - | Air | - | - | - | - | - | - | - | Q MEASURED AT 25 MHZ | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQW2 | 0.103Lx0.096W 2.62mmx2.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | NO | 1 | 2.65mm | Chip | 290mA | Not | - | - | 2520 | 1008 | - | - | 2.7μH | 7.9MHz | 3.2Ohm Max | - | 290mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | 22 | - | - | 22 | - | 1010 | - | 5% | 290mA | - | - | - | - | - | - | - | - | 1.83mm | 0.080 2.03mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR7030-470K Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 18MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR | NO | 1 | - | - | 700mA | - | - | - | - | - | - | - | 47μH | 100kHz | 340mOhm Max | - | 700mA | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | 12 | - | 780mA | 12 | - | 2828 | - | - | - | - | - | - | - | - | - | - | - | 3mm | 0.130 3.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU2009-3R3Y Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 100MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU2009 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 3mm | - | 800mA | Not | - | - | - | - | - | - | 3.3μH | 100kHz | 320mOhm Max | - | 800mA | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | 7 | - | 600mA | 7 | - | 1111 | - | - | 800mA | - | - | - | - | - | - | - | - | 900μm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LBC2518T681M Taiyo Yuden | 6 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | 3MHz | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | -25°C~105°C | Tape & Reel (TR) | 2013 | LB, C Type | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 45mA | Not | - | - | 2518 | 1007 | 1.5mm | - | 680μH | 796kHz | 28Ohm | - | 45mA | RF INDUCTOR | DUAL ENDED | - | 5 | Halogen Free | - | - | - | - | - | - | 45mA | - | - | - | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW2BHNR10J03L Murata Electronics | 4000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 8.986799mg | RECTANGULAR PACKAGE | - | - | - | - | - | 900MHz | - | Non-Magnetic | - | - | - | - | - | - | - | Q MEASURED AT 150 MHZ | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.079Lx0.059W 2.00mmx1.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 380mOhm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | TR, Plastic, 7 Inch | NO | 1 | 1.7mm | - | 350mA | Not | - | - | 2012 | 0805 | - | - | 100nH | 100MHz | 380mOhm Max | - | 350mA | RF INDUCTOR | DUAL ENDED | 40 @ 150MHz | 40 | - | - | 40 | - | 0806 | - | - | 350mA | - | 380mOhm | - | - | - | - | - | - | 1.7mm | 0.070 1.78mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP8787MZER100M5A Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | COMPOSITE | - | - | - | - | 6.04MHz | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | IHLP-8787MZ-5A | 0.885Lx0.866W 22.48mmx22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | 22mm | Rectangular | 28A | Not | - | - | - | - | - | - | 10μH | 100kHz | 4.14mOhm Max | - | 28A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 28A | - | - | - | - | - | - | - | 13mm | 0.512 13.00mm | - | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQP03TN3N1C02D Murata Electronics | 48 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 8GHz | - | Non-Magnetic | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | Thin Film | - | 8504.50.80.00 | - | - | TR, Paper, 7 Inch | NO | 1 | - | Chip | 450mA | - | - | - | 0603 | 0201 | - | - | 3.1nH | 500MHz | 250mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU8028-2R5Y Bourns Inc. | 49 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | 65MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU8028 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 8.3mm | - | 4.5A | Not | - | - | - | - | - | - | 2.5μH | 100kHz | 13.6mOhm | 2.3A | 4.5A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | - | 4.2A | 15 | - | - | - | - | 4.5A | - | - | - | - | - | - | - | - | 2.8mm | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 78FR33K-RC Bourns Inc. | 11 |
| Datasheet | 16 Weeks | - | Tin | - | Through Hole | Axial | NO | - | 2 | - | TUBULAR PACKAGE | - | - | - | - | - | 335MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Conformal Coated | 1.11A | Not | - | - | - | - | - | 510 μm | 330nH | 25MHz | 95mOhm Max | - | 1.11A | DC-DC CONVERTER | - | 40 @ 25MHz | 40 | - | - | 40 | - | - | - | 10% | 1.11A | - | - | - | - | - | - | - | 2.79mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLCV32T-4R7M-EFD TDK Corporation | 79 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | L BEND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 46MHz | - | Ferrite | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | 620mA | - | - | - | - | - | - | - | 4.7μH | 7.96MHz | 260mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | - | - | - | - | 1310 | 0.62A | 20% | - | - | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1005-122K Bourns Inc. | 2400 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | 2MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 200mA | Not | - | - | - | - | - | - | 1.2mH | 1kHz | 3.6Ohm Max | - | 200mA | POWER INDUCTOR | DUAL ENDED | 58 @ 252kHz | - | - | 290mA | 58 | - | 5039 | - | 10% | 200mA | 200mA | - | - | - | - | - | - | - | 5.2mm | 0.205 5.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLF6028T-100M1R3 TDK Corporation | 963 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 1999 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | TR | Shielded | 1 | - | - | 1.8A | - | - | - | 6028 | - | - | - | 10μH | 1kHz | 63.8mOhm Max | - | 1.3A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | 1.3A | - | - | 2424 | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() LBC2518T150K Taiyo Yuden | 10 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | 23MHz | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | -25°C~105°C | Tape & Reel (TR) | 2007 | LB, C Type | 0.098Lx0.071W 2.50mmx1.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 845mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 285mA | Not | - | - | 2518 | 1007 | 1.5mm | - | 15μH | 2.52MHz | 650mOhm | - | 285mA | RF INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | - | - | - | - | 285mA | - | - | - | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |