- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLZ2012N150LT000 TDK Corporation | 12000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | TR | Shielded | - | - | - | 350mA | - | 2012 | 0805 | - | 15μH | 2MHz | 470mOhm | - | - | - | - | - | - | 90mA | - | - | 0.09A | - | - | - | 40MHz | - | - | 0.057 1.45mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQM21FN470N00L Murata Electronics | 75 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 7.5MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | YES | 1 | 1.45mm | Chip | 7mA | Not | 2012 | 0805 | - | 47μH | 1MHz | 780mOhm Max | 7mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 7mA | - | - | - | 1.25mm | 0.057 1.45mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP6540-220M Bourns Inc. | In Stock |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Iron Powder | - | -55°C~125°C | Cut Tape (CT) | 2007 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 2.5A | Not | - | - | - | 22μH | 100kHz | 133mOhm Max | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | 2.5A | 100kHz | - | 4mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NR4018T101M Taiyo Yuden | 120 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 6.5MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2008 | NR | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | TR | Shielded | 1 | - | Chip | 270mA | - | - | - | - | 100μH | 100kHz | 1.8Ohm Max | 270mA | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | 400mA | - | 1616 | - | 20% | - | 270mA | - | - | 1.8mm | 0.071 1.80mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() DFE252012P-1R5M=P2 Murata Electronics | 480000 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | - | DFE252012P | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | Metal Alloy, Wirewound | 8504.50.80.00 | - | YES | 1 | 2mm | - | 3.5A | - | 2520 | 1008 | - | 1.5μH | 1MHz | 60mOhm Max | 2.6A | - | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | - | - | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() SLF10145T-470M1R4-H TDK Corporation | 10 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | TR, BLISTER PLASTIC, 13 INCH | Shielded | 1 | 10.4mm | Rectangular | 1.5A | Not | - | - | - | 47μH | 1kHz | 120mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.4A | - | 0404 | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P9N1JT000 TDK Corporation | 5000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 250mA | - | 0603 | 0201 | - | 9.1nH | 500MHz | 900mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | 0.25A | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1238A-R33M Bourns Inc. | 5 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 85MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, Embossed , 13 Inch | YES | 1 | 12.5mm | Rectangular | 36.5A | - | - | - | - | 330nH | 100kHz | 1mOhm Max | 36.5A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | 10 | - | 62A | 10 | 5350 | - | 20% | - | 36.5A | - | - | 3.3mm | 0.138 3.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0302-271KL Bourns Inc. | 1086 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | TR | NO | 1 | 3.1mm | - | 150mA | Not | - | - | - | 270μH | 1kHz | 8.6Ohm Max | 150mA | POWER INDUCTOR | DUAL ENDED | 45 @ 796kHz | 45 | - | 170mA | 45 | 1211 | - | 10% | 150mA | 150mA | - | 3mm | 2.5mm | 0.110 2.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0906-680ML Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | RECTANGULAR PACKAGE | - | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR | YES | 1 | 13mm | - | 850mA | - | - | - | - | 68μH | 1kHz | 350mOhm Max | 850mA | POWER INDUCTOR | DUAL IN-LINE | 40 @ 2.52MHz | 40 | - | 1A | 40 | 4149 | - | 20% | - | 850mA | - | - | 5.9944mm | 0.248 6.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() IHLP8787MZER6R8M5A Vishay Dale | 65 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | COMPOSITE | 8.03MHz | - | - | -55°C~155°C | Tape & Reel (TR) | 2014 | IHLP-8787MZ-5A | 0.885Lx0.866W 22.48mmx22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 22mm | Rectangular | 36A | - | - | - | - | 6.8μH | 100kHz | 3.09mOhm Max | 36A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | 36A | - | - | 13mm | 0.512 13.00mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1045-471K Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 4.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR1045 | 0.394Lx0.394W 10.00mmx10.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel (Sn/Ni) | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | NO | 1 | - | RECTANGULAR PACKAGE | 520mA | - | - | - | - | 470μH | 100kHz | 2.25Ohm Max | 520mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | 580mA | 12 | 3939 | - | - | - | - | - | - | 4.4958mm | 0.189 4.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0906-821YL Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | RECTANGULAR PACKAGE | - | 2.6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR | YES | 1 | 13mm | - | 230mA | - | - | - | - | 820μH | 1kHz | 3.5Ohm Max | 230mA | POWER INDUCTOR | DUAL IN-LINE | 85 @ 796kHz | 85 | - | 300mA | 85 | 4149 | - | 15% | - | 230mA | - | - | 5.9944mm | 0.248 6.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQH31MN330K03L Murata Electronics | 1000000 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | 29.001562mg | RECTANGULAR PACKAGE | Ferrite | 12MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQH31 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.8Ohm | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | NO | 1 | 1.8mm | - | 80mA | Not | 3216 | 1206 | - | 33μH | 1MHz | 4.94Ohm Max | 80mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | 40 | - | - | 40 | - | - | 10% | 80mA | - | - | - | 1.8034mm | 0.079 2.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQP02TN2N0B02D Murata Electronics | 160000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 220μm | Rectangular | 200mA | Not | 0402 | 1005 | - | 2nH | 500MHz | 750mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | 8 | - | - | - | 0201 | 0.2A | - | 200mA | - | - | - | - | 0.009 0.23mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0603-102KL Bourns Inc. | 5000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0603 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR | YES | 1 | 6.7mm | - | 100mA | Not | 1608 | 0603 | - | 1mH | 1kHz | 14Ohm Max | 100mA | POWER INDUCTOR | DUAL ENDED | 20 @ 252kHz | 20 | - | 130mA | 20 | - | - | 10% | 100mA | 100mA | - | - | 3.3mm | 0.130 3.30mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7050TA-1R5M Bourns Inc. | 18 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 43MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | Shielded | 1 | - | - | 12A | - | - | - | - | 1.5μH | 100kHz | 9mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | 15 | - | 16.5A | - | 2626 | - | 20% | - | 12A | - | - | - | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LB2016T3R3M Taiyo Yuden | 93200 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | 55MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2007 | LB | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | Tape, Embossed | Unshielded | 1 | 1.8mm | Chip | 285mA | - | 2016 | 0806 | - | 3.3μH | 7.96MHz | 200mOhm | 285mA | RF INDUCTOR | DUAL ENDED | - | 10 | Halogen Free | - | - | - | - | 20% | - | - | - | - | 1.6mm | 0.071 1.80mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ASPI-0602S-390M-T Abracon LLC | 638 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | ASPI-0602S | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | - | - | 860mA | - | - | - | - | 39μH | 10kHz | 210mOhm Max | 860mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2626 | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | RoHS Compliant | - | - | ||
![]() LBC2016T6R8M Taiyo Yuden | 6000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | 38MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | - | LB, C Type | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | Tape, Embossed | Unshielded | 1 | 1.8mm | Chip | 290mA | - | 2016 | 0806 | 1mm | 6.8μH | 7.96MHz | 590mOhm | 290mA | RF INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | 1007 | - | 20% | - | - | - | - | 1.2446mm | 0.071 1.80mm | No | Unknown | ROHS3 Compliant | Lead Free | - |