- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW252016-47NK Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 1.5GHz | Ceramic | Q MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | - | 600mA | - | - | 2520 | 1008 | - | - | 47nH | 100MHz | 160mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | - | 60 | - | - | - | 60 | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LBC2518T680K Taiyo Yuden | 900000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | 9.5MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2007 | LB, C Type | 0.098Lx0.071W 2.50mmx1.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | - | 140mA | - | Not | 2518 | 1007 | 1.5mm | - | 68μH | 2.52MHz | 2.8Ohm | - | 140mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | 140mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NRS5040T3R3NMGJ Taiyo Yuden | 32667 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 32MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | Chip | - | 3.3A | - | - | - | - | - | - | 3.3μH | 100kHz | 27mOhm Max | - | 3.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4A | - | 1919 | - | - | - | - | - | - | 0.161 4.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLF7030T-1R5N6R1 TDK Corporation | 25 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 1997 | RLF | 0.287Lx0.268W 7.30mmx6.80mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 8mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 6.9mm | Rectangular | - | 6.1A | - | Not | 7368 | - | - | - | 1.5μH | 100kHz | 9.6mOhm Max | - | 6.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 6.5A | - | - | 30% | 6.1A | 6.1A | - | - | 3.2mm | 0.126 3.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S6N2ST000 TDK Corporation | 5000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | 4GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | - | 600mA | - | Unshielded | - | - | - | - | 600mA | - | - | 1005 | 0402 | - | - | 6.2nH | 100MHz | 250mOhm Max | - | - | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | 990.6μm | 508μm | - | - | ROHS3 Compliant | - | - | ||
![]() LQW18AN4N3D00D Murata Electronics | 442 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | 3.005049mg | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | - | 850mA | - | Not | 1608 | 0603 | - | - | 4.3nH | 100MHz | 59mOhm Max | - | 850mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | - | - | 35 | - | - | 850mA | - | - | - | 800μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLF3012AT-220MR33 TDK Corporation | 2000 |
| Datasheet | 12 Weeks | OBSOLETE (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.110Lx0.102W 2.80mmx2.60mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 660mOhm | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 2.8mm | - | - | 330mA | - | Not | - | - | - | - | 22μH | 100kHz | 760mOhm Max | - | 330mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 490mA | 490mA | - | - | 1.2mm | 0.047 1.20mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SLF7045T-680MR75-H TDK Corporation | 9000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | TR, Blister, 13 Inch | Shielded | 1 | 7.2mm | Rectangular | - | 750mA | - | Not | 7045 | - | - | - | 68μH | 100kHz | 324mOhm Max | - | 750mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2828 | 20% | - | 760mA | - | - | 4.5mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLF12575T-330M3R2-H TDK Corporation | 14000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 1997 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | Shielded | 1 | 12.8mm | Rectangular | - | 3.2A | - | Not | - | - | - | - | 33μH | 1kHz | 47.4mOhm Max | - | 3.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 4949 | 20% | 3.4A | 3.4A | - | - | 7.5mm | 0.309 7.85mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SRU8043-2R2Y Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 65MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU8043 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Bulk | YES | 1 | 8.3mm | - | - | 5.2A | - | Not | - | - | - | - | 2.2μH | 100kHz | 11.2mOhm | - | 5.4A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | 15 | - | - | - | 15 | - | - | 5.4A | - | - | - | 4.3mm | 0.181 4.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TSL0808RA-102KR26-PF TDK Corporation | 4120 |
| Datasheet | - | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | 1.3MHz | - | - | -20°C~85°C | Cut Tape (CT) | 2001 | TSL | 0.335Dia 8.50mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Ammo Pack | Unshielded | 1 | - | - | - | 260mA | - | Not | - | - | 5mm | - | 1mH | 1kHz | 2.2Ohm Max | - | 300mA | POWER INDUCTOR | - | 30 @ 252kHz | Radial | 30 | GENERAL PURPOSE INDUCTOR | - | - | 30 | - | 10% | 300mA | 300mA | - | - | 8.8mm | 0.346 8.80mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CDRH4D28NP-6R8NC Sumida America Components Inc. | 5835 |
| Datasheet | 28 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2008 | CDRH4D28 | 0.185Lx0.185W 4.70mmx4.70mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 5mm | - | - | 1.12A | - | - | - | - | - | - | 6.8μH | 100kHz | 108.9mOhm Max | - | 1.12A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1919 | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CDRH74NP-101MC-B Sumida America Components Inc. | 9 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2006 | CDRH74 | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 600mA | - | - | - | - | - | - | 100μH | 1kHz | 610mOhm Max | - | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 3030 | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CDRH4D28NP-470NC Sumida America Components Inc. | In Stock |
| Datasheet | 28 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 200.005886mg | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2012 | CDRH4D28 | 0.185Lx0.185W 4.70mmx4.70mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 5mm | - | - | 480mA | - | - | - | - | - | - | 47μH | 100kHz | 587mOhm Max | - | 480mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1919 | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() AISC-1008F-2R7J-T Abracon LLC | 1507 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 120MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-1008F | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.79mm | Chip | - | 490mA | - | - | 2520 | 1008 | - | - | 2.7μH | 7.9MHz | 1.3Ohm Max | - | 290mA | RF INDUCTOR | DUAL ENDED | 25 @ 50MHz | - | 34 | - | - | - | 34 | 1111 | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() CM453232-R68ML Bourns Inc. | 2722 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 135MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 400mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | - | 500mA | CM453232 | Not | 4532 | 1812 | - | - | 680nH | 25.2MHz | 400mOhm Max | 380mA | 500mA | RF INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 40 | - | - | - | 40 | - | 20% | 500mA | - | 400mOhm | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0914-330KL Bourns Inc. | 4934 |
| Datasheet | 18 Weeks | - | Copper, Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | - | 8MHz | Ferrite | - | -40°C~105°C | Tray | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 120MOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | Bulk | NO | 1 | - | Shrink Tube | - | 1.7A | RLB0914 | Not | - | - | 5mm | 650 μm | 33μH | 2.52MHz | 120mOhm Max | - | 1.7A | POWER INDUCTOR | - | 40 @ 2.52MHz | Radial | 40 | - | - | 3.8A | 40 | - | 10% | 1.7A | 1.7A | - | 8.7mm | 13mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MHQ1005P6N8JT000 TDK Corporation | 400000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | 4GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MHQ-P | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 700mA | - | - | 1005 | 0402 | - | - | 6.8nH | 100MHz | 140mOhm Max | - | 700mA | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | 5% | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM4012T-4R7M TDK Corporation | 211 | - | Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 99.988768mg | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SPM | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | e3 | - | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | 4.1mm | - | - | 2A | - | - | 4012 | - | - | - | 4.7μH | 100kHz | 205mOhm Max | - | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1716 | 20% | - | 2A | - | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQM18NN1R8K00D Murata Electronics | 154486 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 55MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQM18 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 950mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | YES | 1 | 950μm | - | - | 25mA | - | Not | 1608 | 0603 | - | - | 1.8μH | 10MHz | 950mOhm Max | 300mA | 25mA | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | - | 35 | - | - | - | 35 | - | 10% | 25mA | - | - | - | 800μm | 0.037 0.95mm | - | - | No | No SVHC | ROHS3 Compliant | - | - |