- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPI-6045S-9R1M-T Abracon LLC | 90000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 17MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-6045S | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | - | 2.6A | - | - | - | - | 9.1μH | 100kHz | 43mOhm | - | 2.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | 3.35A | - | 2424 | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-8040S-3R0N-T Abracon LLC | 200000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 32MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-8040S | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | Chip | 4.7A | - | - | - | - | 3μH | 100kHz | 14mOhm | - | 4.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | 6.1A | - | 3232 | - | - | - | - | - | - | 4.2mm | 0.165 4.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SLF12575T-1R2N8R2-PF TDK Corporation | 475 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 12.8mm | - | 8.2A | - | Not | - | - | 1.2μH | 1kHz | 8.3mOhm Max | - | 8.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | 13A | - | 4949 | - | - | 8.2A | - | - | - | 7.493mm | 0.309 7.85mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 70F101AF-RC Bourns Inc. | 551 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | TUBULAR PACKAGE | 157kHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 70F | 0.440Diax0.630L 11.18mmx16.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 29mA | - | Not | - | - | 100mH | 79kHz | 278Ohm Max | - | 29mA | HIGH VOLTAGE CHOKE | - | 48 @ 79kHz | 48 | - | - | 48 | - | - | 5% | 29mA | - | - | 11.18mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQW2BHNR12J03L Murata Electronics | 10000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | 8.986799mg | RECTANGULAR PACKAGE | 750MHz | Non-Magnetic | Q MEASURED AT 150 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.079Lx0.059W 2.00mmx1.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Plastic, 7 Inch | NO | 1 | 1.7mm | - | 320mA | - | Not | 2012 | 0805 | 120nH | 100MHz | 400mOhm Max | - | 320mA | RF INDUCTOR | DUAL ENDED | 40 @ 150MHz | 40 | - | - | 40 | 0806 | - | - | 320mA | - | - | - | 1.7mm | 0.070 1.78mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ASPI-0428S-181M-T Abracon LLC | 1196 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0428S | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 220mA | - | - | - | - | 180μH | 100kHz | 1.54Ohm Max | - | 220mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1919 | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-0805-R018J-T Abracon LLC | 1832 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | 3.3GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -25°C | Ceramic, Wirewound | - | 600mA | - | Unshielded | - | 1.73mm | - | 600mA | - | - | 2012 | 0805 | 18nH | 250MHz | 200mOhm Max | - | 600mA | - | - | 50 @ 500MHz | - | - | - | 50 | - | - | - | - | - | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7mm | No | - | RoHS Compliant | - | - | ||
![]() 744053330 Würth Elektronik | 481 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 2323 (5858 Metric) | - | - | - | - | - | - | - | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-TPC | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 900mA | - | Shielded | - | - | - | - | - | - | - | - | 33μH | - | 190mOhm Max | - | - | - | - | - | - | - | 750mA | - | - | - | 30% | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ASPI-0428S-101M-T Abracon LLC | 458 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0428S | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 290mA | - | - | - | - | 100μH | 100kHz | 1.02Ohm Max | - | 290mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1919 | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-0805F-330G-T Abracon LLC | 113 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805F | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 60mA | - | - | 2012 | 0805 | 33μH | 2.5MHz | 10.7Ohm Max | - | 1A | RF INDUCTOR | DUAL ENDED | 10 @ 2.5MHz | 10 | - | - | 10 | - | - | - | - | - | - | - | 1.5494mm | 0.061 1.55mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() CBC3225T101MR Taiyo Yuden | 5000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2011 | CB, C Type | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.4Ohm | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | Unshielded | 1 | 2.7mm | Wound Chip | 340mA | - | Not | 3225 | 1210 | 100μH | 100kHz | 1.82Ohm Max | - | 340mA | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | 270mA | - | - | - | 20% | 340mA | - | - | - | 2.5mm | 0.106 2.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1307-390KL Bourns Inc. | 33 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 2.9A | - | - | - | - | 39μH | 100kHz | 75mOhm Max | - | 2.9A | POWER INDUCTOR | DUAL ENDED | 28 @ 2.52MHz | - | - | 4.6A | 28 | - | - | 10% | - | 2.9A | - | 13mm | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1038A-1R5Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 65MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1038A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 10.3mm | - | 7.2A | - | Not | - | - | 1.5μH | 100kHz | 7.5mOhm Max | - | 7A | - | - | 14 @ 7.96MHz | - | - | - | 14 | - | - | 30% | - | 7.2A | - | - | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQH2MPZ6R8MGRL Murata Electronics | 63000 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 0806 (2016 Metric) | YES | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 35MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | - | LQH2 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | - | - | - | - | - | 530mA | - | YES | 1 | - | - | - | - | - | - | - | 6.8μH | 1MHz | 864mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | 730mA | - | - | 0.53A | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR6603-101M Bourns Inc. | 72000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.45mm | - | 300mA | - | Not | - | - | 100μH | 100kHz | 1.3Ohm Max | - | 300mA | POWER INDUCTOR | DUAL ENDED | 29 @ 796kHz | 29 | - | 310mA | 29 | 2618 | - | - | 300mA | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LQH32MN1R5K23L Murata Electronics | 18180 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | 59.987591mg | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED PLASTIC, 7 INCH | NO | 1 | 2.7mm | - | 400mA | 75MHz | Not | 3225 | 1210 | 1.5μH | 1MHz | 600mOhm Max | 125mA | 400mA | RF INDUCTOR | DUAL ENDED | 20 @ 1MHz | 20 | - | - | 20 | - | - | - | 400mA | - | 600mOhm | - | 1.5494mm | 0.087 2.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLC453232T-6R8K-PF TDK Corporation | 6500 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | 180mg | RECTANGULAR PACKAGE | 28MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 350mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 600mA | - | Not | 4532 | 1812 | 6.8μH | 7.96MHz | 350mOhm Max | - | 600mA | - | DUAL ENDED | 10 @ 7.96MHz | 10 | - | - | 10 | - | - | 10% | 600mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1280-1R1Y Bourns Inc. | 251 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 6.5MOhm | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 10.2A | 85MHz | Not | - | - | 1.1μH | 100kHz | 6.5mOhm Max | 8.5A | 10.2A | POWER INDUCTOR | DUAL ENDED | 26 @ 7.96MHz | 26 | - | 14A | 26 | 4949 | - | 30% | 10.2A | 10.2A | - | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1307A-150M Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SDR1307A | 0.512Dia 13.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 4.5A | - | Not | - | - | 15μH | 100kHz | 34mOhm Max | - | 4.5A | - | - | 28 @ 2.52MHz | - | - | 7.5A | - | - | - | 20% | - | 4.5A | - | - | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1307A-2R2M Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDR1307A | 0.512Dia 13.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 9A | - | Not | - | - | 2.2μH | 100kHz | 6mOhm Max | - | 9A | - | - | 22 @ 7.96MHz | - | - | 18A | - | - | - | 20% | - | 9A | - | - | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 |