- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQG15HN3N3S02D Murata Electronics | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 6GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 190mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 800mA | TR, Paper, 7 Inch | NO | 1 | 550μm | - | 300mA | - | Not | 1005 | 0402 | - | - | 3.3nH | 100MHz | 190mOhm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | 300mA | - | - | - | - | 500μm | 0.022 0.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQG18HN6N8J00D Murata Electronics | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 5GHz | Air | - | -40°C~85°C | Tape & Reel (TR) | - | LQG18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | MATTE TIN OVER NICKEL | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 950μm | - | 430mA | - | Not | 1608 | 0603 | - | - | 6.8nH | 100MHz | 250mOhm Max | - | 430mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | - | - | 12 | - | - | 5% | 430mA | - | - | - | - | 787.4μm | 0.037 0.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ETQ-P4LR56WFC Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Metal Composite | DC RESISTANCE IS MEASURED AT: 5% | - | Tape & Reel (TR) | 2011 | PCC-M104L (MC) | 0.453Lx0.394W 11.50mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 1.56mOhm | TIN/TIN COPPER | 150°C | -40°C | Wirewound | 8504.50.80.00 | - | TR, EMBOSSED, 15 INCH | YES | 1 | 10.3mm | Rectangular | 21A | - | Not | - | - | - | - | 560nH | 100kHz | 1.56mOhm | - | 21A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4539 | - | 20% | 21A | 21A | 1.56mOhm | - | - | 4mm | 0.157 4.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQG15HN27NH02D Murata Electronics | In Stock | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 1.6GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 300mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | 27nH | 100MHz | 670mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | - | - | - | 0.3A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() LQG15HN39NJ02D Murata Electronics | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 1.2GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 1.06Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 250mA | TR, Paper, 7 Inch | NO | 1 | 550μm | - | 200mA | - | Not | 1005 | 0402 | - | - | 39nH | 100MHz | 1.06Ohm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | 5% | 200mA | - | - | - | - | 500μm | 0.022 0.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SDR0503-153JL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 168Ohm | 1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 168Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 32mA | - | Not | - | - | 1.9mm | - | 15mH | 1kHz | 168Ohm Max | - | 20mA | POWER INDUCTOR | DUAL ENDED | 30 @ 79.6kHz | 30 | - | - | 30 | - | - | 5% | 20mA | 20mA | - | - | - | 3.3mm | 0.130 3.30mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() LQH44PN3R3MP0L Murata Electronics | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 99.988768mg | RECTANGULAR PACKAGE | - | - | 50MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH44 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 65mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | YES | 1 | 4.2mm | - | 1.77A | - | Not | 4040 | 1515 | - | - | 3.3μH | 1MHz | 65mOhm | - | 2.1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | 1616 | - | 20% | 1.77A | - | 65mOhm | - | - | 900μm | 0.071 1.80mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQG18HN22NJ00D Murata Electronics | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 2.3GHz | Air | - | -40°C~85°C | Tape & Reel (TR) | - | LQG18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 500mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 950μm | - | 300mA | - | Not | 1608 | 0603 | - | - | 22nH | 100MHz | 500mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | - | - | 12 | - | - | 5% | 300mA | - | - | - | - | 800μm | 0.037 0.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQG18HN1N8S00D Murata Electronics | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 6GHz | Air | - | -40°C~85°C | Tape & Reel (TR) | - | LQG18 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 950μm | - | 500mA | - | Not | 1608 | 0603 | - | - | 1.8nH | 100MHz | 100mOhm Max | - | 500mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | - | - | 12 | - | - | - | 500mA | - | - | - | - | 800μm | 0.037 0.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQG18HN3N3S00D Murata Electronics | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 6GHz | Air | - | -40°C~85°C | Tape & Reel (TR) | - | LQG18 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 1A | TR, Paper, 7 Inch | NO | 1 | 950μm | - | 500mA | - | Not | 1608 | 0603 | - | - | 3.3nH | 100MHz | 120mOhm Max | - | 500mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | - | - | 12 | - | - | - | 500mA | - | - | - | - | 800μm | 0.037 0.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQP03TN13NH02D Murata Electronics | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 2.6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | - | Chip | 250mA | - | - | 0603 | 0201 | - | - | 13nH | 500MHz | 800mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 12 @ 500MHz | 12 | - | - | - | - | 0.25A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | ||
![]() IHLP1616ABER2R2M11 Vishay Dale | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Composite, Metal | - | 49MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | IHLP-1616AB-11 | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 90mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.31mm | Rectangular | 2.75A | - | Not | 4040 | 1616 | - | - | 2.2μH | 100kHz | 83.5mOhm Max | - | 3A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | 2.75A | - | - | - | 1.2mm | 0.047 1.20mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LQH32PN4R7NN0L Murata Electronics | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 43.99846mg | RECTANGULAR PACKAGE | - | - | 40MHz | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 180mOhm | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | YES | 1 | 2.8mm | - | 1A | - | Not | 3225 | 1210 | - | - | 4.7μH | 1MHz | 180mOhm | - | 1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 30% | 1A | - | - | - | - | 2mm | 0.067 1.70mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5900-470-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Axial, Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 35mOhm | - | - | - | - | 8504.50.80.00 | 3.1A | - | NO | 1 | - | Bobbin Core | 4A | - | Not | - | - | - | 810 μm | 47μH | 1kHz | 45mOhm Max | - | 4A | HIGH CURRENT INDUCTOR | - | - | - | - | 3.8A | - | - | - | 10% | 4A | - | - | 6.5MHz | 11.51mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VLCF4020T-100MR85 TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 168mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 4.1mm | - | 850mA | - | Not | - | - | - | - | 10μH | 100kHz | 185mOhm Max | - | 850mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 850mA | 1.22A | - | - | - | 2mm | 0.079 2.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQH32CN470K23L Murata Electronics | In Stock | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | 59.987591mg | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.3Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | 2.7mm | - | 170mA | 15MHz | Not | 3225 | 1210 | - | - | 47μH | 1MHz | 1.69Ohm Max | 170mA | 170mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | 40 | - | - | 10% | 170mA | - | - | - | - | 2mm | 0.067 1.70mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LQW18AN6N8D00D Murata Electronics | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | 3.005049mg | RECTANGULAR PACKAGE | - | - | 6GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 82mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | 750mA | - | Not | 1608 | 0603 | - | - | 6.8nH | 100MHz | 82mOhm Max | - | 750mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | 35 | - | - | - | 750mA | - | 82mOhm | - | - | 800μm | 0.039 1.00mm | No | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLZ2012M470WT000 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 20MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2011 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 170mA | - | - | 2012 | 0805 | - | - | 47μH | 2MHz | 3.7Ohm | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | 50mA | - | - | 0.17A | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SRN3015-100M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | Steel | 35.011661mg | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN3015 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 3.1mm | - | 1A | 45MHz | Not | - | - | - | - | 10μH | 1MHz | 276mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | - | 880mA | - | - | - | 20% | 1A | 1A | - | - | - | 1.5mm | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - |