- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQH2MCN3R3M52L Murata Electronics | 32 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | 8.986799mg | RECTANGULAR PACKAGE | - | 110MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH2 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.8mm | Chip Coil | 360mA | - | - | Not | 2016 | 0806 | - | - | 3.3μH | 1MHz | 962mOhm Max | - | 360mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 360mA | - | - | - | 900μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CW160808-8N2J Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 5GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.25mm | Chip | 700mA | - | - | - | 1608 | 0603 | - | - | 8.2nH | 250MHz | 110mOhm | - | 700mA | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | - | 30 | - | - | - | 30 | - | - | - | - | - | - | - | 1.016mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1105-470KL Bourns Inc. | 800 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1105 | 0.437Lx0.394W 11.10mmx10.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 10.2mm | - | 2.2A | - | - | Not | - | - | - | - | 47μH | 1kHz | 170mOhm Max | - | 2.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4A | - | 4439 | - | 10% | 2.2A | 2.2A | - | - | 4.8mm | 0.197 5.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CDRH105RNP-100NC Sumida America Components Inc. | 1050 | - | Datasheet | 49 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | 1.799996g | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~100°C | Cut Tape (CT) | 2009 | CDRH105R | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 4.5A | - | - | - | - | - | - | - | 10μH | 100kHz | 26mOhm Max | - | 4.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 4.45A | - | 4039 | - | - | - | - | - | - | 5.1mm | 0.201 5.10mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLP2012H1R0MT0S1 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | MLP | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.1A | - | - | - | 2012 | 0805 | - | - | 1μH | 2MHz | 156mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MDMK2020T4R7MM Taiyo Yuden | 1851 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MCOIL™, MD | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | - | Chip | 950mA | - | - | - | - | - | - | - | 4.7μH | 1MHz | 242mOhm Max | - | 950mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 1.15A | - | 0808 | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1260-181K Bourns Inc. | 1294 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 320MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 1.4A | 4.5MHz | - | Not | - | - | - | - | 180μH | 100kHz | 320mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 26 @ 796kHz | - | - | - | - | - | 26 | 4949 | - | 10% | 1.4A | 1.4A | - | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() AISC-0805-R56J-T Abracon LLC | 1842 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | 320MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -25°C | Ceramic, Wirewound | - | 230mA | - | Unshielded | - | 1.73mm | - | 230mA | - | - | - | 2012 | 0805 | - | - | 560nH | 25MHz | 1.9Ohm Max | - | 230mA | - | - | 23 @ 50MHz | - | - | - | - | - | 23 | - | - | - | - | - | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7mm | No | - | RoHS Compliant | - | - | ||
![]() MLF2012DR10JT000 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 400MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 300mA | - | - | - | - | - | - | - | 100nH | 25MHz | 150mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | - | 20 | - | - | - | - | - | 0.3A | - | - | - | - | - | - | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CM322522-680KL Bourns Inc. | 16367 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | - | - | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Wirewound | 9Ohm | - | 100°C | -20°C | Wirewound | - | 65mA | - | Unshielded | - | 2.5mm | - | 65mA | - | CM322522 | Not | 3225 | 1210 | - | - | 68μH | 2.52MHz | 9Ohm Max | 330mA | 65mA | - | - | 30 @ 2.52MHz | - | - | - | - | - | 30 | - | - | 10% | 65mA | - | 9Ohm | - | 2.2mm | 0.087 2.20mm | 3.2mm | 2.5mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LB2016T150M Taiyo Yuden | 1340 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | 28MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2007 | LB | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | Chip | 130mA | - | - | - | 2016 | 0806 | 1mm | - | 15μH | 2.52MHz | 700mOhm | - | 130mA | RF INDUCTOR | DUAL ENDED | - | - | 10 | - | Halogen Free | - | - | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2200HT-821-H-RC Bourns Inc. | 50 |
| Datasheet | 15 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 2A | - | - | Not | - | - | 23.11mm | 23.114mm | 820μH | 1kHz | 440mOhm Max | - | 2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 2A | - | - | 24.13mm | - | 0.550 13.97mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1260-330M Bourns Inc. | 603 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 9.97MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.40.00 | - | TR | YES | 1 | - | - | 3A | - | - | - | - | - | - | - | 33μH | 0.1MHz | 60mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 27 @ 2.52MHz | - | - | - | - | 2.8A | 27 | 4949 | 3A | 20% | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NRS5020T220MMGJ Taiyo Yuden | 7200 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | 17MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 5.1mm | Chip | 1A | - | - | - | - | - | 3.3mm | - | 22μH | 100kHz | 312mOhm Max | - | 900mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | 1919 | - | 20% | - | 1A | - | - | 2mm | 0.079 2.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LBC2016T330M Taiyo Yuden | 10000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | 14MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | - | LB, C Type | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | Chip | 135mA | - | - | Not | 2016 | 0806 | 1mm | - | 33μH | 2.52MHz | 2.8Ohm | - | 135mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | 1007 | - | - | 135mA | - | - | - | 1.2446mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() HK06031N0S-T Taiyo Yuden | 36840000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 10GHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | HK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | Tape, Paper | Unshielded | 1 | 330μm | - | 470mA | - | - | - | 0603 | 0201 | - | - | 1nH | 100MHz | 110mOhm Max | - | 470mA | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | - | Halogen Free | - | 4 | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | No | - | ROHS3 Compliant | Exempt | - | ||
![]() LQH43CN151K03L Murata Electronics | In Stock | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | - | 130.010913mg | RECTANGULAR PACKAGE | - | 5.5MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.5Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | - | 130mA | - | - | Not | 4532 | 1812 | - | - | 150μH | 1MHz | 3.5Ohm Max | - | 130mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 10% | 130mA | - | - | - | 2.6mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW2UASR27J00L Murata Electronics | 1898 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | 39.008944mg | RECTANGULAR PACKAGE | - | 600MHz | Air | Q MEASURED AT 100 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW2 | 0.103Lx0.096W 2.62mmx2.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 2.65mm | Chip | 500mA | - | - | - | 2520 | 1008 | - | - | 270nH | 25MHz | 910mOhm Max | - | 500mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | - | 45 | 1010 | - | 5% | - | - | - | - | 1.83mm | 0.080 2.03mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() NRS6012T2R5NMGG Taiyo Yuden | 100 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | 45MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | 2012 | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 6.2mm | Chip | 1.8A | - | - | - | - | - | 4.7mm | - | 2.5μH | 100kHz | 108mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | 30% | - | 1.8A | - | - | 1.2mm | 0.047 1.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM2110-330K-RC Bourns Inc. | 139 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | 25.4mm | - | 7A | - | - | Not | - | - | - | - | 33μH | 1kHz | 19mOhm Max | - | 7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 10% | 7A | - | - | - | 13.21mm | 0.520 13.21mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |