- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Body Material | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Special Features | Tolerance (+ or -) | Tolerance ± | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLS252010HBX-R33M-1 TDK Corporation | 50 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | YES | 1 | - | Rectangular | - | 3.74A | - | - | - | 2520 | 1008 | - | - | 330nH | 1MHz | 31mOhm Max | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 5.03A | - | - | - | - | 20% | - | - | 4.4A | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1240-181K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 550MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 12.8mm | - | - | 980mA | 7MHz | Not | - | - | - | - | - | 180μH | 100kHz | 550mOhm Max | - | - | 980mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | 12 | - | - | 950mA | 12 | 4949 | - | - | 10% | - | 980mA | 980mA | - | - | - | - | - | 4mm | 0.177 4.50mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LBR2518T4R7M Taiyo Yuden | 1782 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | 45MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | -25°C~105°C | Tape & Reel (TR) | - | LB, R Type | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | - | Unshielded | 1 | 2mm | Chip | - | 345mA | - | Not | - | 2518 | 1007 | 1.5mm | - | 4.7μH | 7.96MHz | 100mOhm | - | - | 345mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | - | 20% | - | 345mA | - | - | - | - | - | - | 1.8288mm | 0.079 2.00mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1806-150ML Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 17MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 35MOhm | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 14.3mm | - | - | 4.3A | - | Not | - | - | - | - | - | 15μH | 100kHz | 35mOhm Max | - | - | 4.3A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | - | 8A | 20 | - | - | - | 20% | - | 4.3A | 4.3A | - | - | - | - | - | 6.6mm | 0.272 6.90mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQH32MN181K23L Murata Electronics | 80000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 59.987591mg | - | RECTANGULAR PACKAGE | - | - | - | - | - | 6MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 796 KHZ | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | - | NO | 1 | 2.7mm | - | - | 65mA | - | Not | - | 3225 | 1210 | - | - | 180μH | 1MHz | 10.2Ohm Max | - | - | 65mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | 40 | - | - | - | 40 | - | - | - | - | - | 65mA | - | - | - | - | - | - | 2mm | 0.087 2.20mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ELL-6PG2R2N Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | L BEND | 2 | - | - | - | - | - | FERRITE | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | G | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 37mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | - | YES | 1 | 6.3mm | - | - | 2.2A | - | Not | - | - | - | - | - | 2.2μH | 100kHz | 37mOhm | - | 1.3A | 2.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 30% | - | 2.2A | - | 100kHz | - | - | - | - | 2mm | 0.079 2.00mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-R33J-PFD TDK Corporation | 1918 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2009 | NLV-PFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | not_compliant | 400mA | - | - | - | - | - | - | - | 330nH | 25.2MHz | 600mOhm Max | - | - | - | - | - | 30 @ 25.2MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LBC2518T1R5M Taiyo Yuden | 56000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | 80MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | -25°C~105°C | Tape & Reel (TR) | - | LB, C Type | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 143mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | - | Unshielded | 1 | 2mm | Chip | - | 730mA | - | Not | - | 2518 | 1007 | 1.5mm | - | 1.5μH | 7.96MHz | 110mOhm | - | - | 730mA | RF INDUCTOR | DUAL ENDED | - | 5 | - | Halogen Free | - | - | - | - | - | - | - | 730mA | - | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LBC2016T1R5M Taiyo Yuden | 1040 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | 80MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | -25°C~105°C | Tape & Reel (TR) | - | LB, C Type | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | - | Unshielded | 1 | 1.8mm | Chip | - | 600mA | - | - | - | 2016 | 0806 | 1mm | - | 1.5μH | 7.96MHz | 150mOhm | - | - | 600mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | 1007 | - | - | - | - | - | - | - | - | - | - | - | 1.2446mm | 0.071 1.80mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRN8040TA-220M Bourns Inc. | 3398 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | 18MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | Semi-Shielded | - | - | - | - | 2.9A | - | - | - | - | - | - | - | 22μH | - | 73mOhm | - | - | - | - | - | 12 @ 1MHz | - | - | - | 3.1A | - | - | - | - | 20% | - | - | 2.9A | - | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HK10056N2S-T Taiyo Yuden | 280 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 3.9GHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | HK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | Tape, Paper | - | NO | 1 | 550μm | - | - | 430mA | - | Not | - | 1005 | 0402 | - | - | 6.2nH | 100MHz | 250mOhm Max | - | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | Halogen Free | - | 8 | - | - | - | - | - | 430mA | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | No | Unknown | ROHS3 Compliant | Exempt | - | ||
![]() HK100539NJ-T Taiyo Yuden | 10000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | Ceramic | RECTANGULAR PACKAGE | - | - | - | - | - | 1.2GHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | HK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | 250mA | Tape, Paper | - | Unshielded | 1 | 550μm | - | - | 200mA | - | - | - | 1005 | 0402 | - | - | 39nH | 100MHz | 900mOhm Max | - | - | 200mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | Halogen Free | - | 8 | - | - | - | 5% | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | No | Unknown | ROHS3 Compliant | Exempt | - | ||
![]() LBC2012T470M Taiyo Yuden | 32500 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | 11MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | -25°C~105°C | Tape & Reel (TR) | - | LB, C Type | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | - | Unshielded | 1 | 1.45mm | Chip | - | 90mA | - | Not | - | 2012 | 0805 | - | - | 47μH | 2.52MHz | 5.8Ohm | - | - | 90mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | - | - | - | 90mA | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LB2518T1R5M Taiyo Yuden | 3000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | 80MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | -25°C~105°C | Tape & Reel (TR) | - | LB | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | - | Unshielded | 1 | 2mm | Chip | - | 405mA | - | - | - | 2518 | 1007 | 1.5mm | - | 1.5μH | 7.96MHz | 70mOhm | - | - | 405mA | RF INDUCTOR | DUAL ENDED | - | 10 | - | Halogen Free | - | - | 0806 | - | - | 20% | - | - | - | - | - | - | - | - | 1.8288mm | 0.079 2.00mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRN6045-1R3Y Bourns Inc. | 95500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Steel | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 48MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN6045 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 6.2mm | Chip | - | 4A | - | - | - | - | - | - | - | 1.3μH | 100kHz | 17mOhm Max | - | - | 4A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | - | - | 8A | - | - | - | - | 30% | - | - | 4A | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW18AN51NJ00D Murata Electronics | 98060 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | 3.005049mg | - | RECTANGULAR PACKAGE | - | - | - | - | - | 2.5GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 200 MHZ | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | - | NO | 1 | 1mm | - | - | 370mA | - | Not | - | 1608 | 0603 | - | - | 51nH | 100MHz | 330mOhm Max | - | 650mA | 370mA | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | - | - | - | 38 | - | - | - | - | - | 370mA | - | - | - | - | - | - | 800μm | 0.039 1.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ASPI-6045S-220M-T Abracon LLC | 148 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | 10MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-6045S | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.8A | - | - | Shielded | - | - | - | - | 1.8A | - | - | - | - | - | - | - | 22μH | 100kHz | 89mOhm | - | - | 1.8A | - | - | - | - | - | - | 2.05A | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 6mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() MLG1608B12NJT000 TDK Corporation | 100000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 3GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 950μm | - | - | 600mA | - | - | - | 1608 | 0603 | - | - | 12nH | 100MHz | 250mOhm Max | - | - | 600mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() LQH32CH220K23L Murata Electronics | 379800 |
| Datasheet | - | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | 59.987591mg | - | RECTANGULAR PACKAGE | - | - | - | - | - | 19MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 2.7mm | - | - | - | - | - | AEC-Q200 | - | - | - | - | 22μH | 1MHz | 710mOhm | - | - | 250mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 0.087 2.20mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() NPIS27H150MTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 2 | - | 400pc(s) | 0.027(ohm) | (L x W x H) 12.5 x 12.5 x 8 mm | - | NIC COMPONENTS CORP | NIC Components Corp | NPIS27H150MTRF | - | +125°C | -40°C | 4.5A | -40C to 125C | - | - | 85 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | 12.5(mm) | Not Required(mm) | No | 1.66 | Yes | - | 20% | 20% | - | Tape and Reel | - | - | - | 20% | e2 | Yes | - | - | - | - | EAR99 | NPIS27H150MTRF | 0.027Ω | Matte Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | Wirewound | Shielded | 1 | - | Shielded | compliant | - | - | Not Required | - | - | - | - | Not Required | 15 uH | 0.001(MHz) | - | Not Required(ohm) | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4949 | YES | 4.5 A | 20 | 15 µH | 4500(mA) | 4.5 A | - | shielded | 12.5 | 12.5 mm | 12.5(mm) | 8mm | - | 12.5mm | 12.5mm | 8(mm) | - | - | - | - | - |