- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLF5030NIT-471M-D TDK Corporation | 1 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2016 | CLF-NI-D | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 470μH | 0.1MHz | 5.28Ohm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 240mA | - | 2120 | 0.17A | 20% | - | 170mA | - | - | - | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF1608DR22JT000 TDK Corporation | 968 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 290MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2010 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | - | 150mA | - | - | - | - | - | - | - | - | 220nH | 25MHz | 550mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | - | 15 | - | - | - | - | - | 0.15A | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU5018-680Y Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU5018 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5.4mm | Rectangular | - | 370mA | - | - | Not | - | - | - | - | - | 68μH | 100kHz | 480mOhm | - | 370mA | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | - | - | - | - | 360mA | 12 | - | - | - | 370mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LBM2016T560J Taiyo Yuden | 150 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2002 | LB, M Type | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | - | - | 95mA | - | - | Not | 2016 | 0806 | - | - | - | 56μH | 2.52MHz | 5.9Ohm | - | 95mA | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | Halogen Free | - | 20 | - | - | 5% | 95mA | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 4609-RC Bourns Inc. | 49 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | 80MHz | Phenolic | - | -55°C~125°C | Bulk | 2009 | 4600 | 0.270Diax0.750L 6.86mmx19.05mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 670mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 850mA | - | - | Not | - | - | - | - | - | 5.5μH | 7.96MHz | 670mOhm Max | - | 850mA | RF INDUCTOR | - | 57 @ 7.96MHz | - | 57 | - | - | - | 57 | - | - | 10% | 850mA | - | - | 6.858mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1208-222KL Bourns Inc. | 78 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 6 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | Q MEASURED AT 0.252 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 4.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | - | 400mA | 650kHz | - | Not | - | - | - | - | - | 2.2mH | 1kHz | 4.2Ohm Max | 280mA | 400mA | POWER INDUCTOR | DUAL ENDED | 20 @ 252kHz | - | 20 | - | - | 420mA | 20 | 5050 | - | 10% | 400mA | 400mA | - | - | 8.5mm | 0.335 8.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW2UASR82J00L Murata Electronics | 177 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | 39.008944mg | RECTANGULAR PACKAGE | 350MHz | Air | Q MEASURED AT 100 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW2 | 0.103Lx0.096W 2.62mmx2.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.61Ohm | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 2.65mm | Chip | - | 400mA | - | - | - | 2520 | 1008 | - | - | - | 820nH | 25MHz | 1.61Ohm Max | - | 400mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | - | 45 | 1010 | - | 5% | - | - | - | - | 1.83mm | 0.080 2.03mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0604-120ML Bourns Inc. | 3800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 22MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 1.4A | - | - | Not | - | - | - | - | - | 12μH | 1kHz | 120mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 1.9A | 30 | - | - | 20% | 1.4A | 1.4A | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MAKK2016T1R0M Taiyo Yuden | 1671 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2015 | MCOIL™, MA | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | Shielded | 1 | 1.6mm | - | - | 2.2A | - | - | - | 2016 | 0806 | - | - | - | 1μH | 2MHz | 75mOhm Max | - | 2.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() FP0705R1-R12-R Eaton - Electronics Division | 576 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 453.59237mg | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | FLAT-PAC, FP0705 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 43A | - | Unshielded | - | 7mm | - | - | 43A | - | - | Not | - | - | - | - | - | 120nH | 100kHz | 0.25mOhm | - | 43A | - | - | - | - | - | - | - | 37A | - | - | - | - | - | - | 2MHz | - | 4.95mm | 0.195 4.95mm | 7mm | 7mm | No | - | RoHS Compliant | - | - | ||
![]() MLG1005S3N3CT000 TDK Corporation | 5000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 5GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | - | 800mA | - | - | - | 1005 | 0402 | - | - | - | 3.3nH | 100MHz | 200mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | - | 0.8A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CDRH3D23NP-2R2PC Sumida America Components Inc. | 100 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | CDRH3D23 | 0.150Lx0.150W 3.80mmx3.80mm | ±25% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 3.92mm | - | - | 1.8A | - | - | - | - | - | - | - | - | 2.2μH | 100kHz | 38.3mOhm Max | - | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1515 | - | - | - | - | - | - | 2.4892mm | 0.098 2.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CM453232-561KL Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | - | 50mA | - | CM453232 | Not | 4532 | 1812 | - | - | - | 560μH | 796kHz | 30Ohm Max | - | 50mA | RF INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | - | - | - | - | - | - | 10% | 50mA | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQP18MN2N7C02D Murata Electronics | 4000 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 6GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | - | LQP18 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | - | - | Thick Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 950μm | Chip | - | 250mA | - | - | Not | 1608 | 0603 | - | - | - | 2.7nH | 500MHz | 400mOhm Max | - | 250mA | RF INDUCTOR | DUAL ENDED | 17 @ 500MHz | - | 17 | - | - | - | 17 | - | - | - | 250mA | - | - | - | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1006-272KL Bourns Inc. | 49 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 1.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9.8mm | Chip | - | 140mA | - | - | Not | - | - | - | - | - | 2.7mH | 1kHz | 11.6Ohm Max | - | 140mA | POWER INDUCTOR | DUAL ENDED | 32 @ 252kHz | - | - | - | - | 330mA | 32 | - | - | 10% | 140mA | 140mA | - | - | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MDMK2020T3R3MM Taiyo Yuden | 7477 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MCOIL™, MD | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | Shielded | 1 | - | Chip | - | 1.15A | - | - | - | - | - | - | - | - | 3.3μH | 1MHz | 178mOhm Max | - | 1.15A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 1.35A | - | 0808 | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CLF10040T-221M TDK Corporation | 579 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Cut Tape (CT) | 2010 | CLF | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 10mm | - | unknown | 700mA | - | - | Not | - | - | - | - | - | 220μH | 100kHz | 624mOhm Max | - | 880mA | - | - | - | - | - | - | - | - | - | - | - | 20% | 880mA | 700mA | - | - | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() LQW18CNR12J00D Murata Electronics | 400 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | 3.997283mg | RECTANGULAR PACKAGE | 1.2GHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 950μm | - | - | 1.1A | - | - | Not | 1608 | 0603 | - | - | - | 120nH | 10MHz | 85mOhm Max | - | 1.1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 5% | 1.1A | - | - | - | 800μm | 0.037 0.95mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MHQ0402PSA2N5BT000 TDK Corporation | 80269 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | 8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 300mA | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5nH | - | 400mOhm Max | - | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB1314-103KL Bourns Inc. | 1068 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | 530kHz | Ferrite | Q MEASURED AT: 0.0796 | -40°C~105°C | Bulk | 2005 | RLB | 0.461Dia 11.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | - | - | NO | 1 | - | Shrink Tube | - | 100mA | - | RLB1314 | Not | - | - | 7mm | 15mm | 800 μm | 10mH | 1kHz | 12Ohm Max | - | 100mA | POWER INDUCTOR | - | 80 @ 79.6kHz | Radial | 80 | - | - | - | 80 | - | - | 10% | 100mA | 100mA | - | 11.7mm | 13mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |