- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IHLP2020CZER5R6M01 Vishay Dale | 386 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Composite, Metal | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | IHLP-2020CZ-01 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.43mm | - | 3A | - | Not | - | - | - | - | - | - | 5.6μH | 100kHz | 108mOhm Max | 4.1A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | - | - | 5MHz | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SLF10145T-681MR38-H TDK Corporation | 500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | Shielded | 1 | - | Rectangular | 380mA | - | - | - | - | - | - | - | - | 680μH | 1kHz | 1.92Ohm Max | 380mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 0404 | - | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DR73-220-R Eaton - Electronics Division | 892 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | 907.18474mg | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 107mOhm | - | 125°C | -40°C | Wirewound | - | 1.62A | - | Shielded | - | 7.6mm | - | 1.62A | - | Not | - | - | - | - | - | - | 22μH | 100kHz | 107mOhm | 1.67A | - | - | - | - | - | - | 1.67A | - | - | - | 20% | 1.62A | 1.62A | - | 100kHz | - | 3.55mm | 0.140 3.55mm | 7.6mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 82473C Murata Power Solutions Inc. | 415 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | 17MHz | - | - | Q MEASURED AT 1 MHZ | -40°C~85°C | Cut Tape (CT) | - | 8200 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.7mm | Chip | 250mA | - | Not | - | 3225 | 1210 | - | - | - | 47μH | 10kHz | 1.69Ohm Max | 250mA | POWER INDUCTOR | DUAL ENDED | 40 @ 1MHz | - | 40 | - | - | 40 | - | - | 10% | 250mA | 250mA | - | - | - | 2mm | 0.091 2.30mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() LB3218T2R2M Taiyo Yuden | 10000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1207 (3218 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | 68MHz | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | LB | 0.126Lx0.071W 3.20mmx1.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 775mA | - | Not | - | 3218 | 1207 | 1.7mm | - | - | 2.2μH | 7.96MHz | 90mOhm | 775mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | - | 775mA | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRN6045TA-4R7M Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 40MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | 1MHz | 26mOhm | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | - | 6.8A | - | - | - | 20% | - | 4.5A | - | - | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1120-680K-RC Bourns Inc. | 28 |
| Datasheet | 8 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 53mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 4.8A | - | Not | - | - | - | 15.75mm | 12.7mm | 15.748mm | 68μH | 1kHz | 53mOhm Max | 4.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | 4.8A | - | - | - | 20.57mm | - | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLF1005GR82KT000 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 130MHz | - | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Rectangular | 40mA | - | - | AEC-Q200 | 1005 | 0402 | - | - | - | 820nH | 10MHz | 590mOhm Max | - | RF INDUCTOR | DUAL ENDED | 30 @ 10MHz | - | 30 | - | - | - | - | 40A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1260-471K Bourns Inc. | 190 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 820MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 950mA | 2.6MHz | Not | - | - | - | - | - | - | 470μH | 100kHz | 820mOhm Max | 950mA | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | - | - | - | 900mA | 18 | 4949 | - | 10% | 950mA | 950mA | - | - | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 7443320047 Würth Elektronik | 164 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | 138MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-HCC | 0.476Lx0.449W 12.10mmx11.40mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 26A | - | Shielded | - | - | - | 26A | - | - | - | - | - | - | - | - | 470nH | 100kHz | 1.85mOhm Max | 26A | - | - | - | - | - | - | 48A | - | - | - | 20% | - | 26A | 720μOhm | - | - | 9.5mm | 0.394 10.00mm | 12.0904mm | 11.4046mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SRU1028A-4R7Y Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | 880.989781mg | RECTANGULAR PACKAGE | - | 40MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU1028A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 4.5A | - | Not | - | - | - | - | - | - | 4.7μH | 100kHz | 23mOhm Max | 3.8A | POWER INDUCTOR | DUAL ENDED | 12 @ 7.96MHz | - | - | - | - | 12 | 3939 | - | 30% | - | 4.5A | - | - | - | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CMH322522-1R0KL Bourns Inc. | 25555 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 120MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.40.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | 400mA | - | Not | - | 3225 | 1210 | - | - | - | 1μH | 7.96MHz | 700mOhm Max | 400mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | 30 | - | - | - | 400mA | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LQW04AN13NH00D Murata Electronics | 48000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 0302 (0804 Metric) | ONE SURFACE | - | - | 311.844754μg | RECTANGULAR PACKAGE | Ferrite | 6GHz | - | - | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW04 | 0.031Lx0.016W 0.80mmx0.40mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 450μm | - | 280mA | - | Not | - | 0804 | 3015 | - | - | - | 13nH | 100MHz | 340mOhm Max | 280mA | RF INDUCTOR | DUAL ENDED | 15 @ 250MHz | - | 15 | - | - | 15 | 0301 | - | - | 280mA | - | - | - | - | 400μm | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ASPI-0630LR-150M-T15 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 100kHz | Carbonyl Powder | - | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0630LR | 0.283Lx0.262W 7.20mmx6.65mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | - | 125°C | -55°C | - | - | 3A | - | Shielded | - | - | - | 3A | - | - | - | - | - | - | - | - | 15μH | 100kHz | 120mOhm Max | 5A | - | - | - | - | - | - | 5A | - | - | - | 20% | - | - | - | - | - | 3mm | 0.118 3.00mm | 7.1882mm | 6.6548mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() PM3316-221M-RC Bourns Inc. | 624 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | 2.700009g | RECTANGULAR PACKAGE | - | 5MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 10.2mm | - | 800mA | - | Not | - | - | - | - | - | - | 220μH | 1kHz | 780mOhm | 800mA | POWER INDUCTOR | DUAL ENDED | 33 @ 50kHz | - | 33 | - | - | 33 | 5039 | - | 20% | 700mA | 700mA | - | - | - | 5mm | 0.209 5.30mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1260A-470M Bourns Inc. | 8400 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 7.63MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 2.6A | - | Not | - | - | - | - | - | - | 47μH | 1kHz | 86mOhm Max | 2.5A | - | - | 22 @ 2.52MHz | - | - | - | - | 22 | - | - | 20% | - | 2.6A | - | - | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0703-391KL Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 5.5MHz | - | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | 140mA | - | - | - | - | - | - | - | - | 390μH | 100kHz | 6.2Ohm Max | 140mA | POWER INDUCTOR | DUAL ENDED | 36 @ 796kHz | - | 36 | - | 180mA | 33 | 2618 | - | - | - | - | - | - | - | 100μm | 0.106 2.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQW18CNR39J00D Murata Electronics | 10000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | 3.997283mg | RECTANGULAR PACKAGE | - | 570MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 950μm | - | 620mA | - | Not | - | 1608 | 0603 | - | - | - | 390nH | 10MHz | 280mOhm Max | 620mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 5% | 620mA | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1307A-180M Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 16MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDR1307A | 0.512Dia 13.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 4.2A | - | Not | - | - | - | - | - | - | 18μH | 100kHz | 36mOhm Max | 4.2A | - | - | 28 @ 2.52MHz | - | - | - | 7A | - | - | - | 20% | - | 4.2A | - | - | - | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() BRC2012T4R7MD Taiyo Yuden | 1747 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 250MHz | - | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | BR, C Type | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | Chip | 600mA | - | Not | - | 2012 | 0805 | - | - | - | 4.7μH | 1MHz | 344.5mOhm Max | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 700mA | - | - | - | 20% | 600mA | - | - | - | - | 1.4mm | 0.055 1.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - |