- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Max Supply Voltage | Min Supply Voltage | Test Frequency | DC Resistance (DCR) | Nominal Supply Current | Output Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Nominal Supply Voltage (DC) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR1307-151KL Bourns Inc. | 256 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 12 | - | CYLINDRICAL PACKAGE | - | 4.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | NO | 1 | - | Cylindrical | 1.6A | - | Not | - | - | - | - | - | 150μH | - | - | 100kHz | 250mOhm Max | - | - | 1.6A | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | - | - | - | 2.6A | 20 | 2851 | - | 10% | 1.6A | 1.6A | - | - | 13.5mm | 100μm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() NRS6012T150MMGJ Taiyo Yuden | 68 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 6.2mm | Chip | 800mA | - | - | - | - | 4.7mm | - | - | 15μH | - | - | 100kHz | 354mOhm Max | - | - | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | 20% | - | 800mA | - | - | - | 1.2mm | 0.047 1.20mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() VLCF4024T-101MR30-2 TDK Corporation | 197 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 4.1mm | - | 300mA | - | Not | - | - | - | - | - | 100μH | - | - | 100kHz | 1.21Ohm Max | - | - | 300mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1616 | - | 20% | 300mA | 480mA | - | - | - | 2.4mm | 0.094 2.40mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL622-1R0K-RC Bourns Inc. | 1954 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | 150MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 13mOhm | - | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Cylindrical | 10A | - | Not | - | - | 5mm | 5mm | - | 1μH | 36V | 4.5V | 7.96MHz | 13mOhm Max | 2mA | 600mA | 10A | RF INDUCTOR | - | 20 @ 7.96MHz | Radial | 20 | - | - | - | 20 | - | - | 10% | 10A | - | - | 24V | 8.5mm | 2.65mm | 0.433 11.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLC565050T-1R0K-PF TDK Corporation | 80280 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 2220 (5650 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | 95MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLC | 0.220Lx0.197W 5.60mmx5.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 5.3mm | Chip | 1.8A | - | Not | 5650 | 2220 | - | - | - | 1μH | - | - | 7.96MHz | 30mOhm Max | - | - | 1.8A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | - | - | - | 10 | - | - | - | 1.8A | - | - | - | - | 5mm | 0.197 5.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 5900-472-RC Bourns Inc. | 825 |
| Datasheet | 16 Weeks | - | - | Axial, Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3.19Ohm | - | - | 8504.50.80.00 | 340mA | - | - | NO | 1 | - | Bobbin Core | 400mA | - | Not | - | - | - | - | 812.8 μm | 4.7mH | - | - | 1kHz | 3.7Ohm Max | - | - | 400mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 380mA | - | - | - | 10% | 400mA | - | 0.4MHz | - | 11.51mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR4028-150Y Bourns Inc. | 6250 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 27MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | - | YES | 1 | 5mm | - | 1.03A | - | Not | 4848 | 1919 | - | - | - | 15μH | - | - | 100kHz | 150mOhm Max | - | - | 1.03A | POWER INDUCTOR | DUAL ENDED | 9.66 @ 2.52MHz | - | - | - | - | 780mA | 9.66 | - | - | - | 1.03A | - | - | - | - | 2.8mm | 0.118 3.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() LB3218T221K Taiyo Yuden | 99 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1207 (3218 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | Ferrite | 5MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2012 | LB | 0.126Lx0.071W 3.20mmx1.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | Tape, Embossed | - | Unshielded | 1 | 2mm | Chip | 80mA | - | Not | 3218 | 1207 | 1.7mm | - | - | 220μH | - | - | 796kHz | 5.4Ohm | - | - | 80mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | 10% | 80mA | - | - | - | - | 1.8mm | 0.079 2.00mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRP2313AA-330M Bourns Inc. | 125 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 4MHz | Metal | - | -55°C~155°C | Tape & Reel (TR) | - | SRP2313AA | 0.925Lx0.866W 23.50mmx22.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | 16A | - | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 33μH | - | - | 0.1MHz | 15.4mOhm Max | - | - | - | POWER INDUCTOR | DUAL ENDED | 30 @ 100kHz | - | 30 | - | - | 10.5A | - | - | 16A | 20% | - | - | - | - | - | - | 0.512 13.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQP02TN3N0B02D Murata Electronics | 20000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 220μm | Rectangular | 200mA | - | Not | 0402 | 1005 | - | - | - | 3nH | - | - | 500MHz | 1.1Ohm Max | - | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | - | 8 | - | - | - | - | 0201 | 0.2A | - | 200mA | - | - | - | - | - | 0.009 0.23mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQH3NPN150MGRL Murata Electronics | 6000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 1212 (3030 Metric) | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 15MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | - | LQH3 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 540mA | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | 15μH | - | - | 1MHz | 468mOhm Max | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | 480mA | - | - | 0.9A | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() CDRH105RNP-681NC Sumida America Components Inc. | 34420 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2009 | CDRH105R | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 10.3mm | - | 510mA | - | - | - | - | - | - | - | 680μH | - | - | 100kHz | 1.599Ohm Max | - | - | 510mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 520mA | - | 4039 | - | - | - | - | - | - | - | 5.1mm | 0.201 5.10mm | No | - | ROHS3 Compliant | - | - | ||
![]() LQH32MN121J23L Murata Electronics | 1000000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 59.987591mg | RECTANGULAR PACKAGE | - | - | Ferrite | Q MEASURED AT 796 KHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | - | NO | 1 | 2.7mm | - | 75mA | 7.5MHz | Not | 3225 | 1210 | - | - | - | 120μH | - | - | 1MHz | 8Ohm Max | - | - | 75mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | - | - | 40 | - | - | - | 75mA | - | - | - | - | 2mm | 0.087 2.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1003-150M Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 25MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1003 | 0.500Lx0.406W 12.70mmx10.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | - | YES | 1 | 10.5mm | - | - | - | Not | - | - | - | - | - | 15μH | - | - | 1kHz | 200mOhm Max | - | - | 1.02A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | - | 2.6A | - | 5041 | - | - | 1.02A | - | - | - | - | 3mm | 0.118 3.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() NRH3012T1R0NN Taiyo Yuden | 1950 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 111MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR, H Type | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | - | Shielded | 1 | 3.1mm | Chip | 1.71A | - | - | - | - | - | - | - | 1μH | - | - | 100kHz | 57.6mOhm Max | - | - | 2.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | 1212 | - | 30% | - | 1.71A | - | - | - | 1.2mm | 0.047 1.20mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LBC2518T221K Taiyo Yuden | 49 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | Ferrite | 5.5MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | LB, C Type | 0.098Lx0.071W 2.50mmx1.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | Tape, Embossed | - | Unshielded | 1 | 2mm | Chip | 80mA | - | Not | 2518 | 1007 | - | - | - | 220μH | - | - | 796kHz | 8.4Ohm | - | - | 80mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | - | 80mA | - | - | - | - | 1.8mm | 0.079 2.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LBM2016T2R7J Taiyo Yuden | 158 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 55MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | LB, M Type | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | Tape, Embossed | - | Unshielded | 1 | 1.8mm | - | 310mA | - | Not | 2016 | 0806 | - | - | - | 2.7μH | - | - | 7.96MHz | 590mOhm | - | - | 310mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | Halogen Free | - | 30 | - | - | 5% | 310mA | - | - | - | - | 1.6mm | 0.071 1.80mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP2020CZER100M11 Vishay Dale | 220 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | 17MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-2020CZ-11 | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 122.1mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 5.43mm | Rectangular | 2.75A | - | Not | - | - | - | - | - | 10μH | - | - | 100kHz | 131.9mOhm Max | - | - | 2.75A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | 2.25A | - | - | - | 20% | - | - | - | - | - | 3mm | 0.118 3.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() AISC-0603-R0068G-T Abracon LLC | 14 |
| Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | 8504.50.80.00 | - | TR, Embossed, 7 Inch | - | NO | 1 | - | RECTANGULAR PACKAGE | 700mA | - | - | 1608 | 0603 | - | - | - | 6.8nH | - | - | 250MHz | 95mOhm Max | - | - | 1A | RF INDUCTOR | DUAL ENDED | 29 @ 250MHz | - | 29 | - | - | - | 29 | - | - | - | - | - | - | - | - | 1.016mm | 0.040 1.02mm | - | - | RoHS Compliant | - | - | ||
![]() SDR0703-470KL Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | 8504.50.80.00 | - | TR | - | NO | 1 | 4.7mm | - | 400mA | - | Not | - | - | - | - | - | 47μH | - | - | 100kHz | 720mOhm Max | - | - | 400mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | - | 640mA | 20 | - | - | 10% | 400mA | - | - | - | - | 2.7mm | 0.106 2.70mm | No | Unknown | ROHS3 Compliant | Lead Free | - |