- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Saturation Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FP1007R3-R12-R Eaton - Electronics Division | 11 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.000002g | RECTANGULAR PACKAGE | - | - | Ferrite | DCR MEASURED AT 6% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2015 | FLAT-PAC, FP1007 | 0.402Lx0.307W 10.20mmx7.80mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 8mm | Flatpack | 61A | - | - | - | - | 115nH | 100kHz | 0.29mOhm | 94A | POWER INDUCTOR | DUAL ENDED | - | - | - | 94A | - | 4131 | - | - | - | - | - | - | - | 7.2898mm | 0.295 7.50mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() SRR1806-101M Bourns Inc. | 30000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 4.6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.40.00 | - | TR | YES | 1 | 14.3mm | - | 1.3A | Not | - | - | - | 100μH | 100kHz | 270mOhm | 1.3A | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | 40 | - | 2.6A | 25 | - | - | 20% | 1.3A | 1.3A | - | - | - | 6.8mm | 0.280 7.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NR5040T2R2N Taiyo Yuden | 691 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 42MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2012 | NR | 0.193Lx0.193W 4.90mmx4.90mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 5.1mm | Chip | 3.5A | - | - | - | - | 2.2μH | 100kHz | 28.6mOhm Max | 4.6A | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | 1919 | - | 30% | - | 3.5A | - | - | - | 4mm | 0.161 4.10mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() VLCF4018T-330MR42-2 TDK Corporation | 400 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4.1mm | Chip | 420mA | Not | 4018 | - | - | 33μH | 100kHz | 540mOhm Max | 420mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1616 | - | 20% | 420mA | 740mA | - | - | - | 1.8mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 7447709471 Würth Elektronik | 1969 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | 4.535924g | - | - | 1.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 560mOhm | - | 125°C | -40°C | Wirewound | - | 1.4A | - | Shielded | - | 12mm | - | 1.4A | - | 3225 | 1210 | - | 470μH | 1kHz | 560mOhm Max | 1.4A | - | - | - | - | - | 1.5A | - | - | - | 20% | - | 1.4A | 560mOhm | - | - | 10mm | 0.394 10.00mm | 12mm | 12mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() LQP15MN3N6W02D Murata Electronics | 145000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | 6GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQP15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.05nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | Chip | 170mA | Not | 1005 | 0402 | - | 3.6nH | 500MHz | 500mOhm Max | 170mA | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | - | 13 | - | - | - | 170mA | - | - | - | - | 350μm | 0.018 0.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LBC2518T220K Taiyo Yuden | 14 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | Ferrite | 19MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2007 | LB, C Type | 0.098Lx0.071W 2.50mmx1.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.001Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | 2mm | Chip | 250mA | Not | 2518 | 1007 | 1.5mm | 22μH | 2.52MHz | 770mOhm | 250mA | RF INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | - | - | 10% | 250mA | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQH5BPN2R2NT0L Murata Electronics | 2465 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 55MHz | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -40°C~125°C | Cut Tape (CT) | - | LQH5 | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 5.2mm | Magnetic Shield | 2.6A | Not | 5050 | 2020 | - | 2.2μH | 100kHz | 36mOhm Max | 4A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 30% | 2.6A | - | - | - | - | 2mm | 0.087 2.20mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN2010TA-1R5Y Bourns Inc. | 36 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | 140MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN2010TA | 0.079Lx0.063W 2.00mmx1.60mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | 1.5μH | - | 130mOhm | - | - | - | 12 @ 1MHz | - | - | 1.46A | - | - | - | 30% | - | 1.26A | - | - | - | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP4020-R68M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP4020 | 0.189Lx0.157W 4.80mmx4.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Copper/Tin (Cu/Sn) | - | - | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.2mm | Rectangular | 6.3A | Not | - | - | - | 680nH | 100kHz | 17mOhm Max | 6.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | 7A | - | 1616 | - | 20% | 6.3A | 6.3A | 17mOhm | - | - | 2mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0604-2R2ML Bourns Inc. | 1058 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 100MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0604 | 0.256Lx0.256W 6.50mmx6.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 2.5A | Not | - | - | - | 2.2μH | 1kHz | 32mOhm Max | 2.5A | POWER INDUCTOR | DUAL ENDED | 21 @ 7.96MHz | - | - | 3.5A | 21 | - | - | 20% | 2.5A | 2.5A | - | - | - | 4.8mm | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7028A-1R5M Bourns Inc. | 20 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 38MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP7028A | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.6mm | - | 9A | Not | - | - | - | 1.5μH | 100kHz | 15mOhm Max | 9A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | - | 18A | - | 2926 | - | 20% | 9A | 9A | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0805-8R2ML Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | SINGLE SIDE | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2012 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 7.8mm | - | - | - | 0805 | - | - | 8.2μH | 1kHz | 30mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | 2.8A | - | 30MHz | 2.8A | 5.3mm | 0.209 5.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1265A-R47M Bourns Inc. | 950000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 75MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1265A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.8mm | - | 41A | Not | - | - | - | 470nH | 100kHz | 1.2mOhm Max | 41A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | 10 | - | 63A | 10 | 5349 | - | 20% | 41A | 41A | - | - | - | 6.2mm | 0.252 6.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS252010HBX-100M-1 TDK Corporation | 9113 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | Rectangular | 950mA | - | 2520 | 1008 | - | 10μH | 1MHz | 552mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 680mA | - | - | 0.68A | 20% | - | 800mA | - | - | - | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HK1608R47J-T Taiyo Yuden | 4000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 300MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | HK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 2.6Ohm | - | - | - | - | - | - | Tape, Paper | Unshielded | 1 | 950μm | - | 150mA | Not | 1608 | 0603 | - | 470nH | 50MHz | 2.6Ohm Max | 150mA | RF INDUCTOR | DUAL ENDED | 8 @ 50MHz | 8 | Halogen Free | - | 8 | - | - | 5% | 150mA | - | - | - | - | 800μm | 0.037 0.95mm | - | - | No | Unknown | ROHS3 Compliant | Exempt | - | ||
![]() LBC3225T100KR Taiyo Yuden | 537 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | Ferrite | 23MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | LB, C Type | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 133mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2.7mm | Chip | 540mA | - | 3225 | 1210 | 2.7mm | 10μH | 100kHz | 133mOhm | 540mA | RF INDUCTOR | DUAL ENDED | - | - | Halogen Free | - | - | - | - | 10% | - | - | - | - | - | 2.5mm | 0.106 2.70mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() NLV25T-6R8J-EF TDK Corporation | 8405 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 39MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.7Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | 165mA | - | 2520 | 1008 | - | 6.8μH | 7.96MHz | 2.7Ohm Max | 165mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | 25 | - | - | 25 | - | - | 5% | - | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005SR39HT000 TDK Corporation | 52 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 300MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 50mA | - | - | - | - | 390nH | 50MHz | 8Ohm Max | - | RF INDUCTOR | DUAL ENDED | - | 6 | - | - | - | - | 0.05A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ASPI-0403S-221M-T Abracon LLC | 35 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-0403S | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.45mm | Rectangular | 220mA | - | - | - | - | 220μH | 100kHz | 770mOhm Max | 220mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2618 | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | - | RoHS Compliant | - | - |