- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Body Material | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HK160839NJ-T Taiyo Yuden | In Stock |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | Ceramic | RECTANGULAR PACKAGE | - | 1.1GHz | Ferrite | MULTI LAYER | -40°C~85°C | Tape & Reel (TR) | - | HK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | Tape, Paper | Unshielded | 1 | - | - | 300mA | - | 1608 | 0603 | - | 39nH | 100MHz | 600mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | - | Halogen Free | - | 12 | - | - | 5% | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | Unknown | ROHS3 Compliant | Exempt | ||
![]() CDRH127NP-121MC Sumida America Components Inc. | 41914 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 3.599993g | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2010 | CDRH127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 12.3mm | - | 1.6A | - | - | - | - | 120μH | 1kHz | 250mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4848 | - | - | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LB2016T220M Taiyo Yuden | 3875 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | 16MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | - | LB | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | Chip | 105mA | Not | 2016 | 0806 | 1mm | 22μH | 2.52MHz | 1Ohm | - | 100mA | RF INDUCTOR | DUAL ENDED | - | 10 | - | Halogen Free | - | - | - | - | - | 105mA | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SRR5028-151Y Bourns Inc. | 49 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 7.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | 330mA | Not | - | - | - | 150μH | 100kHz | 900mOhm Max | - | 330mA | POWER INDUCTOR | DUAL ENDED | 7 @ 796kHz | 7 | - | - | 350mA | 7 | 2323 | - | - | 330mA | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SRP4012-R47M Bourns Inc. | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | SRP4012 | 0.185Lx0.157W 4.70mmx4.00mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 4.2mm | - | 6.5A | - | - | - | - | 470nH | 100kHz | 20mOhm Max | - | 6.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 9A | - | - | - | 20% | - | 6.5A | - | - | 1.2mm | 0.047 1.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CDRH105RNP-470NC Sumida America Components Inc. | 2000 |
| Datasheet | 77 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~100°C | Cut Tape (CT) | 2009 | CDRH105R | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 2A | - | - | - | - | 47μH | 100kHz | 130mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4039 | - | - | - | - | - | - | 5.1mm | 0.205 5.20mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SRR4028-560Y Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | 700mA | Not | 4848 | 1919 | - | 56μH | 100kHz | 320mOhm Max | - | 700mA | POWER INDUCTOR | DUAL ENDED | 9 @ 2.52MHz | 9 | - | - | 410mA | 9 | - | - | 30% | 700mA | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRN5040-270M Bourns Inc. | 11000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN5040 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 5.2mm | Rectangular | 1.3A | Not | - | - | - | 27μH | 100kHz | 198mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | 17 @ 2.52MHz | 17 | - | - | 1.4A | - | 2020 | - | 20% | 1.3A | 1.3A | - | - | 4mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SDR1307-120ML Bourns Inc. | 21 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 4.8A | - | - | - | - | 12μH | 100kHz | 30mOhm Max | - | 4.8A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | - | - | 8A | 25 | 2851 | - | 20% | - | 4.8A | - | - | 7.0104mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MLZ1608A2R2MT000 TDK Corporation | 500 |
| Datasheet | - | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 80MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | MLZ | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 500mA | - | Shielded | 1 | - | - | - | - | - | - | - | 2.2μH | 10MHz | 250mOhm | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 130mA | - | - | 0.1A | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CB2016T680K Taiyo Yuden | 11 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | CB | 0.079Lx0.063W 2.00mmx1.60mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | 1.8mm | Wound Chip | 210mA | - | 2016 | 0806 | - | 68μH | 2.52MHz | 3.9Ohm Max | - | 90mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 90mA | - | - | - | - | - | - | - | - | 1.2446mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MHQ0603P15NHT000 TDK Corporation | 5249 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | 2.8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±3% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 180mA | - | 0603 | 0201 | - | 15nH | 500MHz | 1.5Ohm Max | - | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRR0906-820ML Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 780mA | - | - | - | - | 82μH | 1kHz | 370mOhm Max | - | 780mA | POWER INDUCTOR | DUAL IN-LINE | 40 @ 2.52MHz | 40 | - | - | 900mA | 40 | 4149 | - | 20% | - | 780mA | - | - | 6mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() IHLP2525AHERR82M01 Vishay Dale | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | J BEND | 2525 | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | IHLP-2525AH-01 | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 13.8mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.72mm | Rectangular | 8A | Not | - | - | - | 820nH | 100kHz | 15.9mOhm Max | - | 17A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 8A | 5MHz | - | 1.8mm | 0.071 1.80mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SDR0603-220ML Bourns Inc. | 400 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 750mA | Not | - | - | - | 22μH | 1kHz | 280mOhm Max | 200mA | 750mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | - | - | 960mA | 20 | - | - | 20% | 750mA | 750mA | - | 5.8mm | 3.9mm | 0.154 3.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SDR0604-821KL Bourns Inc. | 64800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 5.8mm | Chip | 140mA | Not | - | - | - | 820μH | 1kHz | 5.2Ohm Max | - | 140mA | POWER INDUCTOR | DUAL ENDED | 25 @ 252kHz | 25 | - | - | 200mA | 25 | - | - | 10% | 140mA | 140mA | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRU2016-470Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU2016 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.65Ohm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3mm | - | 310mA | Not | - | - | - | 47μH | 100kHz | 1.65Ohm Max | - | 310mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | 15 | - | - | 220mA | 15 | 1111 | - | 30% | 310mA | 310mA | - | - | 1.65mm | 0.071 1.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLG0603P1N2ST000 TDK Corporation | 5000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 800mA | - | 0603 | 0201 | - | 1.2nH | 500MHz | 80mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | 0.8A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() VLS6045EX-221M TDK Corporation | In Stock |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-EX | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 500mA | - | Shielded | - | - | - | 500mA | - | - | - | - | 220μH | 100kHz | 1.495Ohm Max | - | - | - | - | - | - | - | - | 800mA | - | - | - | 20% | - | - | - | - | - | 0.177 4.50mm | 5.9944mm | 5.9944mm | - | - | ROHS3 Compliant | - | ||
![]() NLV32T-039J-PF TDK Corporation | 1340 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | 50.008559mg | - | RECTANGULAR PACKAGE | - | 1.3GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 270mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | 450mA | Not | 3225 | 1210 | - | 39nH | 100MHz | 270mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | - | - | - | 25 | - | - | 5% | 450mA | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |