- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR0906-331KL Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | 8 | - | RECTANGULAR PACKAGE | - | 5MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | TR | Unshielded | 1 | 13mm | - | 500mA | Not | - | - | - | - | - | 330μH | 1kHz | 1.27Ohm Max | 500mA | POWER INDUCTOR | DUAL IN-LINE | 15 @ 796kHz | - | 15 | - | 650mA | 15 | 4137 | - | 10% | 500mA | 500mA | - | - | 100μm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0603-100ML Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 12 | - | CYLINDRICAL PACKAGE | - | 34MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 1.14A | Not | - | - | - | - | - | 10μH | 1kHz | 150mOhm Max | 1.14A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | - | - | 1.4A | 24 | - | - | 20% | 1.14A | 1.14A | - | 5.8mm | 3.9mm | 0.154 3.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1048A-470Y Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1048A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 10.3mm | - | 1.7A | Not | - | - | - | - | - | 47μH | 100kHz | 120mOhm Max | 1.7A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | - | - | 1.5A | - | 3939 | - | 30% | - | 1.7A | - | - | 4.8mm | 0.201 5.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PE-53651NLT Pulse Electronics Power | 39 |
| - | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2007 | SLIC | 0.570Lx0.565W 14.48mmx14.35mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 14.35mm | - | 5.4A | Not | - | - | - | - | - | 5.1μH | - | 17.7mOhm Max | 5.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5657 | - | - | 5.4A | - | 1MHz | - | 9.14mm | 0.360 9.14mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() SRP1206-2R0Y Bourns Inc. | 200 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1206 | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | e2 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 17A | Not | - | - | - | - | - | 2μH | 100kHz | 6mOhm Max | 15A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | - | - | 4949 | - | - | 17A | - | - | - | 5.6896mm | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELJ-PB270KF Panasonic Electronic Components | 386 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | Ferrite | 11MHz | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.4mm | Molded Chip | 270mA | - | 4532 | 1812 | 2.6mm | - | - | 27μH | 2.52MHz | 1.2Ohm Max | 270mA | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | - | 10 | - | - | 10% | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | RoHS Compliant | Contains Lead | - | ||
![]() SRN2010TA-4R7M Bourns Inc. | 60000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | 62MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN2010TA | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | 360mOhm | - | - | - | 14 @ 1MHz | - | - | - | 770mA | - | - | - | 20% | - | 900mA | - | - | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS252015ET-100M TDK Corporation | 100 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2003 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.1mm | - | 660mA | - | 2520 | 1008 | - | - | - | 10μH | 1MHz | 588mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 720mA | - | - | - | 20% | - | 660mA | - | - | 1.5mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ASPI-0403S-5R6M-T Abracon LLC | 44 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-0403S | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.45mm | Rectangular | 1.3A | - | - | - | - | - | - | 5.6μH | 100kHz | 62mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2618 | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() SDR1105-390KL Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1105 | 0.437Lx0.394W 11.10mmx10.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 140MOhm | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 10.2mm | - | 2.4A | - | - | - | - | - | - | 39μH | 1kHz | 140mOhm Max | 2.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4.5A | - | 4439 | - | 10% | - | 2.4A | - | - | 4.8006mm | 0.197 5.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4828A-180M Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 22MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 1.7A | - | YES | 1 | - | - | - | - | - | - | - | - | - | 18μH | 0.1MHz | 160mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 800mA | - | - | 1.7A | 20% | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ0402PSA15NHT000 TDK Corporation | 200 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | 2.7GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 120mA | - | Shielded | - | - | - | - | - | - | - | - | - | - | 15nH | - | 2.1Ohm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU6025A-680Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU6025A | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 6.8mm | - | 800mA | Not | - | - | - | - | - | 68μH | 100kHz | 365mOhm Max | 800mA | - | - | 10 @ 2.52MHz | - | - | - | 400mA | - | - | - | 30% | 800mA | 800mA | - | - | 2.5mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CLF6045T-3R3N-D TDK Corporation | 2000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | 200 | - | - | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2012 | CLF-D | 0.244Lx0.232W 6.20mmx5.90mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 3.5A | - | Shielded | - | 5.9mm | - | 3.5A | - | - | - | - | - | - | 3.3μH | 100kHz | 24.7mOhm Max | 3.1A | - | - | - | - | - | - | 3.1A | - | - | - | 30% | - | 3.5A | - | - | 4.5mm | 0.177 4.50mm | 6.2mm | 5.9mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1038-680Y Bourns Inc. | 7500 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1038 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | Rectangular | 1.3A | Not | - | - | - | - | - | 68μH | 100kHz | 166mOhm | 1.1A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | 24 | - | - | 24 | 3939 | - | 30% | 1.1A | - | - | - | 3.8mm | 0.161 4.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2100LL-101-H-RC Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2011 | 2100LL | 0.860Dia 21.84mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.40.00 | - | - | YES | 1 | - | Hortizontal Mount | 4.3A | Not | - | - | 19.3mm | 12.7mm | 19.304mm | 100μH | 1kHz | 36mOhm Max | 4.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 4.3A | 4.3A | - | 21.84mm | 11.4mm | 0.450 11.43mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() IHLM2525CZERR10M01 Vishay Dale | 35 |
| Datasheet | 49 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | J BEND | 2 | - | RECTANGULAR PACKAGE | Composite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | IHLM-2525CZ-01 | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.72mm | Rectangular | 32.5A | Not | - | - | - | - | - | 100nH | 100kHz | 1.7mOhm Max | 32.5A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 60A | - | - | - | 20% | - | 32.5A | 5MHz | - | 3mm | 0.118 3.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LQP15MN10NG02D Murata Electronics | 6864 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | - | 4.5GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | - | LQP15 | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | 1.3Ohm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | Chip | 100mA | Not | 1005 | 0402 | - | - | - | 10nH | 500MHz | 1.3Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | 13 | - | - | 2% | 100mA | - | - | - | 350μm | 0.018 0.45mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM54-220M-RC Bourns Inc. | 40 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | 756.138481mg | RECTANGULAR PACKAGE | - | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | - | Chip | 1.1A | Not | - | - | - | - | - | 22μH | 1kHz | 190mOhm | 1.11A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 1.4A | - | - | - | 20% | 1.1A | 1.1A | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN6045TA-100M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 25MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 3.2A | - | - | - | - | - | - | 10μH | 1MHz | 52mOhm | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | - | 4.6A | - | - | - | 20% | - | 3.2A | - | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |