- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR1006-150ML Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | 80mOhm | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 80MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | - | 4A | - | Not | - | - | - | - | - | - | 15μH | 2.52MHz | 80mOhm Max | - | 2.25A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | - | - | - | - | 30 | - | - | 20% | 2.25A | 2.25A | - | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() NS10145T331MNA Taiyo Yuden | 47 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | 3.3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | NS | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | Shielded | 1 | 10.4mm | Chip | - | 640mA | - | - | - | - | - | - | - | - | 330μH | 100kHz | 840mOhm Max | - | 710mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | 4040 | - | 20% | - | 640mA | - | - | - | - | 4.5mm | 0.191 4.85mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SRR4018-120Y Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | 32MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | - | 1.15A | - | Not | - | 4848 | 1919 | - | - | - | 12μH | 2.52MHz | 170mOhm Max | - | 1.15A | POWER INDUCTOR | DUAL ENDED | 9 @ 2.52MHz | - | - | - | - | 900mA | 9 | - | - | - | 1.15A | - | - | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NR6028T0R9N Taiyo Yuden | 538 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | 90MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | Chip | - | 4.6A | - | - | - | - | - | - | - | - | 900nH | 100kHz | 16.9mOhm Max | - | 4.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 6.6A | - | - | - | 30% | - | - | - | - | - | - | 2.8mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQH32MN120J23L Murata Electronics | 66666 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | 59.987591mg | RECTANGULAR PACKAGE | - | - | 18MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | 2.7mm | - | - | 180mA | - | Not | - | 3225 | 1210 | - | - | - | 12μH | 1MHz | 2Ohm Max | - | 180mA | RF INDUCTOR | DUAL ENDED | 35 @ 1MHz | - | 35 | - | - | - | 35 | - | - | - | 180mA | - | - | - | - | - | 2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLCV32T-151K-EF TDK Corporation | 1530 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | 15.989131mg | RECTANGULAR PACKAGE | - | - | 8MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2009 | NLCV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 6.1Ohm | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 100mA | - | - | - | 3225 | 1210 | - | - | - | 150μH | 796kHz | 7.93Ohm Max | - | 100mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | - | - | - | - | 10% | - | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CDRH2D18/LDNP-4R7NC Sumida America Components Inc. | 20000 |
| Datasheet | 28 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | CDRH2D18/LD | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.2mm | - | - | 1.65A | - | Not | - | - | - | - | - | - | 4.7μH | 100kHz | 78mOhm Max | - | 1.65A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 630mA | - | 1212 | - | - | 1.65A | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0914-560KL Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | 5MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 1.5A | - | NO | 1 | - | Shrink Tube | - | 1.3A | RLB0914 | Not | - | - | - | 5mm | - | - | 56μH | 2.52MHz | 200mOhm Max | - | 1.3A | POWER INDUCTOR | - | 30 @ 2.52MHz | Radial | 30 | - | - | 3A | - | - | - | - | 1.3A | - | - | - | - | - | 13mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRN5020-2R2Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | Steel | - | - | - | - | 50MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN5020 | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | 5.2mm | - | - | 2.9A | - | Not | - | - | - | - | - | - | 2.2μH | 100kHz | 42mOhm Max | - | 2.9A | - | - | 11 @ 7.96MHz | - | - | - | - | - | - | - | - | 30% | 2.9A | 2.9A | - | - | - | - | 2mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DR74-4R7-R Eaton - Electronics Division | 200 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | 1.360777g | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 25.4mOhm | - | 125°C | -40°C | Wirewound | - | 3.34A | - | Shielded | - | 7.6mm | - | - | 3.34A | - | Not | - | - | - | - | - | - | 4.7μH | 100kHz | 25.4mOhm | - | 3.34A | - | - | - | - | - | - | - | 4.37A | - | - | - | 20% | - | 3.34A | 25.4mOhm | 100kHz | - | - | 4.35mm | 0.171 4.35mm | 7.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AISC-0402-5N1G-T Abracon LLC | 39 |
| Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 (1005 Metric) | - | - | - | - | - | 5.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 800mA | - | Unshielded | - | - | - | - | 800mA | - | - | - | 1005 | 0402 | - | - | - | 5.1nH | 250MHz | 83mOhm Max | - | 1A | - | - | 23 @ 250MHz | - | - | - | - | - | 23 | - | - | - | - | - | - | - | - | - | 660.4μm | 0.026 0.66mm | 1.1938mm | 508μm | - | - | RoHS Compliant | - | - | ||
![]() SRN6045TA-330M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | 13MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 1.8A | - | - | - | - | - | - | - | - | 33μH | 1MHz | 145mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | - | - | 2.5A | - | - | - | 20% | - | 1.8A | - | - | - | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLF10040T-220M2R5 TDK Corporation | 10 |
| Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 50mOhm | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.1mm | - | - | 2.5A | - | Not | - | - | - | - | - | - | 22μH | 100kHz | 58mOhm Max | - | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 3938 | - | 20% | 2.5A | 2.8A | - | - | - | - | 4mm | 0.157 4.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() RLB1314-6R8ML Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | 34MHz | Ferrite | Q MEASURED AT: 7.96 | -40°C~105°C | Bulk | 2005 | RLB | 0.461Dia 11.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | - | - | NO | 1 | - | Shrink Tube | - | 3.9A | RLB1314 | Not | - | - | - | 9mm | 15mm | 0.7 mm | 6.8μH | 1kHz | 12mOhm Max | - | 3.9A | POWER INDUCTOR | - | 80 @ 7.96MHz | Radial | 80 | - | - | - | 80 | - | - | 20% | 3.9A | - | - | - | 3.9A | - | 13mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLF1608C150KTA00 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 22MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2011 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | - | 2mA | - | - | - | 1608 | 0603 | - | - | - | 15μH | 1MHz | 1.5Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 20 @ 1MHz | - | 20 | - | - | - | - | - | 0.002A | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQG18HH39NJ00D Murata Electronics | 3815 |
| Datasheet | - | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 1GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | - | LQG18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 300mA | - | NO | 1 | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 39nH | 100MHz | 650mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | - | 12 | - | - | - | - | - | 0.4A | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LB2012T220K Taiyo Yuden | 1000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | - | 5.499807mg | RECTANGULAR PACKAGE | Ferrite | - | 16MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | LB | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | Chip | - | 80mA | - | Not | - | 2012 | 0805 | 1mm | - | - | 22μH | 2.52MHz | 1.7Ohm | - | 80mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | 10% | 80mA | - | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLF12575T-150M4R7-H TDK Corporation | 27340 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | YES | 1 | 12.8mm | Rectangular | unknown | 4.7A | - | Not | - | - | - | - | - | - | 15μH | 1kHz | 22.08mOhm Max | - | 5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 4949 | - | 20% | 5A | 5A | - | - | - | - | 7.5mm | 0.309 7.85mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU8028-150Y Bourns Inc. | 1493 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU8028 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 8.3mm | - | - | 2A | - | Not | - | - | - | - | - | - | 15μH | 100kHz | 66mOhm | 2.6A | 2A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | - | 1.7A | 20 | - | - | - | 2A | - | - | - | - | - | 2.8mm | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CB2012T2R2M Taiyo Yuden | 300 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | 80MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2012 | CB | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 770mA | Tape, Embossed | Unshielded | 1 | 1.45mm | Wound Chip | - | 410mA | - | Not | - | 2012 | 0805 | - | - | - | 2.2μH | 7.96MHz | 299mOhm Max | - | 410mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | - | 770mA | - | - | - | - | - | 900μm | 0.057 1.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |