- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDPH4D19FNP-6R8MC Sumida America Components Inc. | 531 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2010 | CDPH4D19F | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 5.2mm | - | 3.02A | Not | - | 2020 | - | - | - | - | 6.8μH | 100kHz | 50mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1919 | - | - | 3.02A | - | - | 2mm | 0.079 2.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRN5040-470M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | 299.994654mg | RECTANGULAR PACKAGE | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN5040 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 5.2mm | Rectangular | 900mA | Not | - | - | - | - | - | - | 47μH | 100kHz | 324mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | 15 | - | - | 1.1A | - | 2020 | - | 20% | 900mA | 900mA | - | 4mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2312-H-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2002 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 7A | Not | - | - | 28.7mm | - | - | 1.0668 mm | 100μH | 1kHz | 37mOhm Max | 7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15% | 7A | 7A | 32.512mm | 16.51mm | 0.650 16.51mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1280-1R2Y Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | 4.20001g | RECTANGULAR PACKAGE | 83MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | - | - | 6.6A | - | - | - | - | - | - | - | 1.2μH | 100kHz | 18mOhm Max | 6.6A | POWER INDUCTOR | DUAL ENDED | 28 @ 7.96MHz | - | 28 | - | - | 7.8A | 28 | 4949 | - | 30% | - | 6.6A | - | 7.5mm | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NRS6045T1R3NMGK Taiyo Yuden | 34 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 95MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 6.2mm | Chip | 4.2A | - | - | - | 4.7mm | - | - | - | 1.3μH | 100kHz | 20.8mOhm Max | 8.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | 30% | - | 4.2A | - | 4.5mm | 0.177 4.50mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CLF12577NIT-101M-D TDK Corporation | In Stock |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | DC RESISTANCE IS MEASURED AT :20% | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.504Lx0.492W 12.80mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 2.1A | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 100μH | 0.1MHz | 132mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 5049 | - | 20% | - | 2.6A | - | - | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1120-470K-RC Bourns Inc. | 164 |
| Datasheet | 8 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 5.5A | Not | - | - | 15.75mm | 12.7mm | 15.748mm | - | 47μH | 1kHz | 35mOhm Max | 5.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | 5.5A | - | 20.574mm | - | 0.840 21.34mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-5R6J-EF TDK Corporation | 14 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | 50.008559mg | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.6Ohm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 200mA | - | 3225 | 1210 | - | - | - | - | 5.6μH | 7.96MHz | 1.6Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | - | 30 | - | - | 5% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1260A-221K Bourns Inc. | 4069 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 4.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 1.38A | Not | - | - | - | - | - | - | 220μH | 1kHz | 380mOhm Max | 1.38A | - | - | 22 @ 796kHz | - | - | - | - | 1.3A | - | - | - | 10% | - | 1.38A | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV25T-3R3M-EF TDK Corporation | 600 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | 55MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | - | Chip | 340mA | - | 2520 | 1008 | - | - | - | - | 3.3μH | 7.96MHz | 845mOhm Max | 340mA | - | - | 20 @ 7.96MHz | - | 20 | - | - | - | - | - | - | 20% | - | - | - | 1.8mm | 0.075 1.90mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SPM3015T-1R0M-LR TDK Corporation | 4012 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 3.8A | - | - | - | - | - | - | - | 1μH | 100kHz | 45.1mOhm Max | - | - | - | - | - | - | - | - | 5A | - | - | - | 20% | - | 3.8A | - | - | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDE1006A-101K Bourns Inc. | 950000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 7.3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 9mm | Rectangular | 1.3A | Not | - | - | - | - | - | - | 100μH | 1kHz | 350mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 3935 | - | 10% | - | 1.3A | - | 5.4mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQM18NNR33K00D Murata Electronics | 780 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 125MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQM18 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 850mOhm | Tin (Sn) | 8504.50.80.00 | - | TR, Paper, 7 Inch | YES | 1 | 950μm | - | 35mA | Not | 1608 | 0603 | - | - | - | - | 330nH | 25MHz | 850mOhm Max | 35mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | - | 15 | - | - | - | 15 | - | - | 10% | 35mA | - | - | 800μm | 0.035 0.90mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TFM252012ALMA2R2MTAA TDK Corporation | 6000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Metal | - | -55°C~150°C | Tape & Reel (TR) | - | TFM-ALMA | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Thin Film | - | - | - | 2.6A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 2.2μH | 1MHz | 84mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2.8A | - | - | 2.6A | - | - | - | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQH43MN151J03L Murata Electronics | 28 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 130.010913mg | RECTANGULAR PACKAGE | 5.5MHz | Ferrite | Q MEASURED AT 796 KHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | - | 130mA | Not | 4532 | 1812 | - | - | - | - | 150μH | 1MHz | 3.7Ohm Max | 130mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | - | - | 40 | - | - | - | 130mA | - | - | 2.6mm | 0.110 2.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() 78F220J-RC Bourns Inc. | 8177 |
| Datasheet | 16 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 13MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | NO | 1 | - | Conformal Coated | 285mA | Not | - | - | - | - | - | 510 μm | 22μH | 2.5MHz | 1.2Ohm Max | 285mA | DC-DC CONVERTER | - | 50 @ 2.5MHz | - | 50 | - | - | - | 50 | - | - | 5% | 285mA | - | 2.79mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLF1608DR47JT000 TDK Corporation | 4000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 190MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 100mA | - | - | - | - | - | - | - | 470nH | 25MHz | 950mOhm Max | - | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | - | 15 | - | - | - | - | - | 0.1A | - | - | - | - | - | 0.037 0.95mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P33NJT000 TDK Corporation | 1500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 1.8GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | 130mA | - | 0603 | 0201 | - | - | - | - | 33nH | 300MHz | 2.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 10 @ 300MHz | - | 10 | - | - | - | - | - | 0.13A | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN3010-470M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Resin | - | RECTANGULAR PACKAGE | 16MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN3010 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 3.1mm | Rectangular | 350mA | Not | - | - | - | - | - | - | 47μH | 100kHz | 1.92Ohm Max | 350mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | - | 280mA | - | - | - | 20% | 350mA | 350mA | - | 1mm | 0.039 1.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ASPI-0804T-100M-T Abracon LLC | 147 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ASPI-0804T | 0.510Lx0.370W 12.95mmx9.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | 9.5mm | - | 3.8A | - | - | - | - | - | - | - | 10μH | 100kHz | 38mOhm Max | 3.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 5137 | - | - | - | - | - | 5.5mm | 0.205 5.21mm | No | - | RoHS Compliant | - | - |