- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | DC Resistance (DCR) (Max) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744777910 Würth Elektronik | 382 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | 7345 | - | - | - | 23MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 49mOhm | - | 125°C | -40°C | Wirewound | - | 2A | - | Shielded | - | 7.3mm | - | 2A | - | - | - | - | 4mm | - | - | - | - | 10μH | 1kHz | 49mOhm Max | - | 2A | - | - | - | - | - | 2.6A | - | - | - | 20% | - | 2A | 49mOhm | - | - | - | 4.5mm | 0.177 4.50mm | 7.3mm | 7.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603S6N8JT000 TDK Corporation | 30 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 3.6GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 250mA | - | - | 0603 | 0201 | - | - | - | - | - | 6.8nH | 100MHz | 600mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | - | 5 | - | - | - | 0.25A | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQM21PN1R0NGCD Murata Electronics | 4782000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | 50MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TAPE AND REEL | Shielded | 1 | 1.4mm | - | 900mA | - | Not | 2012 | 0805 | - | L2.0XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | - | - | 1μH | 1MHz | 125mOhm Max | - | 900mA | - | - | - | - | - | - | - | - | - | - | 900mA | - | - | 0.1Ohm | - | - | 900μm | 0.039 1.00mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR7032-220M Bourns Inc. | 879 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7032 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 135MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | - | 960mA | 29MHz | Not | - | - | - | - | - | - | - | 22μH | 100kHz | 135mOhm Max | - | 960mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | 1.05A | 20 | - | - | 20% | 960mA | 960mA | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN6045TA-150M Bourns Inc. | 10000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 15μH | 1MHz | 71mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | 3.8A | - | - | - | 20% | - | 2.8A | - | - | - | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2200LL-820-H-RC Bourns Inc. | 88 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Dia 27.94mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 24mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 7.1A | - | Not | - | - | 26.16mm | - | 12.7mm | - | - | 82μH | 1kHz | 24mOhm Max | - | 7.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 7.1A | 7.1A | - | - | - | 27.9mm | 14mm | 0.550 13.97mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN4012T-100M Bourns Inc. | 2159 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 76.997305mg | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4012T | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | - | 4mm | - | 1.1A | - | - | - | - | - | - | - | - | - | 10μH | 100kHz | 180mOhm | - | 1.1A | - | - | 10 @ 100kHz | - | 10 | 800mA | 10 | 1616 | - | 20% | - | 1.1A | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLCV32T-330K-EF TDK Corporation | 595 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | 15.989131mg | RECTANGULAR PACKAGE | 17MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2011 | NLCV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.1Ohm | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Chip | 240mA | - | Not | 3225 | 1210 | - | - | - | - | - | 33μH | 2.52MHz | 1.43Ohm Max | - | 240mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | 15 | - | - | - | - | 10% | 240mA | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDE1006A-6R8M Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 32.1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9mm | Rectangular | 4.2A | - | Not | - | - | - | - | - | - | - | 6.8μH | 1MHz | 44mOhm Max | - | 4.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | 4.6A | - | 4035 | - | 20% | - | 4.2A | - | - | - | - | 5.4mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1307A-1R5M Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 65MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SDR1307A | 0.512Dia 13.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 9.5A | - | Not | - | - | - | - | - | - | - | 1.5μH | 100kHz | 5mOhm Max | - | 20A | - | - | 20 @ 7.96MHz | - | - | - | 20 | - | - | 20% | - | 9.5A | - | - | - | 13mm | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1307A-121K Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 5.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDR1307A | 0.512Dia 13.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1.8A | - | Not | - | - | - | - | - | - | - | 120μH | 100kHz | 210mOhm Max | - | 1.8A | - | - | 20 @ 796kHz | - | - | 2.8A | - | - | - | 10% | - | 1.8A | - | - | - | - | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CM322522-180KL Bourns Inc. | 93800 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 27MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 110mA | - | Not | 3225 | 1210 | - | - | - | - | - | 18μH | 2.52MHz | 3.3Ohm Max | 200mA | 110mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 30 | - | - | - | 110mA | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2100HT-8R2-H-RC Bourns Inc. | 50 |
| Datasheet | 15 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 13.2A | - | Not | - | - | 19.558mm | - | - | - | - | 8.2μH | 1kHz | 7mOhm Max | - | 13.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 13.2A | - | - | - | - | 21.84mm | - | 0.450 11.43mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2100HT-391-H-RC Bourns Inc. | 50 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 2.1A | - | Not | - | - | 19.3mm | - | - | 19.304mm | - | 390μH | 1kHz | 270mOhm Max | - | 2.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 2.1A | - | - | - | - | 21.844mm | 11.43mm | 0.450 11.43mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRU1028A-330Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1028A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 1.25A | - | Not | - | - | - | - | - | - | - | 33μH | 100kHz | 180mOhm Max | - | 1.25A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | - | 1.2A | - | 3939 | - | 30% | - | 1.25A | - | - | - | - | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1028A-560Y Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRU1028A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 1.1A | - | Not | - | - | - | - | - | - | - | 56μH | 100kHz | 270mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | - | 1A | - | 3939 | - | 30% | - | 1.1A | - | - | - | - | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7447709470 Würth Elektronik | 10 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | 4.535924g | - | 6.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 60mOhm | - | 125°C | -40°C | Wirewound | - | 3.8A | - | Shielded | - | 12mm | - | 3.8A | - | - | 3225 | 1210 | 7mm | - | - | - | - | 47μH | 1kHz | 60mOhm Max | - | 3.8A | - | - | - | - | - | 4.5A | - | - | - | 20% | - | 3.8A | 60mOhm | - | - | - | 10mm | 0.394 10.00mm | 12mm | 12mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SDE1006A-5R6M Bourns Inc. | 950000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 35.6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9mm | Rectangular | 4.5A | - | Not | - | - | - | - | - | - | - | 5.6μH | 1MHz | 40mOhm Max | - | 4.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | 5A | - | 4035 | - | 20% | - | 4.5A | - | - | - | - | 5.4mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2218-V-RC Bourns Inc. | 9 |
| Datasheet | 14 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 3.3A | - | Not | - | - | 12.19mm | - | - | - | 863.6 μm | 330μH | 1kHz | 100mOhm Max | - | 3.3A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | 15% | 3.3A | 3.3A | - | - | 1kHz | 24.13mm | 13.97mm | 13.97mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0805-121KL Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 480MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 1A | - | Not | - | - | - | - | - | - | - | 120μH | 1kHz | 480mOhm Max | - | 660mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | - | 12 | - | - | 10% | 660mA | 660mA | - | - | - | 7.8mm | 5.3mm | 0.209 5.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - |