- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | DC Resistance-Max | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Rated Current | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Output Impedance | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRU1048-100Y Bourns Inc. | 600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | 16MHz | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 18.5mOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | - | 3.7A | - | Not | - | - | - | - | 10μH | 100kHz | 18.5mOhm | - | 4.5A | POWER INDUCTOR | DUAL ENDED | 26 @ 7.96MHz | 26 | - | - | 26 | - | 3939 | - | - | 30% | 4.5A | 4.5A | - | - | 4.8mm | 0.201 5.10mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() BRC2016T3R3M Taiyo Yuden | 1420000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 140MHz | - | - | - | Ferrite | - | - | - | - | - | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | BR, C Type | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | Chip | - | 680mA | - | Not | 2016 | 0806 | - | - | 3.3μH | 100kHz | 286mOhm Max | - | 680mA | POWER INDUCTOR | DUAL ENDED | - | - | Halogen Free | 740mA | - | - | - | - | - | 20% | 680mA | - | - | - | 1.6mm | 0.071 1.80mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S3N9CTD25 TDK Corporation | 470 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 5GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 700mA | - | - | 1005 | 0402 | - | - | 3.9nH | 100MHz | 200mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | - | - | 0.7A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ELJ-NAR22KF Panasonic Electronic Components | 4830 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 280MHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | NA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 85°C | -20°C | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.7mm | Chip | - | 210mA | - | Not | 3225 | 1210 | 2mm | - | 220nH | 1MHz | 900mOhm Max | 110mA | 210mA | RF INDUCTOR | DUAL ENDED | 10 @ 25.2MHz | 10 | - | - | 10 | - | - | - | - | 10% | 210mA | - | - | - | 2.2mm | 0.094 2.40mm | - | No | Unknown | RoHS Compliant | - | - | ||
![]() FCFBMJ2125HS420-T TAIYO YUDEN | 1390 | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | 0.008 Ω | - | TAIYO YUDEN CO LTD | TAIYO YUDEN | FCFBMJ2125HS420-T | - | 85 °C | -40 °C | Active | 1.78 | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | RECTANGULAR CHIP | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | - | - | unknown | - | - | - | - | - | - | L2.0XB1.25XH0.85 (mm)/L0.079XB0.049XH0.033 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | FERRITE CHIP | - | 4 A | - | - | - | - | - | 42 OHM Ω | 0.85 mm | - | 2 mm | - | - | - | - | - | ||
![]() SRP7050TA-1R0M Bourns Inc. | 744 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 50MHz | - | - | - | Carbonyl Powder | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | - | 15A | - | - | - | - | - | - | 1μH | 100kHz | 6.5mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | 10 | - | 20A | - | - | 2626 | - | - | 20% | - | 15A | - | - | - | 0.197 5.00mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P18NHT000 TDK Corporation | 41900 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 3GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | - | 200mA | - | - | - | - | - | - | 18nH | 500MHz | 1.4Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | - | 0.2A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF12555T-101M1R1-PF TDK Corporation | 1246 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | DCR IS MEASURED AT 20%TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2012 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | - | 1.8A | - | Not | - | - | - | - | 100μH | 1kHz | 140.4mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4949 | - | - | 20% | 1.8A | 1.8A | 1kHz | - | 5.5mm | 0.228 5.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQP02HQ10NH02E Murata Electronics | 264769 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 4.9GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 250mA | - | - | 0402 | 1005 | - | - | 10nH | 500MHz | 600mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | - | - | - | - | - | 0.25A | - | - | - | - | - | - | 0.013 0.32mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0703-121KL Bourns Inc. | 146800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 10MHz | - | - | - | Ferrite | - | - | - | - | - | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | - | 260mA | - | - | - | - | - | - | 120μH | 100kHz | 1.75Ohm Max | - | 260mA | POWER INDUCTOR | DUAL ENDED | 32 @ 796kHz | 32 | - | 370mA | 32 | - | 2618 | - | - | - | - | - | - | - | 2.6924mm | 0.106 2.70mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() VLS3010ET-1R0N TDK Corporation | 468000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2007 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 3.1mm | - | - | 1.6A | - | Not | 3010 | - | - | - | 1μH | 1MHz | 72mOhm Max | - | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3030-10M | - | - | 30% | - | 2.1A | - | - | 1mm | 0.039 1.00mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQH3NPN220MM0L Murata Electronics | In Stock | - | Datasheet | - | DISCONTINUED (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | WRAPAROUND | - | - | 51.000792mg | RECTANGULAR PACKAGE | - | - | 28MHz | - | - | - | Ferrite | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH3 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 3.2mm | - | - | 650mA | - | Not | 3030 | 1212 | - | - | 22μH | 1MHz | 612mOhm Max | 410mA | 650mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 650mA | - | - | - | 900μm | 0.059 1.50mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() LQW15AN20NJ00D Murata Electronics | 10000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | - | 4GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | - | 370mA | - | Not | 1005 | 0402 | - | - | 20nH | 100MHz | 270mOhm Max | 270mA | 370mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | - | 25 | - | - | - | - | 5% | 370mA | - | - | - | 508μm | 0.024 0.60mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDE6603-221M Bourns Inc. | 40000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 5.5MHz | - | - | - | Ferrite | - | - | - | - | - | - | -25°C~105°C | Tape & Reel (TR) | 2010 | SDE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.45mm | - | - | 200mA | - | Not | - | - | - | - | 220μH | 100kHz | 3.11Ohm Max | - | 200mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 220mA | - | - | - | - | - | 20% | 200mA | - | - | - | 2.92mm | 0.115 2.92mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7050TA-100M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 15MHz | - | - | - | Carbonyl Powder | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2014 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | - | 4A | - | - | - | - | - | - | 10μH | 100kHz | 69mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | 15 | - | 7.5A | - | - | 2626 | - | 4A | 20% | - | 4A | - | - | - | 0.197 5.00mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDE6603-102M Bourns Inc. | 6000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 2MHz | - | - | - | Ferrite | - | - | - | - | - | - | -25°C~105°C | Cut Tape (CT) | 2010 | SDE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.45mm | - | - | 70mA | - | Not | - | - | - | - | 1mH | 100kHz | 13.8Ohm Max | - | 70mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 100mA | - | - | - | - | - | 20% | 70mA | 70mA | - | - | 2.92mm | 0.115 2.92mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP2313AA-230M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 5MHz | - | - | - | Metal | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | SRP2313AA | 0.925Lx0.866W 23.50mmx22.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | 18A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 23μH | 0.1MHz | 11mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 30 @ 100kHz | 30 | - | 14A | - | - | - | - | 18A | 20% | - | - | - | - | - | 0.512 13.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CEP125NP-2R8MC-H Sumida America Components Inc. | 25555 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 2.700009g | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | CEP125 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 12.9mm | - | - | 12.5A | - | - | - | - | - | - | 2.8μH | 100kHz | 5.4mOhm Max | - | 12.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | 12.3A | - | - | 4949 | - | - | - | - | - | - | - | 5.6mm | 0.220 5.60mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1005-681K Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Steel | 1.299996g | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.3Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.40.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | - | 260mA | 2.6MHz | Not | - | - | - | - | 680μH | 1kHz | 2.3Ohm Max | - | 260mA | POWER INDUCTOR | DUAL ENDED | 37 @ 796kHz | - | - | 380mA | 37 | - | 5039 | - | - | 10% | 260mA | 260mA | - | - | 5.2mm | 0.205 5.20mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLP2016HR47MT0S1 TDK Corporation | 41 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | DCR MEASURED AT 25% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2013 | MLP | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | - | 1.7A | - | - | 2016 | 0806 | - | - | 470nH | 2MHz | 68.75mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | Lead Free | - |