- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQW15AN13NG00D Murata Electronics | 8000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | 5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | 430mA | - | Not | 1005 | 0402 | 13nH | 100MHz | 210mOhm Max | 370mA | 430mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | - | 25 | - | - | - | 430mA | - | - | - | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW15AN7N5J00D Murata Electronics | 48000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | 570mA | - | Not | 1005 | 0402 | 7.5nH | 100MHz | 130mOhm Max | - | 570mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | - | 25 | - | - | 5% | 570mA | - | - | - | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0403-150ML Bourns Inc. | 4000 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 28MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 240MOhm | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 920mA | - | Not | - | - | 15μH | 1kHz | 240mOhm Max | - | 920mA | POWER INDUCTOR | DUAL ENDED | 28 @ 2.52MHz | 28 | - | 1.4A | 28 | 1816 | - | 20% | 920mA | 920mA | - | 4.5mm | 3.2mm | 0.138 3.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW18AN39NJ00D Murata Electronics | 290 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | 3.005049mg | RECTANGULAR PACKAGE | - | 2.8GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | 400mA | - | Not | 1608 | 0603 | 39nH | 100MHz | 260mOhm Max | - | 400mA | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | - | - | 40 | - | - | - | 400mA | - | - | - | 800μm | 0.039 1.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1280-470M Bourns Inc. | 57 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 80MOhm | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 8504.50.40.00 | - | TR | YES | 1 | 12.8mm | - | 2.9A | 7.5MHz | Not | - | - | 47μH | 100kHz | 80mOhm Max | - | 2.9A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | 24 | - | 2.8A | 24 | 4949 | - | 20% | 2.9A | 2.9A | - | - | 7.5mm | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQW2BHN22NJ03L Murata Electronics | 91519 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 8.986799mg | RECTANGULAR PACKAGE | - | 2.1GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.079Lx0.059W 2.00mmx1.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 90mOhm | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR, Plastic, 7 Inch | NO | 1 | 1.7mm | - | 720mA | - | Not | 2012 | 0805 | 22nH | 100MHz | 90mOhm Max | - | 720mA | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | - | - | 30 | 0806 | - | - | 720mA | - | 90mOhm | - | 1.7mm | 0.070 1.78mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQP03TN5N6J02D Murata Electronics | 240000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | - | Tin (Sn) | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 330μm | Chip | 350mA | - | Not | 0603 | 0201 | 5.6nH | 500MHz | 400mOhm Max | - | 350mA | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | 14 | - | - | - | 350mA | - | - | - | 300μm | 0.013 0.33mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRN4018-4R7M Bourns Inc. | 12 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | Steel | - | - | - | 35MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN4018 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | 4.2mm | - | 1.9A | - | Not | - | - | 4.7μH | 7.96MHz | 84mOhm Max | - | 1.9A | - | - | 9 @ 7.96MHz | - | - | 2A | 9 | - | - | 20% | 1.9A | 1.9A | 84mOhm | - | 1.8mm | 0.071 1.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN6045-4R7Y Bourns Inc. | 102 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | Steel | 785.990529mg | RECTANGULAR PACKAGE | - | 22MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN6045 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.2mm | Chip | 3A | - | Not | - | - | 4.7μH | 100kHz | 37.6mOhm Max | - | 3A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | - | 4A | - | - | - | 30% | 3A | 3A | - | - | 4.5mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLC453232T-100K-PF TDK Corporation | 300 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | 179.991122mg | RECTANGULAR PACKAGE | - | 22MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 500mOhm | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 550mA | - | Not | 4532 | 1812 | 10μH | 2.52MHz | 500mOhm Max | - | 550mA | - | DUAL ENDED | 10 @ 2.52MHz | 10 | - | - | 10 | - | - | 10% | 550mA | - | - | - | 3.2mm | 0.134 3.40mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW15AN3N9B00D Murata Electronics | 10000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | 2 | - | 793.786648μg | RECTANGULAR PACKAGE | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 70mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | 750mA | - | Not | 1005 | 0402 | 3.9nH | 100MHz | 70mOhm Max | 750mA | 750mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | - | 25 | - | - | - | 750mA | - | - | - | 500μm | 0.024 0.60mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQW15AN68NJ00D Murata Electronics | 14089 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | 2.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | - | 140mA | - | Not | 1005 | 0402 | 68nH | 100MHz | 1.96Ohm Max | - | 140mA | RF INDUCTOR | DUAL ENDED | 20 @ 200MHz | 20 | - | - | 20 | - | - | 5% | 140mA | - | - | - | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SLF6028T-100M1R3-PF TDK Corporation | 28170 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 53mOhm | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.2mm | Chip | 1.8A | - | Not | - | - | 10μH | 100kHz | 63.8mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 1.3A | - | - | - | 2.8mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQW15AN6N8J00D Murata Electronics | 10000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | 700mA | - | Not | 1005 | 0402 | 6.8nH | 100MHz | 90mOhm Max | - | 700mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | - | 25 | - | - | 5% | 700mA | - | - | - | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQM2HPN2R2MJ0L Murata Electronics | 1710 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | 40MHz | - | DCR IS MEASURED AT 25% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | LQM2 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | YES | 1 | 2.2mm | - | 1A | - | Not | 2520 | 1008 | 2.2μH | 1MHz | 150mOhm Max | 140mA | 1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 1A | - | - | - | 1.1mm | 0.039 1.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252012ET-1R5N TDK Corporation | 53 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | 2.1mm | - | 1.45A | - | Not | 2520 | 1008 | 1.5μH | 1MHz | 126mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.8A | - | - | - | 30% | - | 1.45A | - | - | 1.2mm | 0.039 1.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1260-331K Bourns Inc. | 38 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2000 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 580MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 1.15A | 3.2MHz | Not | - | - | 330μH | 100kHz | 580mOhm Max | - | 1.15A | POWER INDUCTOR | DUAL ENDED | 22 @ 796kHz | - | - | 1.1A | 22 | 4949 | - | 10% | 1.15A | 1.15A | - | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG1005S3N3ST000 TDK Corporation | 20000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 5GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2008 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 800mA | - | - | 1005 | 0402 | 3.3nH | 100MHz | 200mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | 0.8A | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() ETQ-P5M2R5YFC Panasonic Electronic Components | 485 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | J BEND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Metal Composite | DCR IS MEASURED AT 10% TOLERANCE | -40°C~150°C | Tape & Reel (TR) | 2009 | PCC-M1054M | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 7.73mOhm | - | - | 8504.50.80.00 | 18.1A | TR, EMBOSSED, 13 INCH | NO | 1 | 10.4mm | Rectangular | 6A | - | Not | - | - | 2.5μH | 100kHz | 5.9mOhm Max | 5.1A | 6A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 27.2A | - | - | - | 20% | - | 15.1A | 5.3mOhm | - | 5.4mm | 0.213 5.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() LQG15HN1N5S02D Murata Electronics | 30000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 6GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 1A | TR, Paper, 7 Inch | NO | 1 | 550μm | - | 300mA | - | Not | 1005 | 0402 | 1.5nH | 100MHz | 100mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | 300mA | - | - | - | 500μm | 0.022 0.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | - |