- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPM4015T-3R3M-LR TDK Corporation | 28060 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 2.5A | - | - | - | - | - | 3.3μH | 100kHz | 116.6mOhm Max | - | - | - | - | - | - | - | - | 3.9A | - | - | - | 20% | - | 2.5A | - | - | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1005-272K Bourns Inc. | 1319 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 1.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 120mA | Not | - | - | - | - | 2.7mH | 1kHz | 8.6Ohm Max | 120mA | POWER INDUCTOR | DUAL ENDED | 55 @ 252kHz | - | - | - | - | 180mA | 55 | 5039 | - | 10% | 120mA | 120mA | - | 5.2mm | 0.205 5.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLCF5020T-2R7N1R7 TDK Corporation | 10 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 58mOhm | - | 8504.50.80.00 | - | TR | Shielded | 1 | 5.2mm | - | 1.76A | Not | - | - | - | - | 2.7μH | 100kHz | 71mOhm Max | 1.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 30% | - | 2.51A | - | 2mm | 0.079 2.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NRS5040T150MMGJ Taiyo Yuden | 1000 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 13MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 1.8A | TR | Shielded | 1 | - | Chip | - | - | - | - | - | - | 15μH | 0.1MHz | 104mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2A | - | 1919 | 1.8A | - | - | - | - | - | 0.157 4.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM2110-3R9M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | 15.1A | Not | - | - | - | - | 3.9μH | 1kHz | 4mOhm Max | 15.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | 15.1A | - | - | 14.48mm | 0.570 14.48mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM1008-22NM-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 2.4GHz | Ceramic | Q MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | 600mA | - | 2520 | 1008 | - | - | 22nH | 100MHz | 100mOhm | 1A | RF INDUCTOR | DUAL ENDED | 55 @ 350MHz | - | 55 | - | - | - | 55 | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2100HT-821-H-RC Bourns Inc. | 322 |
| Datasheet | 14 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 1.7A | Not | - | - | 20.57mm | 20.574mm | 820μH | 1kHz | 390mOhm Max | 1.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 1.7A | - | 21.844mm | 11.43mm | 0.450 11.43mm | No | - | ROHS3 Compliant | - | - | ||
![]() NR4010T470M Taiyo Yuden | 36 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 13MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2011 | NR | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | 280mA | TR | Shielded | 1 | 4.2mm | Chip | 240mA | - | - | - | - | - | 47μH | 100kHz | 2.172Ohm Max | 240mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | 1616 | - | - | - | - | - | 1mm | 0.039 1.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ASPI-1306T-102M-T Abracon LLC | 44 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 2MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ASPI-1306T | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | TR | NO | - | 15.24mm | - | 560mA | - | - | - | - | - | 1mH | 100kHz | 1.8Ohm Max | 560mA | - | - | - | - | - | - | - | 1A | - | 7360 | - | - | - | - | - | 7.11mm | 0.280 7.11mm | No | - | RoHS Compliant | - | - | ||
![]() NR4010T220M Taiyo Yuden | 2990 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 19MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2003 | NR | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | 400mA | TR | Shielded | 1 | 4.2mm | Chip | 360mA | - | - | - | - | - | 22μH | 100kHz | 1.044Ohm Max | 360mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | 1616 | - | - | - | - | - | 1mm | 0.039 1.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM1812-271J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 4MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.2mm | Chip | 92mA | Not | 4532 | 1812 | - | - | 270μH | 796kHz | 12Ohm Max | 92mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | - | 30 | - | - | - | 92mA | - | - | 3.2mm | 0.134 3.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() LB2012T101M Taiyo Yuden | 1000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | Ferrite | 8MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2007 | LB | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | Chip | 45mA | Not | 2012 | 0805 | 1mm | - | 100μH | 796kHz | 7Ohm | 45mA | RF INDUCTOR | DUAL ENDED | - | - | 10 | - | Halogen Free | - | - | - | - | - | 45mA | - | - | 1.25mm | 0.057 1.45mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NRS5030T6R8MMGJ Taiyo Yuden | 12 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 22MHz | Ferrite | - | -25°C~120°C | Cut Tape (CT) | - | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4.9mm | Chip | 2.3A | - | - | - | - | - | 6.8μH | 100kHz | 52mOhm | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 2.5A | - | 1919 | - | - | - | - | - | 3.1mm | 0.122 3.10mm | No | - | ROHS3 Compliant | - | - | ||
![]() MHQ0402PSA2N0BT000 TDK Corporation | 100 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | 8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | 400mA | - | Shielded | - | - | - | - | - | - | - | - | - | 2nH | - | 400mOhm Max | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM54-470L-RC Bourns Inc. | 49 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±15% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | - | Chip | 720mA | Not | - | - | - | - | 47μH | 1kHz | 370mOhm | 720mA | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | - | - | 1A | 22 | - | - | 15% | 720mA | 720mA | - | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0403-391KL Bourns Inc. | 2213 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 3.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 150mA | Not | - | - | - | - | 390μH | 1kHz | 6.4Ohm Max | 150mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | - | 220mA | 40 | 1816 | - | 10% | 150mA | 150mA | 4.5mm | 3.2mm | 0.138 3.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4018-1R0Y Bourns Inc. | 800 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 219MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | 2.7A | Not | 4848 | 1919 | - | - | 1μH | 100kHz | 35mOhm Max | 2.7A | POWER INDUCTOR | DUAL ENDED | 9 @ 7.96MHz | - | - | - | - | 2.6A | 9 | - | - | - | 2.7A | - | - | 1.8mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM2120-150K-RC Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2001 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | Box | NO | 1 | 25.4mm | Epoxy Resin | 12.2A | Not | - | - | - | - | 15μH | 1kHz | 9mOhm Max | 12.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 10% | 12.2A | - | - | 20.83mm | 0.820 20.83mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CLF7045NIT-150M-D TDK Corporation | 2783 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.291Lx0.276W 7.40mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 2.3A | - | YES | 1 | - | - | 2.6A | - | - | - | - | - | 15μH | 100kHz | 66mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | 2.6A | - | - | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1120-181K-RC Bourns Inc. | 25555 |
| Datasheet | 8 Weeks | - | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 110mOhm | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 4A | Not | - | - | 15.75mm | 15.748mm | 180μH | 1kHz | 110mOhm Max | 4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | 10% | 4A | - | 20.57mm | 224.536mm | 0.840 21.34mm | - | - | ROHS3 Compliant | - | - |