- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1005-821K Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 2.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 240mA | - | Not | - | - | - | - | - | - | 820μH | 1kHz | 2.6Ohm Max | 240mA | POWER INDUCTOR | DUAL ENDED | 37 @ 796kHz | - | - | - | - | 360mA | 37 | 5039 | - | 10% | 240mA | 240mA | - | - | 5.2mm | 0.205 5.20mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CLF7045NIT-471M-D TDK Corporation | 80 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.291Lx0.276W 7.40mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 410mA | - | YES | 1 | - | - | 460mA | - | - | - | - | - | - | - | - | 470μH | 100kHz | 1.44Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 0.46A | 20% | - | 460mA | - | - | - | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQH32CH150K53L Murata Electronics | 2000 |
| Datasheet | - | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | 44.990693mg | RECTANGULAR PACKAGE | - | 28GHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | - | Unshielded | 1 | 2.8mm | - | - | - | - | AEC-Q200 | - | - | - | - | - | 15μH | 1MHz | 580mOhm | 300mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 0.087 2.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() VLS201612HBX-6R8M-1 TDK Corporation | 15373 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | 910mA | - | - | - | 2016 | 0806 | - | - | - | 6.8μH | 1MHz | 468mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 870mA | - | - | 0.87A | 20% | - | 1.02A | - | - | - | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0908-561YL Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | RECTANGULAR PACKAGE | - | 2.2MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13mm | - | 380mA | - | Not | - | - | - | - | - | - | 560μH | 1kHz | 1.5Ohm Max | 380mA | POWER INDUCTOR | DUAL IN-LINE | 35 @ 796kHz | - | 35 | - | - | 550mA | 35 | 3741 | - | 15% | 380mA | - | - | - | 7.493mm | 0.307 7.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0703-181KL Bourns Inc. | 11000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | 190mA | - | - | - | - | - | - | - | - | 180μH | 100kHz | 2.7Ohm Max | 190mA | POWER INDUCTOR | DUAL ENDED | 33 @ 796kHz | - | 33 | - | - | 300mA | 33 | 2618 | - | - | - | - | - | - | 2.6924mm | 0.106 2.70mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CB2518T4R7M Taiyo Yuden | 1800 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 46MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | CB | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 130mOhm | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | - | Wound Chip | 340mA | - | - | - | 2518 | 1007 | - | - | - | 4.7μH | 7.96MHz | 169mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | 20% | - | - | - | - | 1.8288mm | 0.079 2.00mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() DFE201610E-1R5M=P2 Murata Electronics | 99080 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | DFE201610E | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | 2.1A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 1.5μH | 1MHz | 91mOhm Max | - | - | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 2.9A | - | - | 2.1A | 20% | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() LBMF1608T4R7M Taiyo Yuden | 2780 | - | Datasheet | 28 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | 2.012816mg | RECTANGULAR PACKAGE | Ferrite | 45MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2007 | LB, MF Type | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 900μm | Chip | 110mA | - | - | - | 1608 | 0603 | 700μm | - | - | 4.7μH | 7.96MHz | 240mOhm | 110mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | 20% | - | - | - | - | 350μm | 0.039 1.00mm | No | No SVHC | ROHS3 Compliant | Exempt | - | ||
![]() MAKK2520H1R0M Taiyo Yuden | 2000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | MCOIL™, MA, H Type | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | 3A | - | - | - | 2520 | 1008 | - | - | - | 1μH | 2MHz | 53mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4.2A | - | - | 3A | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() HK060339NJ-T Taiyo Yuden | 5000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | 170.097139μg | RECTANGULAR PACKAGE | - | 1.5GHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | HK | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Tape, Paper | Unshielded | 1 | - | - | 100mA | - | - | - | 0603 | 0201 | - | - | - | 39nH | 100MHz | 1.72Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | - | Halogen Free | - | 4 | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | ROHS3 Compliant | Exempt | - | ||
![]() RLF12545T-2R7N8R7-PF TDK Corporation | 500 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | RLF | 0.504Lx0.492W 12.80mmx12.50mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 4.5mOhm | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13mm | Chip | 8.7A | - | Not | - | - | - | - | - | - | 2.7μH | 100kHz | 5.4mOhm Max | 8.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 12A | - | 5049 | - | 30% | 8.7A | 8.7A | - | - | 4.5mm | 0.185 4.70mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2205-H-RC Bourns Inc. | 5 |
| Datasheet | 14 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Dia 24.13mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.40.00 | - | - | YES | 1 | - | Hortizontal Mount | 10.3A | - | Not | - | - | - | 22.35mm | - | 1.3462 mm | 22μH | 1kHz | 10mOhm Max | 10.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15% | 10.3A | 10.3A | - | 24.13mm | 13.97mm | 0.550 13.97mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP5050EZER6R8M01 Vishay Dale | 84 |
| Datasheet | 36 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | IHLP-5050EZ-01 | 0.520Lx0.508W 13.20mmx12.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 18.5Ohm | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.9mm | - | 11A | - | Not | - | - | 5050 | - | - | - | 6.8μH | 100kHz | 18.5mOhm Max | 11A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | 21A | - | - | - | 20% | - | 11A | 5MHz | - | 5mm | 0.197 5.00mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 1410460C Murata Power Solutions Inc. | 67 |
| Datasheet | 11 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | 3.9MHz | - | Q MEASURED AT 0.1 MHZ | -40°C~85°C | Bulk | - | 1400 | 1.055Dia 26.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | 25.9mm | Bobbin Type | 6A | - | Not | - | - | - | 23.8mm | 10mm | - | 100μH | 1kHz | 33mOhm Max | 6A | POWER INDUCTOR | - | 37 @ 100kHz | Radial | 37 | - | - | - | 37 | - | - | 10% | 6A | - | - | 26.8mm | 20mm | 0.728 18.50mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() SPM3020T-3R3M-LR TDK Corporation | 2000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SPM-LR | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 2.2A | - | - | - | - | - | - | - | - | 3.3μH | 100kHz | 121mOhm Max | - | - | - | - | - | - | - | - | 3.5A | - | - | - | 20% | - | 2.2A | - | - | - | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1038A-220Y Bourns Inc. | 196000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRU1038A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 10.3mm | - | 2.2A | - | Not | - | - | - | - | - | - | 22μH | 100kHz | 75mOhm Max | 2.2A | - | - | 20 @ 2.52MHz | - | - | - | - | 2.3A | - | - | - | 30% | - | 2.2A | - | - | 3.8mm | 0.161 4.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV32T-1R0M-EFR TDK Corporation | 1665 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | L BEND | - | - | 15.989131mg | RECTANGULAR PACKAGE | - | 100MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLCV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | NO | 1 | - | Rectangular | 1.7A | - | - | AEC-Q200 | 3225 | 1210 | - | - | - | 1μH | 7.96MHz | 66mOhm Max | 1.7A | - | DUAL ENDED | 15 @ 7.96MHz | - | - | - | - | - | - | 1310 | - | 20% | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1005-680Y Bourns Inc. | 41 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 340MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 820mA | 9MHz | Not | - | - | - | - | - | - | 68μH | 1kHz | 340mOhm Max | 820mA | POWER INDUCTOR | DUAL ENDED | 35 @ 2.52MHz | - | - | - | - | 1.1A | 35 | 5039 | - | 15% | 820mA | 820mA | - | - | 5.2mm | 0.205 5.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLZ1608E100MT000 TDK Corporation | 4000 |
| - | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 30MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLZ | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | 40mA | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | 10μH | 2MHz | 900mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 0.04A | - | - | - | - | - | - | 0.037 0.95mm | - | - | ROHS3 Compliant | - | - |