- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR0906-822YL Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | RECTANGULAR PACKAGE | - | 800kHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 80mA | - | Not | - | - | - | - | - | - | 8.2mH | 1kHz | 31Ohm Max | - | - | 80mA | POWER INDUCTOR | DUAL IN-LINE | 100 @ 252kHz | - | 100 | - | 90mA | 100 | 4149 | - | 15% | 80mA | 80mA | - | - | - | 5.9944mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQP03HQ20NH02D Murata Electronics | 15000 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | 3GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Thick Film | - | - | - | - | - | 8504.50.80.00 | 250mA | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | 20nH | - | 800mOhm Max | - | - | - | - | - | 20 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.017 0.42mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7447709101 Würth Elektronik | 4 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | 4.535924g | - | - | 4.3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 110mOhm | - | 125°C | -40°C | Wirewound | - | 2.5A | - | Shielded | - | 12.5mm | - | 2.5A | - | Not | 3225 | 1210 | - | - | - | - | 100μH | 1kHz | 110mOhm Max | 100mOhm | - | 2.5A | - | - | - | - | - | - | 3.1A | - | - | - | 20% | 2.5A | 2.5A | 110mOhm | - | - | 10mm | 0.394 10.00mm | 12mm | 12mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 7447709150 Würth Elektronik | 350 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | 9.071847g | - | - | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 26mOhm | - | 125°C | -40°C | Wirewound | - | 6.5A | - | Shielded | - | 12mm | - | 6.5A | - | - | 3225 | 1210 | 7mm | - | - | - | 15μH | 1kHz | 26mOhm Max | - | - | 6.5A | - | - | - | - | - | - | 8A | - | - | - | 20% | - | 6.5A | 26mOhm | - | - | 10mm | 0.394 10.00mm | 12mm | 12mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AIAP-03-150K Abracon LLC | 644 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Axial | - | - | - | Axial | - | - | Ferrite | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 7.34A | - | Unshielded | - | - | - | 7.34A | - | - | - | - | - | - | - | - | 15μH | 1kHz | 22mOhm Max | - | - | 1A | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.86mm | - | No | - | RoHS Compliant | - | - | ||
![]() FDA1254-H-4R7M=P3 Murata Electronics | 6609 | - | Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -20°C~100°C | Tape & Reel (TR) | - | - | 0.508Lx0.496W 12.90mmx12.60mm | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 10.2A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | 0.1MHz | 8.8mOhm Max | - | - | - | - | DUAL IN-LINE | - | - | - | - | 11.2A | - | - | 10.2A | - | - | - | - | - | - | - | 0.213 5.40mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 7447709100 Würth Elektronik | 5 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | 4.535924g | - | - | 21MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 21mOhm | - | 125°C | -40°C | Wirewound | - | 7.1A | - | Shielded | - | 12mm | - | 7.1A | - | - | 3225 | 1210 | 7mm | - | - | - | 10μH | 1kHz | 21mOhm Max | - | - | 7.1A | - | - | - | - | - | - | 10.5A | - | - | - | 20% | - | 7.1A | 21mOhm | - | - | 10mm | 0.394 10.00mm | 12mm | 12mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CB2012T101M Taiyo Yuden | 147 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2012 | CB | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | Wound Chip | 130mA | - | - | 2012 | 0805 | - | - | - | - | 100μH | 796kHz | 7Ohm Max | - | - | 60mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 60mA | - | - | - | - | - | - | - | - | - | 900μm | 0.057 1.45mm | - | - | No | - | ROHS3 Compliant | Contains Lead | - | ||
![]() CE201210-47NJ Bourns Inc. | 150 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 900MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.45mm | Rectangular | 300mA | - | Not | 2012 | 0805 | - | - | - | - | 47nH | 100MHz | 700mOhm Max | - | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 23 @ 100MHz | - | - | - | - | 23 | - | - | 5% | 300mA | - | - | - | - | 830μm | 0.041 1.03mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0812-471KL Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 2.2MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 160mA | RLB0812 | Not | - | - | 3mm | 25mm | - | 650 μm | 470μH | 796kHz | 2Ohm Max | - | - | 160mA | POWER INDUCTOR | - | 45 @ 796kHz | Radial | 45 | - | - | - | - | - | - | 160mA | - | - | - | 6.7mm | 10.0076mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1130-181K-RC Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 5.5A | - | Not | - | - | 19.56mm | - | 19.558mm | 1.143 mm | 180μH | 1kHz | 72mOhm Max | - | - | 5.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 10% | 5.5A | - | - | - | 27.94mm | 21.336mm | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DR74-330-R Eaton - Electronics Division | 17 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | 1.360777g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 143mOhm | - | 125°C | -40°C | Wirewound | - | 1.41A | - | Shielded | - | 7.6mm | - | 1.41A | - | Not | - | - | - | - | - | - | 33μH | 100kHz | 143mOhm | - | - | 1.73A | - | - | - | - | - | - | 1.73A | - | - | - | 20% | 1.41A | 1.41A | 143mOhm | 100kHz | - | 4.35mm | 0.171 4.35mm | 7.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5300-25-RC Bourns Inc. | 195000 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | 3.9MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 670mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 550mA | - | Not | - | - | - | - | - | - | 100μH | 1kHz | 670mOhm Max | - | - | 550mA | RF INDUCTOR | - | - | - | - | - | 300mA | - | - | - | 10% | 550mA | - | - | - | 4.06mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CLF5030NIT-331M-D TDK Corporation | 10000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2016 | CLF-NI-D | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | 330μH | 0.1MHz | 4.08Ohm Max | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 290mA | - | 2120 | 0.2A | 20% | - | 200mA | - | - | - | - | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0906-6R8ML Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | RECTANGULAR PACKAGE | - | 38MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 2.3A | - | Not | - | - | - | - | - | - | 6.8μH | 1kHz | 50mOhm Max | - | - | 2.3A | POWER INDUCTOR | DUAL IN-LINE | 23 @ 7.96MHz | - | 23 | - | 3.4A | 23 | 4149 | - | 20% | 2.3A | 2.3A | - | - | - | 5.9944mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0906-272YL Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | RECTANGULAR PACKAGE | - | 1.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 140mA | - | - | - | - | - | - | - | - | 2.7mH | 1kHz | 9.2Ohm Max | - | - | 140mA | POWER INDUCTOR | DUAL IN-LINE | 100 @ 252kHz | - | 100 | - | 170mA | 100 | 4149 | - | 15% | - | 140mA | - | - | - | 6mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0906-181YL Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | RECTANGULAR PACKAGE | - | 5.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 520mA | - | - | - | - | - | - | - | - | 180μH | 1kHz | 820mOhm Max | - | - | 520mA | POWER INDUCTOR | DUAL IN-LINE | 40 @ 796kHz | - | 40 | - | 700mA | 40 | 4149 | - | 15% | - | 520mA | - | - | - | 5.9944mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB9012-223KL Bourns Inc. | 463 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 210kHz | Ferrite | Q MEASURED AT 0.079 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 59.3Ohm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 110mA | - | Not | - | - | 5mm | - | - | - | 22mH | 1kHz | 59.3Ohm Max | - | - | 110mA | DC-DC CONVERTER | - | 15 @ 79kHz | Radial | 15 | - | - | - | - | - | - | 110mA | - | - | - | 9mm | 12.2mm | 0.480 12.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() NRS8040T101MJGK Taiyo Yuden | 23537 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 6MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR, S Type | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 1A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | 100μH | 0.1MHz | 364mOhm Max | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.1A | - | - | 1A | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0503-560KL Bourns Inc. | 351054 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 500mA | - | Not | - | - | - | - | - | - | 56μH | 1kHz | 710mOhm Max | - | - | 500mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | 700mA | 20 | - | - | 10% | 500mA | 500mA | - | - | 5mm | 3mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - |