- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HK10055N1S-T Taiyo Yuden | 9500 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 4GHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | HK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | Tape, Paper | NO | 1 | 550μm | - | 450mA | - | - | - | 1005 | 0402 | - | 5.1nH | 100MHz | 210mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | Halogen Free | - | 8 | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | No | - | ROHS3 Compliant | Exempt | ||
![]() CTX100-2-52LP-R Eaton - Electronics Division | In Stock |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | 24.94758g | - | - | - | Iron Powder | - | -40°C~75°C | Bulk | 2007 | CTX | 0.945Dia 24.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | - | 75°C | -40°C | - | - | 4.4A | - | Unshielded | - | - | - | 4.4A | - | - | Not | - | - | 21.8mm | 100μH | 100kHz | 53.4mOhm Max | - | 4.3A | - | - | - | Radial | - | - | - | 4.3A | - | - | - | 4.4A | - | - | 24mm | 16.6mm | 0.654 16.60mm | 24mm | 16.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AISC-0805-R0068J-T Abracon LLC | 1104 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 5GHz | Ceramic | Q MEASURED AT 1000 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | Ceramic, Wirewound | - | - | TR | NO | 1 | 1.73mm | Chip | 600mA | - | - | - | 2012 | 0805 | - | 6.8nH | 250MHz | 110mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | 40 @ 1GHz | - | 50 | - | - | - | 50 | 0907 | 5% | - | - | - | - | 1.6mm | 0.061 1.55mm | - | - | No | - | RoHS Compliant | - | ||
![]() LQH32CN6R8M53L Murata Electronics | 80000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | 50mg | RECTANGULAR PACKAGE | - | 32MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | 2.8mm | - | 540mA | - | - | Not | 3225 | 1210 | - | 6.8μH | 1MHz | 325mOhm Max | - | 540mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 540mA | - | - | - | 1.7mm | 0.067 1.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELJ-FB271JF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | Ferrite | 4.1MHz | - | Q IS MEASURED AT 0.796 MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 14Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.4mm | Molded Chip | 80mA | - | - | Not | 4532 | 1812 | - | 270μH | 100kHz | 14Ohm Max | 105mA | 80mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | - | - | 40 | - | 5% | 80mA | 80mA | - | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | RoHS Compliant | Contains Lead | ||
![]() CBMF1608T100M Taiyo Yuden | 36840000 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 32MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | CB, MF Type | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1mm | Wound Chip | - | - | - | Not | - | - | - | 10μH | 2.52MHz | 468mOhm Max | - | 115mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 115mA | - | - | - | 380mA | - | - | - | 800μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SRP1040-4R7M Bourns Inc. | 900 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1040 | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e2 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 10.5mm | - | 8A | - | - | Not | - | - | - | 4.7μH | 100kHz | 14mOhm Max | 24A | 8A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 13A | - | - | 20% | 8A | 8A | - | - | 4.2mm | 0.165 4.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CKP25204R7M-T Taiyo Yuden | 48000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | CK, P Type | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2.2mm | - | 150mA | - | - | Not | 2520 | 1008 | - | 4.7μH | 1MHz | 150mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | 20% | 1.1A | - | 1MHz | - | 1mm | 0.039 1.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SRR0906-4R7ML Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | - | RECTANGULAR PACKAGE | - | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 2.7A | - | - | - | - | - | - | 4.7μH | 1kHz | 40mOhm Max | - | 2.7A | POWER INDUCTOR | DUAL IN-LINE | 23 @ 7.96MHz | - | 23 | - | - | 4.3A | 23 | 4149 | 20% | - | 2.7A | - | - | 6mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRR0906-182YL Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | - | RECTANGULAR PACKAGE | - | 1.7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 170mA | - | - | - | - | - | - | 1.8mH | 1kHz | 7Ohm Max | - | 170mA | POWER INDUCTOR | DUAL IN-LINE | 100 @ 252kHz | - | 100 | - | - | 200mA | 100 | 4149 | 15% | - | 170mA | - | - | 5.9944mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SDR2207-821KL Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 3.9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 600mA | - | - | - | - | - | - | 820μH | 100kHz | 1.4Ohm Max | - | 600mA | POWER INDUCTOR | DUAL ENDED | 16 @ 1MHz | - | 16 | - | - | 1.1A | 16 | 8759 | 10% | - | 600mA | - | - | 7mm | 0.307 7.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SDR2207-330KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | - | - | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | 3.4A | - | Unshielded | - | 15.3mm | - | 3.4A | - | SDR2207 | - | - | - | - | 33μH | 100kHz | 58.4mOhm Max | - | 3.4A | - | - | 27 @ 3MHz | - | - | - | - | 5.5A | 24 | - | 15% | - | 3.4A | - | - | 7mm | 0.307 7.80mm | 21.9964mm | 15mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 2304-V-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 17.2A | - | - | Not | - | - | 14.22mm | 18μH | 1kHz | 6mOhm Max | - | 17.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 17.2A | 17.2A | - | 32.51mm | 32.512mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() NRS6012T470MMGJ Taiyo Yuden | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | 6MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | 2012 | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.2mm | Chip | 460mA | - | - | - | - | - | - | 47μH | 100kHz | 1.158Ohm Max | - | 520mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | 20% | - | 460mA | - | - | 1.2mm | 0.047 1.20mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LQH2MCN220M52L Murata Electronics | 9000 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | 8.986799mg | RECTANGULAR PACKAGE | - | 30MHz | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH2 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.8mm | Chip Coil | 130mA | - | - | - | 2016 | 0806 | - | 22μH | 1MHz | 7.15Ohm Max | - | 130mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | 900μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() AISC-0805-R033G-T Abracon LLC | 24 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | 2GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 500mA | - | Unshielded | - | - | - | 500mA | - | - | - | 2012 | 0805 | - | 33nH | 250MHz | 270mOhm Max | - | 1A | - | - | 60 @ 500MHz | - | - | - | - | - | 60 | - | - | - | - | - | - | 1.5494mm | 0.061 1.55mm | 2.286mm | 1.7272mm | - | - | RoHS Compliant | - | ||
![]() SRR1280-391K Bourns Inc. | 430 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 680MOhm | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 1A | 2.7MHz | - | Not | - | - | - | 390μH | 100kHz | 680mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | 1.4A | 20 | 4949 | 10% | 1A | 1A | - | - | 7.5mm | 0.315 8.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LQM18NNR22K00D Murata Electronics | 86000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 150MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQM18 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 800mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | YES | 1 | 950μm | - | 50mA | - | - | Not | 1608 | 0603 | - | 220nH | 25MHz | 800mOhm Max | - | 50mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | - | 15 | - | - | - | 15 | - | 10% | 50mA | - | - | - | 800μm | 0.035 0.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CM322522-6R8KL Bourns Inc. | 6777 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 1.8Ohm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 150mA | - | - | Not | 3225 | 1210 | - | 6.8μH | 7.96MHz | 1.8Ohm Max | 305mA | 150mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | - | 30 | - | 10% | 150mA | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LQH32MN151K23L Murata Electronics | 300 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | 59.987591mg | RECTANGULAR PACKAGE | - | - | Ferrite | Q MEASURED AT 796 KHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | 2.7mm | - | 70mA | 7MHz | - | Not | 3225 | 1210 | - | 150μH | 1MHz | 9.3Ohm Max | - | 70mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | - | - | 40 | - | - | 70mA | - | - | - | 2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | Lead Free |