- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRU6018-101Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU6018 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 6.8mm | - | 500mA | - | Not | - | - | - | - | 100μH | 100kHz | 715mOhm Max | 500mA | POWER INDUCTOR | ON CIRCLE | 20 @ 2.52MHz | - | - | - | 340mA | 20 | 2626 | - | - | 500mA | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() VLS252012HBX-R33M-1 TDK Corporation | 414 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 5.25A | - | - | - | 2520 | 1008 | - | 330nH | 1MHz | 31mOhm Max | - | - | - | - | - | - | - | 4.04A | - | - | - | 20% | - | 4.75A | - | - | - | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLFC453232T-101K-PF TDK Corporation | 9000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | 8MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | NLFC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 3.4mm | - | 90mA | - | Not | - | 4532 | 1812 | - | 100μH | 796kHz | 1.7Ohm | 90mA | POWER INDUCTOR | DUAL ENDED | 10 @ 796kHz | 10 | - | - | - | 10 | - | - | - | 90mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-680J-EF TDK Corporation | 256 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | 50.008559mg | RECTANGULAR PACKAGE | - | 12MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 50mA | - | - | - | 3225 | 1210 | - | 68μH | 2.52MHz | 9Ohm Max | 50mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | - | - | 30 | - | - | 5% | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LBM2016T680J Taiyo Yuden | 2000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 11MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2002 | LB, M Type | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | - | 90mA | - | Not | - | 2016 | 0806 | - | 68μH | 2.52MHz | 7Ohm | 90mA | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | Halogen Free | - | 20 | - | - | 5% | 90mA | - | - | - | 1.6mm | 0.071 1.80mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SPM4030T-1R5M TDK Corporation | 500000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2017 | SPM | 0.165Lx0.157W 4.20mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | 6.2A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 1.5μH | - | 25.08mOhm Max | - | - | - | - | - | - | - | 3.5A | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() LB2518T331M Taiyo Yuden | 1323 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | 4.5MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2007 | LB | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 30mA | - | Not | - | 2518 | 1007 | 1.5mm | 330μH | 796kHz | 7Ohm | 95mA | RF INDUCTOR | DUAL ENDED | - | 10 | - | Halogen Free | - | - | 0806 | - | - | 30mA | - | - | - | 1.8288mm | 0.079 2.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDE1006A-681K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 2.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9.4mm | Rectangular | 500mA | - | Not | - | - | - | - | 680μH | 1MHz | 2.25Ohm Max | 500mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 550mA | - | 4035 | - | 10% | 500mA | 500mA | - | - | 5.4mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQW2UASR12J00L Murata Electronics | 1918 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | 39.008944mg | RECTANGULAR PACKAGE | - | 950MHz | Air | Q MEASURED AT 350 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW2 | 0.103Lx0.096W 2.62mmx2.45mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 2.65mm | Chip | 650mA | - | - | - | 2520 | 1008 | - | 120nH | 25MHz | 630mOhm Max | 650mA | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | 60 | - | - | - | 60 | 1010 | - | 5% | - | - | - | - | 1.83mm | 0.080 2.03mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQM21PN3R3MGRD Murata Electronics | 4782000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 30MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | YES | 1 | - | - | 1A | - | - | - | - | - | - | 3.3μH | 1MHz | 188mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() LQH32CH4R7M53L Murata Electronics | 4000 |
| Datasheet | - | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 44.990693mg | RECTANGULAR PACKAGE | - | 43MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | - | Unshielded | 1 | 2.8mm | - | - | - | - | AEC-Q200 | - | - | - | 4.7μH | 1MHz | 150mOhm | 650mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 0.087 2.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() LB2518T680M Taiyo Yuden | 2500 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | 9.5MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2007 | LB | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 70mA | - | Not | - | 2518 | 1007 | - | 68μH | 2.52MHz | 1.5Ohm | 70mA | RF INDUCTOR | DUAL ENDED | - | 10 | - | Halogen Free | - | - | 0806 | - | - | 70mA | - | - | - | 1.8mm | 0.079 2.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQH32MN221K23L Murata Electronics | 3965 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 59.987591mg | RECTANGULAR PACKAGE | - | - | Ferrite | Q MEASURED AT 796 KHZ | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 2.7mm | - | 65mA | 5.5MHz | Not | - | 3225 | 1210 | - | 220μH | 1MHz | 11.8Ohm Max | 65mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | 40 | - | - | - | 40 | - | - | - | 65mA | - | 11.8Ohm | - | 1.5494mm | 0.087 2.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() TFM201610ALMA1R0MTAA TDK Corporation | 3004 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -55°C~150°C | Tape & Reel (TR) | - | TFM-ALMA | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thin Film | - | Thin Film | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | YES | 1 | - | Rectangular | 3.1A | - | - | - | 2016 | 0806 | - | 1μH | 1MHz | 60mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3.3A | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CDRH3D16/HPNP-100MC Sumida America Components Inc. | 5450 |
| Datasheet | 70 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 80.002354mg | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Cut Tape (CT) | 2006 | CDRH3D16/HP | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4mm | - | 1A | - | - | - | - | - | - | 10μH | 100kHz | 230mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 840mA | - | 1616 | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQP03HQ8N2H02D Murata Electronics | 300000 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | 4.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Thick Film | - | - | 8504.50.80.00 | 300mA | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 8.2nH | - | 400mOhm Max | - | - | - | 20 @ 500MHz | - | - | - | - | - | - | - | 3% | - | - | - | - | - | 0.017 0.42mm | - | - | ROHS3 Compliant | - | - | ||
![]() CLF7045T-330M-D TDK Corporation | 75 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~150°C | Cut Tape (CT) | 2011 | CLF-D | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | 6.9mm | - | 1.4A | - | - | - | - | - | - | 33μH | 100kHz | 132mOhm Max | 1.55A | - | - | - | - | - | - | - | - | - | - | 20% | - | 1.4A | - | 100kHz | 4.5mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P1N5CT000 TDK Corporation | 450 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 800mA | - | - | - | 0603 | 0201 | - | 1.5nH | 500MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | 0.8A | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1608B10NJT000 TDK Corporation | 4280 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | - | - | - | 3.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | 950μm | - | 600mA | - | - | - | 1608 | 0603 | - | 10nH | 100MHz | 200mOhm Max | 600mA | - | - | 12 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() CBC3225T221KR Taiyo Yuden | 124 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2016 | CB, C Type | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, Embossed | Unshielded | 1 | - | Wound Chip | 190mA | - | - | - | - | - | - | 220μH | 100kHz | 3.25Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 0.19A | - | - | - | - | - | - | 0.106 2.70mm | - | - | ROHS3 Compliant | - | - |