- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG0603P1N2CT000 TDK Corporation | 1500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 10GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 800mA | - | - | - | 0603 | 0201 | - | - | 1.2nH | 500MHz | 80mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | - | - | - | - | - | 0.8A | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NPIS35LS2R2YTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | 2000pc(s) | 0.06 Ω | (L x W x H) 3 x 3 x 1.7 mm | - | NIC COMPONENTS CORP | NIC Components Corp | NPIS35LS2R2YTRF | - | +125°C | -40°C | 1.6A | 125 °C | -40 °C | 1212 | 1.5 mm | 3 mm | SMT | 3 mm | Active | 1.92 | Yes | 86 MHz | DC RESISTANCE IS MEASURED AT: 30% | 30% | - | - | - | - | - | 30% | e3 | Yes | - | - | - | - | EAR99 | NPIS35LS2R2YTRF | 0.06Ω | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | - | 2.2 uH | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1212 | YES | - | 1.6 A | 30 | 2.2 µH | - | 1.6 A | - | - | shielded | 3.2 | 3.2 mm | - | 1.7mm | - | 3mm | 3mm | - | - | - | - | - | ||
![]() 2200HT-331-H-RC Bourns Inc. | 37 |
| Datasheet | 15 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | - | 3.1A | - | Not | - | - | - | 22.35mm | 22.352mm | 330μH | 1kHz | 180mOhm Max | - | 3.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 3.1A | - | - | - | - | - | - | 24.13mm | 13.97mm | 0.550 13.97mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() NLFV25T-6R8M-PF TDK Corporation | 2000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 25mg | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | 38MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLFV | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | - | TR | Shielded | 1 | 2.1mm | - | not_compliant | 175mA | - | - | - | - | - | - | - | 6.8μH | 7.96MHz | 348mOhm Max | - | 175mA | POWER INDUCTOR | DUAL ENDED | 5 @ 7.96MHz | - | 5 | - | - | - | 5 | 1008 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1245A-1R8M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 27MHz | - | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1245A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.8mm | Rectangular | - | 21A | - | Not | - | - | - | - | - | 1.8μH | 100kHz | 4.9mOhm Max | - | 21A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | - | 40A | 20 | 5350 | - | - | - | 20% | - | 21A | 21A | - | - | - | - | - | - | 4.8mm | 0.197 5.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() XAL4020-102MEC Coilcraft | 5370 |
| - | 5 Weeks | ACTIVE (Last Updated: 5 hours ago) | - | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 79MHz | - | - | - | Composite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | 20% | e2 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver (Sn96.5Ag3.5) | 125°C | -40°C | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | AEC-Q200 | - | - | - | - | 1 μH | 100kHz | - | - | 9.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1616 | - | 14.6mOhm | - | 20% | 1 µH | - | - | - | - | - | - | - | - | 2.1mm | - | 4.3mm | 4.3mm | - | - | RoHS Compliant | Contains Lead | - | ||
![]() DR1050-561-R Eaton - Electronics Division | 500 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 5.000005g | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | DR1050 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 620mA | - | Shielded | - | 10.3mm | - | - | 620mA | - | Not | - | - | - | - | - | 560μH | 100kHz | 1.213Ohm Max | - | 600mA | - | - | - | - | - | - | - | 600mA | - | - | - | - | - | - | - | 620mA | - | - | - | - | - | - | - | 5mm | 0.197 5.00mm | 10.4902mm | 10.287mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LBR2012T470K Taiyo Yuden | 60000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | 11MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | -40°C~105°C | Tape & Reel (TR) | - | LB, R Type | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | Chip | - | 75mA | - | Not | - | 2012 | 0805 | - | - | 47μH | 2.52MHz | 1.7Ohm | - | 75mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | - | - | 10% | - | 75mA | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744053220 Würth Elektronik | 620 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 2323 (5858 Metric) | - | - | 2 | 378.012541mg | - | - | - | - | - | - | 20MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-TPC | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 95mOhm | - | 125°C | -40°C | Wirewound | - | 1.15A | - | Shielded | - | 5.8mm | - | - | 1.15A | - | - | - | 5858 | 2323 | - | - | 22μH | 100kHz | 120mOhm Max | - | 1.15A | - | - | - | - | - | - | - | 900mA | - | - | - | - | - | 30% | - | - | 1.15A | 120mOhm | - | - | - | - | - | 2.8mm | 0.118 3.00mm | 5.8mm | 5.8mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRU2013-100Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 40MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU2013 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3mm | - | - | 670mA | - | Not | - | - | - | - | - | 10μH | 100kHz | 520mOhm Max | 1A | 670mA | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | - | 12 | - | - | 450mA | 12 | 1111 | - | - | - | - | - | 670mA | - | - | - | - | - | - | - | 1.35mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() NRS6028T150MMGJ Taiyo Yuden | 500 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | 17MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.2mm | Chip | - | 1.8A | - | - | - | - | - | 4.7mm | - | 15μH | 100kHz | 123.5mOhm Max | - | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 1.6A | - | - | - | - | - | 20% | - | - | 1.8A | - | - | - | - | - | - | 2.8mm | 0.110 2.80mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRP7030-R22FM Bourns Inc. | 50000 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP7030F | 0.299Lx0.256W 7.60mmx6.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | - | 125°C | -55°C | Wirewound | - | 23A | - | Shielded | - | 6.7mm | - | - | 23A | SRP7030 | Not | - | - | - | - | - | 220nH | 100kHz | 2.4mOhm Max | - | 23A | - | - | - | - | - | - | - | 34A | - | - | - | - | - | 20% | - | 23A | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 7.5946mm | 6.5mm | No | - | ROHS3 Compliant | - | - | ||
![]() SPM5015T-1R0M-LR TDK Corporation | In Stock |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 6.3A | - | Shielded | - | - | - | - | 6.3A | - | - | - | - | - | - | - | 1μH | 100kHz | 24.8mOhm Max | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | - | 20% | - | - | 6.3A | - | - | - | - | - | - | - | 0.059 1.50mm | 5.4102mm | 5.1054mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LQP03HQ10NH02D Murata Electronics | 270 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | 4.5GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Thick Film | - | - | - | - | - | 8504.50.80.00 | 300mA | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | 10nH | - | 400mOhm Max | - | - | - | - | 20 @ 500MHz | - | - | - | - | - | - | - | - | - | - | 3% | - | - | - | - | - | - | - | - | - | - | 0.017 0.42mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() B1047AS-220M=P3 Murata Electronics | 4353 | - | Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 1.8A | - | - | - | - | - | - | - | 22μH | 100kHz | 120mOhm Max | - | - | - | DUAL ENDED | - | - | - | - | - | 2A | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP7028A-2R2M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 32MHz | - | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP7028A | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.6mm | - | - | 8A | - | Not | - | - | - | - | - | 2.2μH | 100kHz | 20mOhm Max | - | 8A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | - | 14A | 20 | 2926 | - | - | - | 20% | - | 8A | 8A | - | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() IHLP5050FDERR33M01 Vishay Dale | 214 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | IHLP-5050FD-01 | 0.520Lx0.508W 13.20mmx12.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 830μOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 12.9mm | - | - | 46A | - | Not | - | - | - | - | - | 330nH | 100kHz | 0.9mOhm Max | - | 65A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 46A | - | 5MHz | - | - | - | - | 6.5mm | 0.256 6.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() VLF504012MT-4R7M TDK Corporation | 1000 |
| Datasheet | 16 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.197Lx0.157W 5.00mmx4.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 1.83A | - | - | - | - | - | - | - | 4.7μH | 1MHz | 120mOhm Max | - | 1.75A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 1.83A | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() VLF302515MT-220M TDK Corporation | 71090 | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Cut Tape (CT) | 2013 | VLF-MT | 0.118Lx0.098W 3.00mmx2.50mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 750mA | TR, 7 Inch | Shielded | - | 2.5mm | Rectangular | - | 410mA | - | - | - | - | - | - | - | 22μH | 1MHz | 490mOhm Max | - | 460mA | - | - | - | - | - | - | - | - | - | 1210 | - | - | - | 20% | - | - | 750mA | - | - | - | - | - | - | 1mm | 0.059 1.50mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() SRR5028-680Y Bourns Inc. | 805 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 11MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | - | - | TR | YES | 1 | 6.1mm | - | - | 620mA | - | Not | - | 5858 | 2323 | - | - | 68μH | 100kHz | 350mOhm Max | - | 620mA | POWER INDUCTOR | DUAL ENDED | 8 @ 2.52MHz | - | 8 | - | - | 560mA | 8 | - | - | - | - | - | - | 620mA | - | - | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - |