- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Number of Terminals | Conductor Material | Core Material | Case Size | Content | DC Resistance | Dim | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Special Features | Tolerance (+ or -) | Tolerance ± | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Failure Rate | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Saturation Current | Features | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQW18AN16NJ00D Murata Electronics | 30 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | 3.005049mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 5.5GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 250 MHZ | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | - | NO | 1 | 1mm | - | - | 550mA | Not | 1608 | 0603 | - | - | - | - | 16nH | 100MHz | 160mOhm Max | 380mA | 550mA | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | - | 40 | - | - | - | 40 | - | - | - | - | - | 550mA | - | - | - | - | - | - | - | - | 800μm | 0.039 1.00mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HK06032N2S-T Taiyo Yuden | 1500 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 170.097139μg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 8.8GHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS MEASURED AT 0.3 NANO HENRY | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | HK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | Tape, Paper | - | Unshielded | 1 | - | - | - | 360mA | - | 0603 | 0201 | - | - | - | - | 2.2nH | 100MHz | 190mOhm Max | - | 360mA | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | - | Halogen Free | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | - | - | - | ROHS3 Compliant | Exempt | ||
![]() CW252016-1R0J Bourns Inc. | 70917 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | Copper | - | - | - | - | - | 290MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 50 MHZ | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.75Ohm | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR | - | NO | 1 | 2.2mm | Chip | - | 330mA | Not | 2520 | 1008 | - | - | - | - | 1μH | 25MHz | 1.75Ohm Max | 600mA | 330mA | RF INDUCTOR | DUAL ENDED | 25 @ 50MHz | - | 25 | - | - | - | 25 | - | - | - | 5% | - | 330mA | - | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() NLV25T-068J-EF TDK Corporation | 4000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 1.05GHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Unshielded | 1 | - | Chip | - | 320mA | - | 2520 | 1008 | - | - | - | - | 68nH | 100MHz | 650mOhm Max | - | 320mA | RF INDUCTOR | DUAL ENDED | 20 @ 100MHz | - | 20 | - | - | - | 20 | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() LBC3225T1R0MR Taiyo Yuden | 32285 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | 15.989131mg | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | LB, C Type | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | - | Unshielded | 1 | 2.7mm | Chip | - | 1.1A | - | 3225 | 1210 | 1.7mm | - | - | - | 1μH | 100kHz | 55mOhm | - | 1.1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | 2.5mm | 0.106 2.70mm | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() LBMF1608T3R3M Taiyo Yuden | 128839 |
| Datasheet | 28 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | 60MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | -40°C~105°C | Tape & Reel (TR) | - | LB, MF Type | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | - | Unshielded | 1 | 1mm | Chip | - | 130mA | Not | 1608 | 0603 | - | - | - | - | 3.3μH | 7.96MHz | 220mOhm | - | 130mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | 130mA | - | - | - | - | - | - | - | - | 800μm | 0.039 1.00mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VLF10045T-3R3N6R9 TDK Corporation | 364 | - | Datasheet | 13 Weeks | OBSOLETE (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.394Lx0.382W 10.00mmx9.70mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 9.7mOhm | - | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 10.1mm | - | - | 6.9A | Not | - | - | - | - | - | - | 3.3μH | 100kHz | 11.6mOhm Max | - | 6.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 7.5A | - | 3938 | - | - | 30% | - | 7.5A | 6.9A | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() BRL2012T1R5M Taiyo Yuden | 60000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 250MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR MEASURED AT 30% TOLERANCE | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | BR, L Type | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | - | Unshielded | 1 | 1.45mm | Chip | - | 750mA | Not | 2012 | 0805 | - | - | - | - | 1.5μH | 7.96MHz | 234mOhm Max | - | 750mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | 700mA | - | - | - | - | 20% | - | 750mA | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SDR0503-392JL Bourns Inc. | 25774 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | 2MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | - | NO | 1 | 5.1mm | Chip | - | 42mA | Not | - | - | - | - | - | - | 3.9mH | 1kHz | 40Ohm Max | - | 42mA | POWER INDUCTOR | DUAL ENDED | 40 @ 252kHz | - | 40 | - | - | 60mA | 40 | 2019 | - | - | 5% | - | 42mA | 42mA | - | - | - | - | - | - | 5mm | 3mm | 0.130 3.30mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRR1005-6R8M Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 35MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | - | Rectangular | - | 2.2A | - | - | - | - | - | - | - | 6.8μH | 1kHz | 75mOhm Max | - | 2.2A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | - | - | - | 2.8A | 22 | 5039 | - | - | 20% | - | - | 2.2A | - | - | - | - | - | - | - | 5.2mm | 0.205 5.20mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() NR3012T100M Taiyo Yuden | 1500 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 32MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Tape & Reel (TR) | - | NR | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | - | Shielded | 1 | - | Chip | - | 630mA | - | 3030 | 1212 | - | - | - | - | 10μH | 100kHz | 348mOhm Max | - | 540mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | - | 20% | - | - | 630mA | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SRN2512-R24M Bourns Inc. | 49 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 29.993795mg | - | - | - | - | - | - | - | - | 330MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SRN2512 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Semi-Shielded | - | 2mm | Rectangular | - | 4.7A | - | 2520 | 1008 | - | - | - | - | 240nH | 1MHz | 24mOhm Max | - | 4.7A | - | - | 7 @ 1MHz | - | 7 | - | - | 8A | - | - | - | - | 20% | - | - | 4.7A | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CEP125NP-100MC Sumida America Components Inc. | 60 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | CEP125 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 12.9mm | - | - | 7.6A | - | - | - | - | - | - | - | 10μH | 100kHz | 13.5mOhm Max | - | 4.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5A | - | 4949 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6mm | 0.220 5.60mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FP1007R3-R15-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 2.000002g | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR MEASURED AT 6% TOLERANCE | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | FLAT-PAC, FP1007 | 0.402Lx0.307W 10.20mmx7.80mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 8mm | Flatpack | - | 61A | Not | - | - | - | - | - | - | 150nH | 100kHz | 0.29mOhm | - | 76A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 76A | - | 4131 | - | - | - | - | - | - | 2MHz | - | - | - | - | - | - | 7.3mm | 0.295 7.50mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ASPI-6045S-470M-T Abracon LLC | 75000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | 6.4MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-6045S | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.2A | - | - | Shielded | - | - | - | - | 1.2A | - | - | - | - | - | - | - | 47μH | 100kHz | 200mOhm | - | 1.2A | - | - | - | - | - | - | - | 1.4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 5.9944mm | - | - | - | RoHS Compliant | - | ||
![]() MLG0603S2N2ST000 TDK Corporation | 15000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | 8GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | - | Unshielded | 1 | - | - | - | 400mA | - | 0603 | 0201 | - | - | - | - | 2.2nH | 100MHz | 250mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | - | - | - | - | - | - | 0.4A | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDRH4D28NP-2R2NC Sumida America Components Inc. | In Stock |
| Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 200.005886mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2012 | CDRH4D28 | 0.185Lx0.185W 4.70mmx4.70mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 5mm | - | - | 2.04A | - | - | - | - | - | - | - | 2.2μH | 100kHz | 31.3mOhm Max | - | 2.04A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1919 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ASPI-0428S-220M-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0428S | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | - | - | 700mA | - | - | - | - | - | - | - | 22μH | 100kHz | 235mOhm Max | - | 700mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1919 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1120-101K-RC Bourns Inc. | 8058 |
| Datasheet | 8 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2002 | 1120 | 0.810Dia 20.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | - | 4A | Not | - | - | 15.75mm | 12.7mm | - | 15.748mm | 100μH | 1kHz | 80mOhm Max | - | 4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 10% | - | 4A | 4A | - | 4A | - | - | - | - | 20.57mm | 224.536mm | 0.840 21.34mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NPIS48L3R3MTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | - | - | 1515 | 3500pc(s) | 0.07(TYP)(ohm) | (L x W x H) 4 x 4 x 1.8 mm | - | NIC COMPONENTS CORP | NIC Components Corp | NPIS48L3R3MTRF | - | +120°C | -25°C | 1.23A | -25C to 120C | 120 °C | -25 °C | 1616 | 1.8 mm | 4 mm | SMT | 4 mm | Active | 4.2(mm) | Not Required(mm) | No | 1.35 | Yes | - | 20% | 20% | - | Tape and Reel | - | - | - | 20% | e3 | Yes | - | - | - | - | EAR99 | Power | 0.07Ω | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Wirewound | Shielded | 1 | - | Shielded | compliant | - | Not Required | - | - | - | - | Not Required | - | 3.3(uH) | 0.1(MHz) | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1616 | YES | 2 A | 20 | 3.3 µH | 1230(mA) | - | - | - | shielded | 4.2 | 4.2 | 4.2(mm) | - | 1.8mm | - | 4mm | 4mm | 1.8(mm) | - | - | - | - |