- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DR74-101-R Eaton - Electronics Division | 800 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | 1.360777g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 383mOhm | - | 125°C | -40°C | Wirewound | - | 860mA | - | Shielded | - | 7.6mm | - | 860mA | - | Not | - | - | - | - | - | 100μH | 100kHz | 383mOhm | 990mA | - | - | - | - | - | - | - | 990mA | - | - | 20% | 860mA | 860mA | 383mOhm | 100kHz | - | 4.35mm | 0.171 4.35mm | 7.6mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLS3012HBX-4R7M TDK Corporation | In Stock |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-HBX | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 2.23A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | 201mOhm Max | - | - | - | - | - | - | - | - | 2.51A | - | - | 20% | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR6603-4R7M Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SDR6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.45mm | - | 1.5A | - | Not | - | - | - | - | - | 4.7μH | 7.96MHz | 90mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | 17 @ 7.96MHz | - | 17 | - | - | - | 17 | - | 20% | 1.5A | 1.5A | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLZ2012M330WTD25 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2011 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | YES | 1 | - | Rectangular | 190mA | - | - | 2012 | 0805 | - | - | - | 33μH | 2MHz | 2.6Ohm | 190mA | - | DUAL ENDED | - | - | - | - | - | 55mA | - | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CDRH103RNP-4R7NC-B Sumida America Components Inc. | 35673 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2009 | CDRH103R | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 4A | - | - | - | - | - | - | - | 4.7μH | 100kHz | 30mOhm Max | 4A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 4.65A | - | 4039 | - | - | - | - | - | - | 3.1mm | 0.122 3.10mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1005-3R3ML Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 54MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 15MOhm | Copper/Tin (Cu/Sn) | - | - | - | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 10.2mm | Rectangular | 6.4A | - | Not | - | - | - | - | - | 3.3μH | 1kHz | 15mOhm Max | 5A | POWER INDUCTOR | DUAL ENDED | 45 @ 2.52MHz | - | - | - | - | - | 50 | - | 20% | 5A | 5A | - | - | - | 5mm | 0.197 5.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AISC-0603-R0095J-T Abracon LLC | 2732 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 540mA | - | Unshielded | - | 1.12mm | - | 540mA | - | - | 1608 | 0603 | - | - | - | 9.5nH | 250MHz | 160mOhm Max | 700mA | - | - | 26 @ 250MHz | - | - | - | - | - | 28 | - | - | - | - | - | - | - | 970μm | 0.040 1.02mm | 1.778mm | 1.1176mm | No | - | RoHS Compliant | - | - | ||
![]() SRR1208-4R5ML Bourns Inc. | 20000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 14MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.40.00 | - | TR | YES | 1 | 13mm | - | 6.5A | 30MHz | Not | - | - | - | - | - | 4.5μH | 1kHz | 14mOhm Max | 6.5A | POWER INDUCTOR | DUAL ENDED | 24 @ 7.96MHz | - | 24 | - | - | 10A | 24 | 5050 | 20% | 6.5A | 6.5A | - | - | - | 8.5mm | 0.335 8.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LB2012T100K Taiyo Yuden | 90000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | - | 5.499807mg | RECTANGULAR PACKAGE | Ferrite | 32MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2007 | LB | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | - | Chip | 120mA | - | - | 2012 | 0805 | 1mm | - | - | 10μH | 2.52MHz | 700mOhm | 120mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | 10% | - | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLCF5020T-4R7N1R4 TDK Corporation | 139 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 79mOhm | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.2mm | - | 1.4A | - | Not | - | - | - | - | - | 4.7μH | 100kHz | 96mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 30% | 1.4A | 2.15A | - | - | - | 2mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1005-7R0M Bourns Inc. | 46880 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | 32MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 2.2A | - | Not | - | - | - | - | - | 7μH | 1kHz | 55mOhm Max | 2.2A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | - | - | - | 3.2A | 22 | 5039 | 20% | 2.2A | 2.2A | - | - | - | 5.2mm | 0.205 5.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP4012TA-3R3M Bourns Inc. | 1874 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | - | 149.997327mg | RECTANGULAR PACKAGE | - | 41MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2008 | SRP4012TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 4.06mm | Rectangular | 2.3A | - | - | - | - | - | - | - | 3.3μH | 100kHz | 97mOhm Max | 2.3A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | - | 3A | 10 | 1816 | 20% | - | 2.3A | - | - | - | 1mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2200LL-180-H-RC Bourns Inc. | 50 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Dia 27.94mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 7kOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 13.1A | - | Not | - | - | 26.67mm | 12.7mm | - | 18μH | 1kHz | 7mOhm Max | 13.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 13.1A | 13.1A | - | - | 27.94mm | 13.97mm | 0.550 13.97mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1307-680KL Bourns Inc. | 20 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | Unshielded | 1 | - | Cylindrical | 2.3A | - | Not | - | - | - | - | - | 68μH | 100kHz | 120mOhm Max | 2.3A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | - | - | - | 3.5A | 24 | 2851 | 10% | 2.3A | 2.3A | - | - | 13mm | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2200HT-151-V-RC Bourns Inc. | 30 |
| Datasheet | 15 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 4.8A | - | Not | - | - | 12.19mm | - | 12.192mm | 150μH | 1kHz | 75mOhm Max | 4.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 4.8A | - | - | - | 24.13mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744311330 Würth Elektronik | 266 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | 7040 | - | - | - | - | 43MHz | - | - | -40°C~150°C | Tape & Reel (TR) | - | WE-HCI | 0.276Lx0.272W 7.00mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 17.2mOhm | - | 150°C | -40°C | Wirewound | - | 6.5A | - | Shielded | - | 6.9mm | - | 6.5A | - | - | - | - | - | - | - | 3.3μH | 100kHz | 17.2mOhm | 6.5A | - | - | - | - | - | - | - | 11A | - | - | 20% | - | 6.5A | 17.2Ohm | - | - | 3.8mm | 0.157 4.00mm | 7mm | 6.9mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 2200HT-1R8-H-RC Bourns Inc. | 34 |
| Datasheet | 15 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 21.8A | - | Not | - | - | 22.35mm | - | 22.352mm | 1.8μH | 1kHz | 4mOhm Max | 21.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 21.8A | - | - | - | 24.13mm | 13.97mm | 0.550 13.97mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN3015TA-470M Bourns Inc. | 6040 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | - | - | - | - | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN3015TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | 47μH | - | 1.2Ohm | - | - | - | 12 @ 100kHz | - | - | - | - | 350mA | - | - | 20% | - | 400mA | - | - | - | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LB2518T220M Taiyo Yuden | 16000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | Ferrite | 19MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2007 | LB | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 650mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 115mA | - | Not | 2518 | 1007 | - | - | - | 22μH | 2.52MHz | 500mOhm | 115mA | RF INDUCTOR | DUAL ENDED | - | - | 10 | - | Halogen Free | - | - | 0806 | - | 115mA | - | - | - | - | 1.8288mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603P2N0CT000 TDK Corporation | 30000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | 0201 (0603 Metric) | - | - | - | - | 8.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | - | 600mA | - | Unshielded | - | - | - | 600mA | - | - | 0603 | 0201 | - | - | - | 2nH | 500MHz | 100mOhm Max | - | - | - | 14 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | 609.6μm | 304.8μm | - | - | ROHS3 Compliant | - | - |