- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | DC Resistance (DCR) (Max) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR4011-101YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR4011 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 310mA | - | - | - | - | - | - | - | - | - | 100μH | 100kHz | 2.4Ohm Max | - | 310mA | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | - | 18 | - | - | 270mA | 18 | 1919 | - | 30% | - | 310mA | - | - | 1.143mm | 0.051 1.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() AISC-0805F-1R5J-T Abracon LLC | 1336 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805F | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 225mA | - | Unshielded | - | 1.73mm | - | 225mA | - | - | 2012 | 0805 | - | - | - | - | - | 1.5μH | 7.9MHz | 1.45Ohm Max | - | 225mA | - | - | 15 @ 7.9MHz | - | - | - | - | - | 15 | - | - | - | - | - | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7272mm | No | - | RoHS Compliant | - | - | ||
![]() AISC-0805F-150J-T Abracon LLC | 612 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 | - | - | - | - | 23MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805F | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 80mA | - | Unshielded | - | 1.73mm | - | 80mA | - | - | 2012 | 0805 | - | - | - | - | - | 15μH | 2.5MHz | 6.5Ohm Max | - | 80mA | - | - | 10 @ 2.5MHz | - | - | - | - | - | 10 | - | - | 5% | - | - | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7272mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() AISC-0805-R056J-T Abracon LLC | 489 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | 1.55GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -25°C | Ceramic, Wirewound | - | 500mA | - | Unshielded | - | 1.73mm | - | 500mA | - | - | 2012 | 0805 | - | - | - | - | - | 56nH | 200MHz | 320mOhm Max | - | 500mA | - | - | 55 @ 500MHz | - | - | - | - | - | 60 | - | - | - | - | - | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7mm | No | - | RoHS Compliant | - | - | ||
![]() LB3218T220M Taiyo Yuden | 1728 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1207 (3218 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | 19MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | LB | 0.126Lx0.071W 3.20mmx1.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 637mOhm | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 255mA | - | Not | 3218 | 1207 | - | - | - | - | - | 22μH | 2.52MHz | 490mOhm | - | 255mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | - | 255mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CDRH125NP-330MC Sumida America Components Inc. | 356 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2009 | CDRH125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.3mm | - | 2.1A | - | Not | - | - | - | - | - | - | - | 33μH | 1kHz | 57mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4747 | - | - | 2.1A | - | - | - | 6mm | 0.236 6.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CW252016-R12J Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 950MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 500mA | - | - | 2520 | 1008 | - | - | - | - | - | 120nH | 25MHz | 630mOhm Max | - | 500mA | RF INDUCTOR | DUAL ENDED | 50 @ 100MHz | - | 50 | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MHQ0402PSA2N3BT000 TDK Corporation | 40269 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | - | 8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 300mA | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3nH | - | 400mOhm Max | - | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU3011-2R2Y Bourns Inc. | 14 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 150MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3011 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.5mm | - | 920mA | - | Not | - | - | - | - | - | - | - | 2.2μH | 100kHz | 80mOhm | - | 920mA | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | - | - | 900mA | 7 | 1413 | - | - | 920mA | - | - | - | 1.1mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQW15CN96NJ00D Murata Electronics | 10000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | 1.1GHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | 730mA | - | - | 1005 | 0402 | - | L1.0XB0.55XH0.5 (mm)/L0.039XB0.022XH0.02 (inch) | - | - | - | 96nH | 100MHz | 160mOhm Max | - | 730mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.16Ohm | - | 500μm | 0.024 0.60mm | 1mm | 0.55mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2300LL-101-V-RC Bourns Inc. | 9 | - | Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 27mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 7.8A | - | Not | - | - | 13.72mm | - | 12.7mm | 13.716mm | 1.0668 mm | 100μH | 1kHz | 27mOhm Max | - | 7.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 7.8A | - | - | 32.512mm | 32.5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLJ1608WR16JT000 TDK Corporation | 3390 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | 330MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLJ | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 700mA | - | - | 1608 | 0603 | - | - | - | - | - | 160nH | 25MHz | 156mOhm Max | - | - | - | - | 15 @ 25MHz | - | - | - | - | 750mA | - | - | - | - | - | - | - | - | - | 0.037 0.94mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AISC-1008-3R9J-T Abracon LLC | 1566 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | - | 60MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 260mA | - | Unshielded | - | 2.79mm | - | 260mA | - | - | 2520 | 1008 | - | - | - | - | - | 3.9μH | 7.9MHz | 3.6Ohm Max | - | 260mA | - | - | 17 @ 25MHz | - | - | - | - | - | 20 | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | 2.921mm | 2.794mm | No | - | RoHS Compliant | - | - | ||
![]() AISC-1008-R27G-T Abracon LLC | 32 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | - | 600MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 500mA | - | Unshielded | - | - | - | 500mA | - | - | 2520 | 1008 | - | - | - | - | - | 270nH | 25MHz | 910mOhm Max | - | 1A | - | - | 50 @ 100MHz | - | - | - | - | - | 45 | - | - | - | - | - | - | - | 2.286mm | 0.090 2.29mm | 2.8956mm | 2.794mm | - | - | RoHS Compliant | - | - | ||
![]() SRP1245A-4R7M Bourns Inc. | 4000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 15MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1245A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.8mm | Rectangular | 12A | - | Not | - | - | - | - | - | - | - | 4.7μH | 100kHz | 15mOhm Max | - | 12A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | - | 27A | 20 | 5350 | - | 20% | 12A | 12A | - | - | 4.8mm | 0.197 5.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB0914-100KL Bourns Inc. | 8750 |
| Datasheet | 18 Weeks | - | Copper, Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | Steel | - | CYLINDRICAL PACKAGE | - | 20MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 48mOhm | Matte Tin (Sn) | - | - | - | - | - | - | NO | 1 | - | Shrink Tube | 2.7A | RLB0914 | Not | - | - | 5mm | - | - | - | 650 μm | 10μH | 2.52MHz | 48mOhm Max | - | 2.7A | POWER INDUCTOR | - | 50 @ 2.52MHz | Radial | 50 | - | - | 6.7A | 50 | - | - | 10% | 2.7A | - | - | 9.2mm | 12mm | 0.512 13.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SDR0503-123JL Bourns Inc. | 805 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | 1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 148Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 25mA | - | Not | - | - | - | - | - | - | - | 12mH | 1kHz | 148Ohm Max | 900mA | 25mA | POWER INDUCTOR | DUAL ENDED | 30 @ 79.6kHz | - | 30 | - | - | 38mA | 30 | 2019 | - | 5% | 25mA | 25mA | - | - | 2.9972mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLF1608A1R8JT000 TDK Corporation | 100 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 90MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 50mA | - | - | - | - | - | - | - | - | - | 1.8μH | 10MHz | 850mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | - | 35 | - | - | - | - | - | 0.05A | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW15AN13NH00D Murata Electronics | 1023 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | 5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | 430mA | - | Not | 1005 | 0402 | - | - | - | - | - | 13nH | 100MHz | 210mOhm Max | - | 430mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | - | 25 | - | - | - | 25 | - | - | - | 430mA | - | - | - | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1770TA-100M Bourns Inc. | 119 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 8MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP1770TA | 0.665Lx0.665W 16.90mmx16.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | 16.5A | - | - | - | - | - | - | - | - | - | 10μH | 100kHz | 13mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | - | 24A | - | 6767 | - | 20% | - | 16.5A | - | - | - | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |