- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LLQ2012-FR33J Toko | 910 | - | - | - | - | - | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1.4 Ω | - | - | TOKO INC | TOKO Inc | LLQ2012-FR33J | LLQ2012 | - | - | 125 °C | -40 °C | 0907 | 1.42 mm | 2.29 mm | SMT | 1.7 mm | Obsolete | 5.82 | Yes | 600 MHz | Q MEASURED AT 250MHZ | - | - | - | LLQ2012(JK TOL) | - | 5% | e3 | Yes | - | - | - | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TR | - | 1 | - | Wirewound Chip | unknown | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | 48 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0907 | NO | - | 0.31 A | - | 0.33 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCR1616NP-470M Sumida Corporation | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sumida | - | 100 | - | - | Sumida | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | - | Power Inductors | Power Inductors - Leaded | - | - | - | - | - | - | - | - | - | - | ||
![]() LQP15MN1N5W02D Murata Electronics | 4 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 6GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQP15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.05nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | 200mOhm | Tin (Sn) | - | - | Thin Film | 8504.50.80.00 | - | - | TR, Paper, 7 Inch | NO | 1 | 600μm | Chip | - | 280mA | - | Not | - | - | 1005 | 0402 | - | - | 1.5nH | 500MHz | 200mOhm Max | - | 280mA | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | - | - | 13 | - | - | - | - | - | - | - | 280mA | - | - | - | - | 350μm | 0.018 0.45mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4028-2R7Y Bourns Inc. | 196000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 92MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 5mm | - | - | 2.35A | - | Not | - | - | 4848 | 1919 | - | - | 2.7μH | 100kHz | 30mOhm Max | - | 2.35A | POWER INDUCTOR | DUAL ENDED | 8.64 @ 7.96MHz | - | - | - | 1.8A | 11.72 | - | - | - | - | - | 30% | - | 2.35A | 2.35A | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLF7045T-3R3M2R2-H TDK Corporation | 10 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | 2.2A | - | Shielded | - | - | - | - | 2.2A | - | - | - | - | 7045 | - | - | - | 3.3μH | 100kHz | 33.6mOhm Max | - | 2.2A | - | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 20% | - | - | 2.3A | - | - | - | 4.5mm | 0.189 4.80mm | 7.0104mm | 7mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CLF10060NIT-3R3N-D TDK Corporation | 360 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.398Lx0.394W 10.10mmx10.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | 5.8A | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 3.3μH | 0.1MHz | 11.05mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 4039 | - | - | - | 30% | - | - | 8.1A | - | - | - | - | 0.248 6.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN6028-150M Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 390.00439mg | - | - | - | - | - | - | 17MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN6028 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | Semi-Shielded | - | 6mm | Rectangular | - | 1.8A | - | - | - | - | - | - | - | - | 15μH | 100kHz | 114mOhm Max | - | 1.8A | - | - | 14 @ 2.52MHz | 14 | - | - | 1.6A | - | - | 2424 | - | - | - | 20% | - | - | 1.8A | - | - | - | 2.8mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() IHLP3232DZER470M51 Vishay | 9 |
| - | - | - | - | Surface Mount | - | 3232 | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | COMPOSITE | - | - | - | 5.5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 8504.50.80.00 | - | - | TR, 13 Inch | Shielded | 1 | 8.18mm | - | - | 2.4A | - | Not | - | - | - | - | - | - | 47 μH | 100kHz | - | - | - | DC-DC CONVERTER | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | 2.8A | - | - | - | - | 269.64mOhm | - | - | 47 μH | - | - | - | - | - | 4.0132mm | 4.0132mm | 8.64mm | 8.1788mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SRP1245A-1R0M Bourns Inc. | 301 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 40MHz | - | - | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1245A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | Shielded | 1 | 12.8mm | Rectangular | - | 29A | - | Not | - | - | - | - | - | - | 1μH | 100kHz | 2.5mOhm Max | - | 29A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | - | - | 50A | 20 | - | 5350 | - | - | - | 20% | - | 29A | 29A | - | - | - | 4.8mm | 0.197 5.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1038-221Y Bourns Inc. | 80000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | 4MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1038 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | Rectangular | - | 650mA | - | Not | - | - | - | - | - | - | 220μH | 100kHz | 565mOhm | - | 650mA | POWER INDUCTOR | DUAL ENDED | 22 @ 796kHz | 22 | - | - | - | 22 | - | 3939 | - | - | - | 30% | - | 650mA | - | - | - | - | 3.8mm | 0.161 4.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQG15HH18NJ02D Murata Electronics | 120000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 2.2GHz | - | - | - | - | Air | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | Unshielded | 1 | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 18nH | 100MHz | 360mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQW18ANR13J00D Murata Electronics | 68000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | 3.005049mg | RECTANGULAR PACKAGE | - | - | - | - | - | 1.45GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 150 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | - | 170mA | - | Not | - | - | 1608 | 0603 | - | - | 130nH | 100MHz | 1.4Ohm Max | 790mA | 170mA | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | - | - | - | 32 | - | - | - | - | - | - | - | 170mA | - | - | - | - | 800μm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRN2010TA-1R0Y Bourns Inc. | 1702 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | - | - | - | 170MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN2010TA | 0.079Lx0.063W 2.00mmx1.60mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 1μH | - | 80mOhm | - | - | - | - | 12 @ 1MHz | - | - | - | 1.8A | - | - | - | - | - | - | 30% | - | - | 1.6A | - | - | - | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQH3NPN1R5NG0L Murata Electronics | 4000 | - | Datasheet | - | DISCONTINUED (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | WRAPAROUND | 2 | 33.991078mg | RECTANGULAR PACKAGE | - | - | - | - | - | 130MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQH3 | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | YES | 1 | 3.2mm | - | - | 1.47A | - | Not | - | - | 3030 | 1212 | - | - | 1.5μH | 1MHz | 120mOhm Max | - | 1.3A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 30% | - | 1.47A | - | - | - | - | 900μm | 0.039 1.00mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() CM453232-5R6JL Bourns Inc. | 11000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | - | - | - | - | - | 33MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | - | 300mA | CM453232 | Not | - | - | 4532 | 1812 | - | - | 5.6μH | 7.96MHz | 1.1Ohm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | 50 | - | - | - | - | - | - | - | - | - | - | - | 300mA | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1307-6R8ML Bourns Inc. | 29969 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | 26MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | - | 6A | - | Not | - | - | - | - | - | - | 6.8μH | 100kHz | 17mOhm Max | - | 6A | POWER INDUCTOR | DUAL ENDED | 24 @ 7.96MHz | - | - | - | 10.5A | 24 | - | 2851 | - | - | - | 20% | - | 6A | 6A | - | - | 13mm | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5254-RC Bourns Inc. | 3976 | - | Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | - | - | - | - | 1.3MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | 5200 | 0.440Diax1.250L 11.18mmx31.75mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 170mOhm | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Tubular | - | 2.5A | - | Not | - | - | - | - | - | 31.75mm | 250μH | 1kHz | 170mOhm Max | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | 2.5A | - | - | - | 11.18mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-151J-EF TDK Corporation | 2040 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | 50.008559mg | RECTANGULAR PACKAGE | - | - | - | - | - | 8MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | - | Chip | - | 65mA | - | - | - | - | 3225 | 1210 | - | - | 150μH | 796kHz | 15Ohm Max | - | 65mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | - | - | 20 | - | - | - | - | - | 5% | - | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NR4010T100M Taiyo Yuden | 780 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | 31MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Tape & Reel (TR) | 2006 | NR | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | 600mA | TR | Shielded | 1 | 4.2mm | Chip | - | 560mA | - | - | - | - | - | - | - | - | 10μH | 100kHz | 456mOhm Max | - | 560mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | 1616 | - | - | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NRS6045T1R0NMGK Taiyo Yuden | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | 110MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | TR | Shielded | 1 | 6.2mm | Chip | - | 4.5A | - | - | - | - | - | - | 4.7mm | - | 1μH | 100kHz | 18.2mOhm Max | - | 9.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | - | - | - | 30% | - | - | 4.5A | - | - | - | 4.5mm | 0.177 4.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |