- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLV32T-8R2J-PF TDK Corporation | 10000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | 50.008559mg | RECTANGULAR PACKAGE | - | - | 35MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | 170mA | - | Not | 3225 | 1210 | 8.2μH | 7.96MHz | 2Ohm Max | - | 170mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | 5% | 170mA | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQW18AN18NG00D Murata Electronics | 5000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | 3.005049mg | RECTANGULAR PACKAGE | - | - | 5.5GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW18 | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 160mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 1mm | - | 550mA | - | Not | 1608 | 0603 | 18nH | 100MHz | 160mOhm Max | 420mA | 550mA | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | - | 40 | - | - | 2% | 550mA | - | 160mOhm | - | - | 800μm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQG15HN22NH02D Murata Electronics | 6057 | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 1.8GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | - | LQG15 | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 350mA | - | NO | 1 | - | - | - | - | - | - | - | 22nH | 100MHz | 580mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | - | - | 0.35A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS252012ET-2R2M TDK Corporation | 2000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.1mm | - | 1.3A | - | Not | 2520 | 1008 | 2.2μH | 1MHz | 154mOhm Max | - | 1.75A | POWER INDUCTOR | DUAL ENDED | - | - | 1.55A | - | - | - | 20% | - | 1.3A | - | - | - | 1.2mm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DFE252012P-1R0M=P2 Murata Electronics | 1030 | - | Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | - | DFE252012P | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | Metal Alloy, Wirewound | 8504.50.80.00 | - | - | YES | 1 | 2mm | - | 4.3A | - | - | 2520 | 1008 | 1μH | 1MHz | 42mOhm Max | - | 3.2A | - | DUAL ENDED | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0503-103JL Bourns Inc. | 2500 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 110Ohm | 1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 110Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 40mA | - | Not | - | - | 10mH | 1kHz | 110Ohm Max | 59mA | 27mA | POWER INDUCTOR | DUAL ENDED | 30 @ 79.6kHz | 30 | - | 30 | - | - | 5% | 27mA | 27mA | - | - | 5mm | 3.3mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLF12565T-220M3R5-PF TDK Corporation | 20000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2005 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 3.8A | - | Not | - | - | 22μH | 1kHz | 37.9mOhm Max | - | 3.8A | POWER INDUCTOR | DUAL ENDED | - | - | 3.5A | - | 4949 | - | - | 3.8A | - | - | - | - | 6.5024mm | 0.270 6.85mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV25T-4R7J-PF TDK Corporation | 2000 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | 2 | - | 25.004279mg | RECTANGULAR PACKAGE | - | - | 43MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.3Ohm | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.1mm | Magnetic Shielded | 175mA | - | Not | 2520 | 1008 | 4.7μH | 7.96MHz | 2.3Ohm Max | - | 175mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | 5% | 175mA | - | - | - | - | 1.8034mm | 0.075 1.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQM18PN2R2MGHD Murata Electronics | 24000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 70MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQM18 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 1.05A | - | Shielded | 1 | - | - | - | - | - | - | - | 2.2μH | 1MHz | 250mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | 250mA | - | - | 1.05A | - | - | - | - | - | - | - | 0.394 10.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQW15AN11NJ00D Murata Electronics | 80000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 5.5GHz | Non-Magnetic | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | 500mA | - | Not | 1005 | 0402 | 11nH | 100MHz | 140mOhm Max | 280mA | 500mA | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | - | 30 | - | - | 5% | 500mA | - | - | - | - | 500μm | 0.024 0.60mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLZ2012M100HT000 TDK Corporation | 1990 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 300mA | - | - | 2012 | 0805 | 10μH | 2MHz | 680mOhm | - | 300mA | - | - | - | - | 200mA | - | - | - | - | - | - | - | 40MHz | - | 1.25mm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1208-470YL Bourns Inc. | 350 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 2.2A | - | Not | - | - | 47μH | 1kHz | 85mOhm Max | - | 2.2A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | 24 | 3.1A | 24 | 5050 | - | 15% | 2.2A | - | - | - | - | 8.5mm | 0.335 8.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-047J-PF TDK Corporation | 104000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | L BEND | 2 | - | 50.008559mg | RECTANGULAR PACKAGE | - | - | 1.2GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2003 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 300mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | 450mA | - | Not | 3225 | 1210 | 47nH | 100MHz | 300mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 26 @ 100MHz | 26 | - | 26 | - | - | 5% | 450mA | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLK1005S27NJT000 TDK Corporation | 10000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 3GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 600μm | - | 200mA | - | - | 1005 | 0402 | 27nH | 100MHz | 800mOhm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | - | - | - | - | - | - | - | 600μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW15AN33NH00D Murata Electronics | 80000 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | - | 3.2GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | - | 260mA | - | Not | 1005 | 0402 | 33nH | 100MHz | 630mOhm Max | 210mA | 260mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | 25 | - | - | 3% | 260mA | - | - | - | - | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQH32MN1R0M23L Murata Electronics | 1000 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 59.987591mg | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | LQH32 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 500mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 2.7mm | - | 445mA | 100MHz | Not | 3225 | 1210 | 1μH | 1MHz | 500mOhm Max | - | 445mA | RF INDUCTOR | DUAL ENDED | 20 @ 1MHz | 20 | - | 20 | - | - | - | 445mA | - | 500mOhm | - | - | 2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW15AN1N5C00D Murata Electronics | 10000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | 2 | - | 793.786648μg | RECTANGULAR PACKAGE | - | - | 18GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 30mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 700μm | - | 1A | - | Not | 1005 | 0402 | 1.5nH | 100MHz | 30mOhm Max | 850mA | 1A | RF INDUCTOR | DUAL ENDED | 10 @ 250MHz | 10 | - | 10 | - | - | - | 1A | - | - | - | - | 500μm | 0.024 0.60mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP1212BZER1R5M11 Vishay Dale | 18413 |
| Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Composite, Metal | - | 70MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | IHLP-1212BZ-11 | 0.144Lx0.118W 3.65mmx3.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.2mm | Rectangular | 3.8A | - | Not | 3630 | 1212 | 1.5μH | 100kHz | 32mOhm Max | - | 3.8A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | 4A | - | - | - | 20% | - | 3.8A | - | - | - | 2mm | 0.079 2.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CLF6045NIT-100M-D TDK Corporation | 20000 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | DC RESISTANCE MEASURED AT: 20% | -55°C~150°C | Tape & Reel (TR) | 2011 | CLF-NI-D | 0.248Lx0.236W 6.30mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 2.1A | TR, Blister, 13 Inch | Shielded | 1 | - | - | 2.6A | - | - | - | - | 10μH | 100kHz | 42mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2524 | - | 20% | - | 2.6A | - | - | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLZ2012N101LT000 TDK Corporation | 50000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 (2012 Metric) | - | - | - | - | - | Ferrite | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | 3.5Ohm | - | 125°C | -55°C | - | - | 140mA | - | Shielded | - | - | - | 140mA | - | - | 2012 | 0805 | 100μH | 2MHz | 3.5Ohm | - | - | - | - | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | 0.057 1.45mm | 2.0066mm | 1.2446mm | - | - | ROHS3 Compliant | Lead Free | - |