- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDRH6D28NP-7R3NC Sumida America Components Inc. | 37500 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2006 | CDRH6D28 | 0.264Lx0.264W 6.70mmx6.70mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7mm | - | 2.1A | Not | - | - | - | - | - | - | 7.3μH | 100kHz | 54mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 2626 | - | - | 2.1A | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW15CNR22J10D Murata Electronics | 1685 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 1.4GHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 470mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 450mA | - | - | - | - | - | - | - | 220nH | 100MHz | 470mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 0.45A | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CVH252009-2R2M Bourns Inc. | 120 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 40MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CVH252009 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 2.2mm | - | 1.3A | Not | 2520 | 1008 | - | - | - | - | 2.2μH | 1MHz | 80mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 1.3A | - | - | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TFM201610GHM-2R2MTAA TDK Corporation | 2434 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | 0806 (2016 Metric) | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | TFM-GHM | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Thin Film | - | - | 125°C | -40°C | Thin Film | - | 1.9A | - | Shielded | - | - | - | 1.9A | - | 2016 | 0806 | - | - | - | - | 2.2μH | 1MHz | 152mOhm Max | - | - | - | - | - | - | - | - | 2.4A | - | - | - | 20% | - | - | - | - | 0.039 1.00mm | 2.0066mm | 1.6002mm | - | - | ROHS3 Compliant | - | - | ||
![]() VLS3015T-2R2M1R4 TDK Corporation | 1720 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.1mm | - | 1.4A | Not | 3015 | - | - | - | - | - | 2.2μH | 1MHz | 84mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1212 | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS2012ET-4R7M TDK Corporation | 158000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 700mA | - | 2012 | 0805 | - | - | - | - | 4.7μH | 1MHz | 336mOhm Max | - | 780mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 0808 | - | 20% | - | 840mA | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS2012ET-1R0N TDK Corporation | 2000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS | 0.079Lx0.079W 2.00mmx2.00mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 1.45A | - | 2012 | 0805 | - | - | - | - | 1μH | 1MHz | 86mOhm Max | - | 1.65A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 0808 | - | 30% | - | 1.65A | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2200HT-5R6-H-RC Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 16.1A | Not | - | - | 22.35mm | - | 22.352mm | - | 5.6μH | 1kHz | 7mOhm Max | - | 16.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 16.1A | - | 24.13mm | 13.97mm | 0.550 13.97mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1048-820Y Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 5.5MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 1.3A | Not | - | - | - | - | - | - | 82μH | 100kHz | 149mOhm | 7.5A | 1.3A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | 24 | - | 1.1A | 24 | 3939 | - | - | 1.3A | - | - | 4.8mm | 0.201 5.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW252016-R56J Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 415MHz | - | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 400mA | Not | 2520 | 1008 | - | - | - | - | 560nH | 25MHz | 1.33Ohm Max | - | 400mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | - | - | - | - | 400mA | - | - | 1.5748mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() AISC-1008-R068J-T Abracon LLC | 1565 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 (2520 Metric) | - | - | 1.2GHz | 50MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 1A | - | Unshielded | - | 2.79mm | - | 1A | - | 2520 | 1008 | - | - | - | - | 68nH | 50MHz | 210mOhm Max | - | 1A | - | - | 65 @ 350MHz | - | - | - | - | 65 | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | 2.921mm | 2.794mm | No | - | RoHS Compliant | - | - | ||
![]() 78F681J-RC Bourns Inc. | 3652 |
| Datasheet | 16 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | 2MHz | - | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 68mA | Not | - | - | - | - | - | 510 μm | 680μH | 790kHz | 25.3Ohm Max | - | 68mA | DC-DC CONVERTER | - | 60 @ 790kHz | - | 60 | - | - | 60 | - | - | 5% | 68mA | - | 2.79mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP2313AA-680M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 3MHz | - | Metal | - | -55°C~155°C | Tape & Reel (TR) | - | SRP2313AA | 0.925Lx0.866W 23.50mmx22.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 12A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 68μH | 0.1MHz | 29.5mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | 9A | - | - | 12A | 20% | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1205-121KL Bourns Inc. | 36800 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 4.5MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 900mA | Not | - | - | - | - | - | - | 120μH | 1kHz | 500mOhm Max | - | 900mA | POWER INDUCTOR | DUAL ENDED | 10 @ 796kHz | - | 10 | - | 1.6A | 10 | 5050 | - | 10% | 900mA | - | - | 5.5mm | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQP03HQ1N9B02D Murata Electronics | In Stock |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | 9GHz | - | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Thick Film | - | - | - | - | - | 8504.50.80.00 | 600mA | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | 1.9nH | - | 120mOhm Max | - | - | - | - | 20 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.017 0.42mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0906-561KL Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | - | - | RECTANGULAR PACKAGE | - | 4MHz | - | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | 320mA | Not | - | - | - | - | - | - | 560μH | 1kHz | 2.1Ohm Max | - | 320mA | POWER INDUCTOR | DUAL IN-LINE | 15 @ 796kHz | - | 15 | - | 530mA | 15 | 4137 | - | 10% | 320mA | - | - | 6.3mm | 0.248 6.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SDR0906-152KL Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | - | - | RECTANGULAR PACKAGE | - | 2MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | 180mA | Not | - | - | - | - | - | - | 1.5mH | 1kHz | 5Ohm Max | - | 180mA | POWER INDUCTOR | DUAL IN-LINE | 70 @ 252kHz | - | 70 | - | 260mA | 70 | 4137 | - | 10% | 180mA | - | - | 6.3mm | 0.248 6.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SRU5011-6R8Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 70MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5011 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | - | - | 820mA | - | - | - | - | - | - | - | 6.8μH | 100kHz | 130mOhm | - | 820mA | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | 8 | - | 680mA | 8 | - | - | - | - | - | - | 1.0922mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU5011-680Y Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 20MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5011 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 260mA | - | - | - | - | - | - | - | 68μH | 100kHz | 1.24Ohm | - | 260mA | POWER INDUCTOR | DUAL ENDED | 14 @ 2.52MHz | - | 14 | - | 220mA | 14 | - | - | - | - | - | - | 1.0922mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1130-390K-RC Bourns Inc. | 50 |
| Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 11.4A | Not | - | - | 20.07mm | 12.7mm | - | - | 39μH | 1kHz | 22mOhm Max | - | 11.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | 11.4A | - | 27.94mm | 21.336mm | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | Lead Free | - |