- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Mfr | Package | Product Status | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2300HT-220-V-RC Bourns Inc. | 184 |
| Datasheet | 15 Weeks | - | - | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 8kOhm | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 19A | - | - | Not | - | - | 14.22mm | 1.68 mm | 22μH | 1kHz | 8mOhm Max | - | 19A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 19A | 19A | - | 32.5mm | 16.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DFE201610P-1R5M=P2 Murata Electronics | 300 |
| Datasheet | 13 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Iron Powder | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | DFE201610P | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | Metal Alloy, Wirewound | 8504.50.80.00 | - | - | YES | 1 | 1.6mm | - | 2.5A | - | - | - | 2016 | 0806 | - | - | 1.5μH | 1MHz | 110mOhm Max | - | 1.8A | - | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603SR18JT000 TDK Corporation | 150000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | 560MHz | Ceramic, Non-Magnetic | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2005 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR | Unshielded | - | - | - | 50mA | - | - | - | 0603 | 0201 | - | - | 180nH | 100MHz | 8.5Ohm Max | - | - | - | - | 5 @ 100MHz | - | 5 | - | - | - | - | 0.05A | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() CW100505-56NJ Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 1.76GHz | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 650μm | Chip | 200mA | - | - | - | 1005 | 0402 | - | - | 56nH | 200MHz | 970mOhm | - | 200mA | RF INDUCTOR | DUAL ENDED | 22 @ 200MHz | - | 22 | - | - | 22 | - | - | 5% | - | - | - | - | 500μm | 0.024 0.60mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG1005SR22HT000 TDK Corporation | 9053 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 450MHz | Ceramic, Non-Magnetic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 100mA | - | - | - | - | - | - | - | 220nH | 100MHz | 4.2Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | 0.1A | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1307A-470K Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 7.5MHz | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1307A | 0.512Dia 13.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 2.7A | - | - | Not | - | - | - | - | 47μH | 100kHz | 82mOhm Max | - | 2.7A | - | - | 24 @ 2.52MHz | - | - | - | 4.2A | - | - | - | 10% | - | 2.7A | - | - | 7mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP6540-390M Bourns Inc. | 226 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Iron Powder | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2012 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 1.8A | - | - | Not | - | - | - | - | 39μH | 100kHz | 322mOhm Max | - | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 1.8A | 100kHz | - | 4mm | 0.157 4.00mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SD10-4R7-R/BKN Eaton - Electronics Division | 790 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LQCBC3225T4R7MR TAIYO YUDEN | 120000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRR4828A-151M Bourns Inc. | 330 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | 600mA | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | 150μH | 0.1MHz | 860mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 280mA | - | - | 0.6A | 20% | - | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1608B3N9ST000 TDK Corporation | 16000 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic, Non-Magnetic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 950μm | - | 600mA | - | - | - | 1608 | 0603 | - | - | 3.9nH | 100MHz | 140mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | No | - | RoHS Compliant | - | - | ||
![]() AISC-0402-15NJ-T Abracon LLC | 2378 |
| Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 3.28GHz | Ceramic | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | - | - | TR, 7 Inch | NO | 1 | 640μm | - | 560mA | - | - | - | 1005 | 0402 | - | - | 15nH | 250MHz | 170mOhm Max | - | 560mA | RF INDUCTOR | DUAL ENDED | 26 @ 250MHz | - | 26 | - | - | 26 | 0503 | - | - | - | - | - | - | 660μm | 0.026 0.66mm | No | - | RoHS Compliant | - | - | ||
![]() SRR6038-6R2Y Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6038 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | 27MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | 2.5A | 42.3MHz | - | Not | - | - | - | - | 6.2μH | 100kHz | 27mOhm Max | 1.5A | 2.5A | POWER INDUCTOR | DUAL ENDED | 9 @ 7.96MHz | - | - | - | 2.6A | 9 | 2727 | - | - | 2.5A | - | - | - | 3.8mm | 0.157 4.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0604-681KL Bourns Inc. | 24674 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 2MHz | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 4.65Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | 160mA | - | - | Not | - | - | - | - | 680μH | 1kHz | 4.65Ohm Max | - | 160mA | POWER INDUCTOR | DUAL ENDED | 26 @ 252kHz | - | 26 | - | 250mA | 26 | - | - | 10% | 160mA | 160mA | - | 5.8mm | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLP2520S4R7ST0S1 TDK Corporation | 25 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | MLP | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | - | - | Rectangular | 1A | - | - | - | 2520 | 1008 | - | - | 4.7μH | 2MHz | 143mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR4018-8R2Y Bourns Inc. | 34 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 40MHz | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | Shielded | 1 | - | Rectangular | 1.4A | - | - | - | 4848 | 1919 | - | - | 8.2μH | 100kHz | 135mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | - | - | 1.1A | 7 | - | - | - | - | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() LBC3225T100MR Taiyo Yuden | 100 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | 15.989131mg | RECTANGULAR PACKAGE | FERRITE | 23MHz | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2015 | LB, C Type | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | - | Chip | 540mA | - | - | - | 3225 | 1210 | 1.7mm | - | 10μH | 100kHz | 133mOhm | - | 540mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | 20% | - | - | - | - | 2.5mm | 0.106 2.70mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 78F471J-RC Bourns Inc. | 12 |
| Datasheet | 16 Weeks | - | Tin | Axial, Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | 2.55MHz | Ferrite | - | - | - | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 90mA | - | - | Not | - | - | - | 510 μm | 470μH | 790kHz | 14Ohm Max | - | 90mA | DC-DC CONVERTER | - | 60 @ 790kHz | - | 60 | - | - | 60 | - | - | 5% | 90mA | - | - | 2.79mm | 7.11mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0914-331KL Bourns Inc. | 2200 |
| Datasheet | 18 Weeks | - | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | Steel | - | CYLINDRICAL PACKAGE | - | 2MHz | Ferrite | - | - | - | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 760mOhm | Matte Tin (Sn) | - | 8504.50.80.00 | 740mA | - | NO | 1 | - | Shrink Tube | 600mA | - | RLB0914 | Not | - | - | 5mm | 650 μm | 330μH | 796kHz | 760mOhm Max | - | 600mA | POWER INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | 1.25A | 20 | - | - | 10% | 600mA | 600mA | - | 8.7mm | 12mm | 0.512 13.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS5045EX-100M-CA TDK Corporation | 30 |
| - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 weeks ago) | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-EX | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 2.5A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 10μH | 0.1MHz | 79.3mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3.1A | - | - | 2.5A | - | - | - | - | - | - | 0.177 4.50mm | - | - | ROHS3 Compliant | - | - |