- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAKK2520H2R2M Taiyo Yuden | 6000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2015 | MCOIL™, MA, H Type | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | 1.8A | - | - | - | - | - | - | - | 2.2μH | 2MHz | 120mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2.5A | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS5045EX-100M-CA TDK Corporation | 30 |
| - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 weeks ago) | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-EX | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 2.5A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 10μH | 0.1MHz | 79.3mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3.1A | - | - | 2.5A | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AISC-1210HS-6R8K-T2 Abracon LLC | 1927 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 1210 | - | 15.989131mg | - | - | 55MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-1210HS | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 480mA | - | Unshielded | - | - | - | 480mA | - | - | - | 3225 | 1210 | - | - | 6.8μH | 100kHz | 1.1Ohm Max | 1A | - | - | 10 @ 1MHz | - | - | - | 500mA | 10 | - | - | - | - | - | - | 1.3mm | 0.051 1.30mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | - | ||
![]() SRR1240-221K Bourns Inc. | 186 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 660MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 12.8mm | - | 920mA | 6.6MHz | Not | - | - | - | - | - | 220μH | 100kHz | 660mOhm Max | 920mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | 12 | - | - | 900mA | 12 | 4949 | - | 10% | 920mA | 920mA | - | 4mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS252010CX-2R2M-1 TDK Corporation | 73 |
| Datasheet | - | PRODUCTION (Last Updated: 2 months ago) | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-CX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 1.58A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | 2.2μH | 1MHz | 126mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.51A | - | - | 1.58A | 20% | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLF504012MT-220M TDK Corporation | 1200 |
| Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.197Lx0.157W 5.00mmx4.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 840mA | - | - | - | - | - | - | - | 22μH | 1MHz | 580mOhm Max | 800mA | - | - | - | - | - | - | - | - | - | - | 20% | - | 840mA | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() NRS6012T330MMGJ Taiyo Yuden | 100 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | 8MHz | - | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | 2012 | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 6.2mm | Chip | 550mA | - | - | - | - | - | - | - | 33μH | 100kHz | 696mOhm Max | 590mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | 20% | - | 550mA | - | 1.2mm | 0.047 1.20mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() NRS5020T4R7MMGJ Taiyo Yuden | 800 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | 37MHz | - | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | 2012 | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 5.1mm | Chip | 2A | - | - | - | - | - | 3.3mm | - | 4.7μH | 100kHz | 72mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | 1919 | - | 20% | - | 2A | - | 2mm | 0.079 2.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LBM2016TR47J Taiyo Yuden | 60000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 350MHz | - | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | LB, M Type | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | - | 430mA | - | Not | - | 2016 | 0806 | - | - | 470nH | 25.2MHz | 260mOhm | 430mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | Halogen Free | - | - | - | - | - | 430mA | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CB2518T100M Taiyo Yuden | 4000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 30MHz | - | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | CB | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 820mA | Tape, Embossed | Unshielded | 1 | 2mm | Wound Chip | 250mA | - | - | - | 2518 | 1007 | - | - | 10μH | 2.52MHz | 325mOhm Max | 250mA | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ASPI-0403S-682M-T Abracon LLC | 42 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 100kHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | ASPI-0403S | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 40mA | - | Shielded | - | 4.45mm | - | 40mA | - | Not | - | - | - | - | - | 6.8mH | 100kHz | 25Ohm Max | 40mA | - | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | 2.92mm | 0.115 2.92mm | 6.6mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() PE-0805CD471GTT Pulse Electronics Network | 7 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 11.991848mg | RECTANGULAR PACKAGE | - | 375MHz | - | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2007 | 0805CD | 0.090Lx0.066W 2.29mmx1.68mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.68mm | Chip | 250mA | - | Not | - | 2012 | 0805 | - | - | 477nH | 25MHz | 1.76Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 33 @ 100MHz | 33 | - | - | - | 33 | - | - | - | 250mA | - | - | 760μm | 0.062 1.58mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() LB1608T1R0M Taiyo Yuden | 120000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | Ferrite | 100MHz | - | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | - | LB | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Tape, Paper | Unshielded | 1 | 900μm | Chip | 160mA | - | - | - | 1608 | 0603 | - | - | 1μH | 7.96MHz | 170mOhm | 160mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | 20% | - | - | - | 787.4μm | 0.035 0.90mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 5300-11-RC Bourns Inc. | 89800 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | - | - | - | - | - | TUBULAR PACKAGE | - | 44MHz | - | Ferrite | - | -55°C~105°C | Bulk | 2009 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 1.6A | - | Not | - | - | - | - | 25.4mm | 6.8μH | 7.96MHz | 80mOhm Max | 1.6A | RF INDUCTOR | - | - | - | - | - | 1.2A | - | - | - | - | 1.6A | - | 4.06mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLZ1608M100WTD25 TDK Corporation | 20000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 0.2 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | - | Rectangular | 250mA | - | - | - | - | - | - | - | 10μH | 2MHz | 1.05Ohm | - | - | DUAL ENDED | - | - | - | - | 90mA | - | - | 0.25A | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74435573300 Würth Elektronik | 211 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 1890 | - | - | - | - | 9.5MHz | - | Metal Composite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-HCI | 0.720Lx0.717W 18.30mmx18.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 21.7mOhm | - | 125°C | -40°C | Wirewound | - | 8.5A | - | Shielded | - | 18.2mm | - | 8.5A | - | - | - | - | - | - | - | 33μH | 100kHz | 21.7mOhm | 8.5A | - | - | - | - | - | - | 9A | - | - | - | 20% | - | 8.5A | - | 9mm | 0.362 9.20mm | 18.3mm | 18.2mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-8R2J-EFD TDK Corporation | 59 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | L BEND | - | - | - | - | RECTANGULAR PACKAGE | - | 36MHz | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.05Ohm | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | 160mA | - | - | - | 2520 | 1008 | - | - | 8.2μH | 7.96MHz | 3.05Ohm Max | 160mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | 25 | - | - | - | 25 | - | - | 5% | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PM1210-1R5J-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | - | 15.989131mg | RECTANGULAR PACKAGE | - | 90MHz | - | Ferrite | PARALLEL CONNECTED | -40°C~125°C | Tape & Reel (TR) | 2009 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 370mA | - | Not | - | 3225 | 1210 | - | - | 1.5μH | 7.96MHz | 750mOhm Max | 210mA | POWER INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | - | 28 | - | - | - | 210mA | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CW100505-22NJ Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 2.8GHz | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 650μm | Chip | 400mA | - | - | - | 1005 | 0402 | - | - | 22nH | 250MHz | 300mOhm | 400mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | - | - | 25 | - | - | 5% | - | - | - | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CDRH124NP-220MC Sumida America Components Inc. | 500 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~100°C | Digi-Reel® | 2014 | CDRH124 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.3mm | - | 2.9A | - | - | AEC-Q200 | - | - | - | - | 22μH | 100kHz | 66mOhm Max | 2.9A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4747 | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |