- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Conductor Material | Brand | Case Size | Content | DC Resistance | Dim | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Material-Core | Max. temperature | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Product | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW160808-R15J Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Copper | - | - | - | - | - | - | 1.3GHz | - | - | - | - | Alumina | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR | - | NO | 1 | 1.25mm | Chip | - | 280mA | Not | - | - | 1608 | 0603 | - | - | - | 150nH | 150MHz | 920mOhm | - | 280mA | RF INDUCTOR | DUAL ENDED | 28 @ 150MHz | 28 | - | - | - | 28 | - | - | - | - | - | - | 280mA | - | - | - | - | - | - | - | 1.016mm | 0.047 1.20mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0703-1R0ML Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 160MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 7.96 MHZ | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | - | - | - | 8504.50.80.00 | - | - | TR | - | NO | 1 | 4.7mm | - | - | 2.2A | Not | - | - | - | - | - | - | - | 1μH | 100kHz | 42mOhm Max | - | 2.2A | POWER INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | 25 | - | - | 3.2A | 25 | - | 2618 | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 2.7mm | 0.106 2.70mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() VLS201612ET-1R0N TDK Corporation | 2000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLS | 0.079Lx0.063W 2.00mmx1.60mm | ±30% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR | - | YES | 1 | 1.7mm | - | - | 1.5A | Not | - | - | 2016 | - | - | - | - | 1μH | 1MHz | 93mOhm Max | - | 1.65A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 0806 | - | - | 30% | - | - | 1.65A | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744314330 Würth Elektronik | 1359 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 7050 | - | - | - | - | - | - | - | - | - | - | 65MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | WE-HCI | 0.276Lx0.272W 7.00mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 9mOhm | - | 150°C | -40°C | - | - | - | - | 9A | - | - | Shielded | - | 7.2mm | - | - | 9A | Not | - | - | - | - | - | - | - | 3.3μH | 100kHz | 9mOhm | - | 9A | - | - | - | - | - | - | 8A | - | - | - | - | - | 20% | - | - | 9A | 9Ohm | - | - | - | - | - | 4.8mm | 0.197 5.00mm | 7mm | 6.9mm | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() NIN-HJR22JTRF NIC Components | In Stock | - | - | 14 Weeks | - | - | - | - | - | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 2 | - | - | 0603 | 6000pc(s) | 2(ohm) | (L x W) 1.6 mm x 0.8 mm | - | - | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HJR22JTRF | - | +105°C | - | - | - | -40°C | - | - | 200mA | -40C to 125C | 125 °C | -40 °C | CHIP, 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Not Recommended | 1.12(mm) | Not Required(mm) | 25 | No | 8.11 | - | Yes | 990 MHz | Q | 5% | 5% | - | - | Tape and Reel | - | - | - | 5% | e3 | Yes | - | - | - | - | EAR99 | RF Chip | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | Wirewound | - | 1 | - | Chip | compliant | - | Not Required | - | - | - | - | Not Required | - | - | 0.22(uH) | 100(MHz) | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0603 | NO | 0.2 A | - | 0.22 µH | 200(mA) | - | - | 990(MHz) | - | - | 1.8(mm) | - | - | - | 1.6mm | 0.8mm | 1.02(mm) | - | - | - | - | - | ||
![]() SDR2207-330YL Bourns Inc. | 450 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 11MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 58.4MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8504.50.80.00 | - | - | TR | - | NO | 1 | 15.3mm | - | - | 5.5A | Not | - | - | - | - | - | - | - | 33μH | 100kHz | 58.4mOhm Max | 2.3A | 3.4A | POWER INDUCTOR | DUAL ENDED | 27 @ 3MHz | 27 | - | - | - | 27 | - | 8759 | - | - | 15% | - | 3.4A | 3.4A | - | - | - | - | - | - | 7mm | 0.307 7.80mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SPM4020T-R47M TDK Corporation | 460 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 179.991122mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | Shielded | - | - | - | - | 6.1A | - | - | - | - | - | - | - | - | 470nH | 100kHz | 19.5mOhm Max | - | 10.6A | - | - | - | - | - | - | 10.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CDRR127NP-330MC Sumida | 343 |
| - | 16 Weeks | - | - | - | - | - | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 2 | - | Sumida | - | - | 0.0395 Ω | - | 400 | - | SUMIDA CORP | - | Sumida | CDRR127NP-330MC | - | - | 3.3 A | 39.5 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | 125 °C | -40 °C | CHIP | 7.85 mm | 12.8 mm | SMT | 12.8 mm | Active | - | - | - | - | 5.46 | Details | Yes | - | DCR IS MEASERED AT 20 % TOLERANCE | - | - | 0.134041 oz | - | MouseReel | - | - | - | 20% | - | - | - | - | - | Standard | EAR99 | - | - | - | - | - | - | Power | 8504.50.80.00 | Inductors, Chokes & Coils | - | TR | - | Shielded | 1 | - | Rectangular | unknown | - | - | AEC-Q200 | SMD/SMT | - | - | - | - | - | 33 uH | 100 kHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | Fixed Inductors | 5050 | YES | 3.5 A | - | 33 µH | - | - | - | - | Power Inductors | Power Inductors - SMD | - | - | 7.5 mm | - | 12.5 mm | 12.5 mm | - | - | - | - | - | - | ||
![]() RLB1014-182KL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | 7.4 Ohms | + 80 C | - | - 20 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.153265 oz | - | Bulk | - | RLB | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | RF | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | 5 mm | - | 1.8 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | 8.7 mm | - | - | 12 mm | - | - | - | - | - | - | - | ||
![]() SRU5018-150Y Bourns Inc. | 48 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 40MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5018 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | - | YES | 1 | 5.4mm | Rectangular | - | 950mA | Not | - | - | - | - | - | - | - | 15μH | 100kHz | 100mOhm | - | 950mA | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | - | - | - | 800mA | 12 | - | - | - | - | 30% | - | 950mA | 950mA | - | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR5028-560Y Bourns Inc. | 3918 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 12MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR | - | YES | 1 | 6.1mm | - | - | 720mA | Not | - | - | 5858 | 2323 | - | - | - | 56μH | 100kHz | 300mOhm Max | - | 720mA | POWER INDUCTOR | DUAL ENDED | 9 @ 2.52MHz | 9 | - | - | 600mA | 9 | - | - | - | - | - | - | 720mA | - | - | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQH43PN221M26L Murata Electronics | 56200 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 2MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | YES | 1 | 3.4mm | - | - | 240mA | Not | - | - | 4532 | 1812 | - | - | - | 220μH | 1MHz | 3.48Ohm Max | - | 240mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | 220mA | - | - | - | - | - | 20% | - | 240mA | - | - | - | - | - | - | - | 2.6mm | 0.110 2.80mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() AISC-0603HP-3N3B-T Abracon LLC | 15 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | 6.9GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | - | - | 1.7A | - | - | Unshielded | - | - | - | - | 1.7A | - | - | - | 1608 | 0603 | - | - | - | 3.3nH | 250MHz | 35mOhm Max | - | 1.7A | - | - | 35 @ 250MHz | - | - | - | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02mm | 0.040 1.02mm | 1.8034mm | 1.1176mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() MHQ0603P12NHT000 TDK Corporation | 23000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±3% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | Unshielded | - | - | - | - | 240mA | - | - | - | 0603 | 0201 | - | - | - | 12nH | 500MHz | 1.4Ohm Max | - | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NS12565T470MN Taiyo Yuden | 500 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 7.2MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | NS | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed | - | Shielded | 1 | 12.8mm | Chip | - | 2.78A | - | - | - | - | - | - | - | - | 47μH | 100kHz | 69mOhm Max | - | 3.34A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | 4949 | - | - | 20% | - | - | 2.78A | - | - | - | - | - | - | 6.5mm | 0.270 6.85mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MHQ1005P3N6CT000 TDK Corporation | 10000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | 5.5GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | Unshielded | - | - | - | - | 900mA | - | - | - | 1005 | 0402 | - | - | - | 3.6nH | 100MHz | 90mOhm Max | - | 900mA | - | - | 23 @ 250MHz | - | - | - | - | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() FP1007R6-R18-R Eaton - Electronics Division | 721200 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2012 | FLAT-PAC, FP1007R6 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | - | - | Discontinued | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | 61A | - | - | Unshielded | - | - | - | - | 61A | - | - | - | - | - | - | - | - | 180nH | 100kHz | 0.29mOhm | - | - | - | - | - | - | - | - | 60A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.0104mm | 0.276 7.00mm | 10.4902mm | 8.001mm | - | - | - | RoHS Compliant | - | - | ||
![]() 9250A-474-RC Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | - | - | - | - | - | - | - | 5.7MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2011 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | 9.5Ohm | - | - | - | Wirewound | - | 8504.50.80.00 | - | - | - | - | YES | 1 | - | Cylindrical | - | 92mA | Not | - | - | - | - | - | - | 635 μm | 470μH | 790kHz | 9.5Ohm Max | - | 92mA | RF INDUCTOR | - | 60 @ 790kHz | 60 | - | - | 58mA | 60 | - | - | - | - | 10% | - | 92mA | - | - | - | - | - | - | 4.11mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LQM21NN3R9K10L Murata Electronics | 4766 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | 53MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQM21 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 85°C | -40°C | - | - | - | - | 30mA | - | - | Shielded | - | 1.45mm | - | - | 30mA | Not | - | - | 2012 | 0805 | - | - | - | 3.9μH | 10MHz | 890mOhm Max | - | 30mA | - | - | 45 @ 10MHz | - | - | - | - | 45 | - | - | - | - | - | - | 30mA | - | - | - | - | - | - | - | 1.25mm | 0.041 1.05mm | 2mm | 1.25mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW2BHNR15J03L Murata Electronics | 1884 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 8.986799mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 350MHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 150 MHZ | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQW2 | 0.079Lx0.059W 2.00mmx1.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | - | TR, Plastic, 7 Inch | - | NO | 1 | 1.7mm | - | - | 390mA | Not | - | - | 2012 | 0805 | - | - | - | 150nH | 100MHz | 470mOhm Max | - | 390mA | RF INDUCTOR | DUAL ENDED | 30 @ 150MHz | 30 | - | - | - | 30 | - | 0806 | - | - | - | - | 390mA | - | 470mOhm | - | - | - | - | - | 1.7mm | 0.070 1.78mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - |