- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1240-220M Bourns Inc. | 9600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 67.5MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 3A | 16MHz | Not | - | - | - | 22μH | 100kHz | 67.5mOhm Max | - | 3A | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | 18 | - | 2.6A | 18 | 4949 | 20% | 3A | 3A | - | - | 4mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1260-820M Bourns Inc. | 12950 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 145MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 1.95A | 6.85MHz | Not | - | - | - | 82μH | 100kHz | 145mOhm Max | - | 1.95A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | - | - | 1.9A | 25 | 4949 | - | 1.95A | - | - | - | 6mm | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLP2520V2R2MT0S1 TDK Corporation | 49 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MLP | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | - | - | Rectangular | 1.1A | - | - | 2520 | 1008 | - | 2.2μH | 2MHz | 156mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1240-271K Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 780MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 800mA | 6MHz | Not | - | - | - | 270μH | 100kHz | 780mOhm Max | - | 800mA | POWER INDUCTOR | DUAL ENDED | 10 @ 796kHz | - | 10 | - | - | 10 | 4949 | 10% | 800mA | 800mA | - | - | 4mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SPM4015T-1R0M-LR TDK Corporation | 20000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 4.7A | - | - | - | - | - | 1μH | 100kHz | 33.6mOhm Max | - | - | - | - | - | - | - | - | 8.9A | - | - | 20% | - | 4.7A | - | - | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR54NP-220MC Sumida America Components Inc. | 3656 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 19.5MHz | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2011 | CR54 | 0.228Lx0.209W 5.80mmx5.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 5.6mm | - | 1.11A | - | Not | - | - | - | 22μH | 2.52MHz | 180mOhm Max | - | 1.11A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2422 | - | 1.11A | - | - | - | 4.5mm | 0.191 4.85mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1280-102K Bourns Inc. | 79 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.7Ohm | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 680mA | 1.3MHz | Not | - | - | - | 1mH | 252kHz | 1.7Ohm Max | - | 680mA | POWER INDUCTOR | DUAL ENDED | 40 @ 252kHz | - | 40 | - | 800mA | 40 | 4949 | 10% | 680mA | 680mA | - | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM3340-100M-RC Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2008 | PM3340 | 0.512Lx0.402W 13.00mmx10.20mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 10.2mm | Rectangular | 3.5A | - | - | - | - | 7.6mm | 10μH | 2.52MHz | 33mOhm Max | - | 3.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 8A | - | 5140 | 20% | - | - | - | - | 11.5mm | 0.453 11.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP3232DZER2R2M11 Vishay Dale | In Stock | - | Datasheet | 27 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | 25MHz | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | IHLP-3232DZ-11 | 0.340Lx0.322W 8.64mmx8.18mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 8.26mm | Rectangular | 14.5A | - | Not | - | - | - | 2.2μH | 100kHz | 9.41mOhm Max | - | 14.5A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | 10.2A | - | - | 20% | - | 14.5A | - | - | 4mm | 0.157 4.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() HK10055N6S-T Taiyo Yuden | 848 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | 652.039032μg | RECTANGULAR PACKAGE | - | 4GHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | HK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | Tape, Paper | Unshielded | 1 | 550μm | - | 300mA | - | Not | 1005 | 0402 | - | 5.6nH | 100MHz | 230mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | Halogen Free | - | 8 | - | - | 430mA | - | - | - | 500μm | 0.022 0.55mm | - | - | No | Unknown | ROHS3 Compliant | Exempt | - | ||
![]() SPM4015T-2R2M-LR TDK Corporation | 870 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 3.5A | - | - | - | - | - | 2.2μH | 100kHz | 62.7mOhm Max | - | - | - | - | - | - | - | - | 5.7A | - | - | 20% | - | 3.5A | - | - | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLCV32T-6R8M-PFR TDK Corporation | In Stock |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | 15.989131mg | RECTANGULAR PACKAGE | - | 38MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | 700mA | - | Not | 3225 | 1210 | - | 6.8μH | 7.96MHz | 348mOhm Max | - | 530mA | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | 15 | - | - | 15 | - | - | 700mA | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LB2012T6R8M Taiyo Yuden | 730 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | 5.499807mg | RECTANGULAR PACKAGE | Ferrite | 38MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | - | LB | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | Chip | 135mA | - | Not | 2012 | 0805 | 1mm | 6.8μH | 7.96MHz | 470mOhm | - | 135mA | RF INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | 20% | 135mA | - | - | - | 1.25mm | 0.057 1.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQP15MN3N9W02D Murata Electronics | 395 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | - | LQP15 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.05nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thick Film | 500mOhm | Tin (Sn) | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | 600μm | Chip | 170mA | - | Not | 1005 | 0402 | - | 3.9nH | 500MHz | 500mOhm Max | - | 170mA | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | 13 | - | - | 170mA | - | - | - | 350μm | 0.018 0.45mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1260-6R8Y Bourns Inc. | 9600 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 28.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 6.3A | - | Not | - | - | - | 6.8μH | 100kHz | 18mOhm Max | 10A | 6.3A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | - | - | 6.5A | 20 | 4949 | 30% | 6.3A | 6.3A | - | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() P1171.302NLT Pulse Electronics Power | 13 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 38MHz | - | - | -40°C~130°C | Tape & Reel (TR) | - | P1171NL | 0.482Lx0.482W 12.24mmx12.24mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 12.24mm | - | 8.3A | - | - | - | - | - | 3μH | 100kHz | 7.7mOhm Max | - | 8.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | 5.9944mm | 0.236 6.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MHQ1005P1N2BT000 TDK Corporation | 170 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | 13GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1.2A | - | - | - | - | - | 1.2nH | 100MHz | 30mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB9012-470KL Bourns Inc. | 2124 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 6.5MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.77A | - | Not | - | - | 5mm | 47μH | 1kHz | 160mOhm Max | - | 1.77A | DC-DC CONVERTER | - | 30 @ 2.52MHz | Radial | 30 | - | - | 30 | - | 10% | 1.77A | 290mA | - | 9mm | 12.2mm | 0.480 12.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DR125-1R5-R Eaton - Electronics Division | 1200 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | 4.082331g | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 13.8A | - | Shielded | - | 12.5mm | - | 13.8A | - | Not | - | - | - | 1.5μH | 100kHz | 2.9mOhm | - | 18.3A | - | - | - | - | - | - | 18.3A | - | - | 20% | - | 13.8A | 100kHz | - | 6mm | 0.236 6.00mm | 12.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP7028A-R47M Bourns Inc. | 950000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 80MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP7028A | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.6mm | - | 17.5A | - | Not | - | - | - | 470nH | 100kHz | 4.2mOhm Max | - | 17.5A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | 26A | 10 | 2926 | 20% | 17.5A | 17.5A | - | - | 2.8mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 |