- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tradename | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Product | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IHLP5050EZER150MH1 Vishay / Dale | 404 |
| - | - | - | - | - | - | 5050 | - | - | - | - | - | - | - | Composite | - | 250 | - | - | - | - | - | 26 Ohms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | IHLP | - | MouseReel | - | IHLP-5050EZ | - | 20 % | - | - | - | - | - | Standard | - | - | - | - | - | - | - | High Current | - | - | - | - | Shielded | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 15 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | 5 mm | - | 13.2 mm | 12.9 mm | - | - | - | - | - | ||
![]() DO3340P-333 Coilcraft | In Stock | - | - | - | - | - | - | - | - | YES | WRAPAROUND | - | - | - | CYLINDRICAL PACKAGE | 2 | FERRITE | 0.08 Ω | - | - | COILCRAFT INC | Coilcraft Inc | DO3340P-333 | - | - | - | - | - | 85 °C | -40 °C | 5137 | 11.43 mm | 12.95 mm | SMT | 9.4 mm | Obsolete | 5.79 | - | Yes | 9 MHz | - | - | - | - | - | - | - | 20% | e4 | - | - | - | - | - | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | - | - | 1 | - | Cylindrical | compliant | - | - | - | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 5137 | NO | - | - | 33 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0603S22NHT000 TDK Corporation | 15000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 2GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR | - | Unshielded | 1 | - | - | - | 150mA | - | - | - | - | - | - | - | - | 22nH | 100MHz | 1.2Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | - | 6 | - | - | - | - | - | - | 0.15A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S3N6CT000 TDK Corporation | 289060 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 5GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | - | - | - | 700mA | - | - | - | 1005 | 0402 | - | - | - | 3.6nH | 100MHz | 200mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | - | - | 0.7A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1008-R33K-RC Bourns Inc. | 16000 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | 570MHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 100 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 2.2mm | Chip | - | 500mA | - | - | - | 2520 | 1008 | - | - | - | 330nH | 25MHz | 900mOhm | - | 500mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | - | 45 | - | - | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP1212BZER1R2M11 Vishay Dale | 6851 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Composite, Metal | - | - | 65MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | IHLP-1212BZ-11 | 0.144Lx0.118W 3.65mmx3.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 3.2mm | Rectangular | - | 5A | Not | - | - | 3630 | 1212 | - | - | - | 1.2μH | 100kHz | 27mOhm Max | - | 5A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | 4A | - | - | - | - | 20% | - | - | 5A | - | - | 2mm | 0.079 2.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() NRS6028T100MMGKV Taiyo Yuden | 53200 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 20MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | 1 | 6mm | - | - | 1.9A | - | - | - | - | - | - | - | - | 10μH | 100kHz | 84.5mOhm Max | - | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | 0.110 2.80mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AISC-0805F-2R2J-T Abracon LLC | 525 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | 200MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 50 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2002 | AISC-0805F | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | 8504.50.80.00 | - | TR | - | NO | 1 | 1.73mm | Chip | - | 100mA | - | - | - | 2012 | 0805 | - | - | - | 2.2μH | 7.9MHz | 2.5Ohm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 10 @ 50MHz | - | 10 | - | - | - | 15 | - | - | - | 5% | - | - | - | - | - | 1.6mm | 0.061 1.55mm | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() MLG0603P47NJT000 TDK Corporation | 30000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 1.6GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Unshielded | 1 | - | Rectangular | - | 110mA | - | - | - | 0603 | 0201 | - | - | - | 47nH | 300MHz | 2.9Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 10 @ 300MHz | - | 10 | - | - | - | - | - | - | 0.11A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IHLP2525EZERR82M01 Vishay Dale | 10 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | - | - | RECTANGULAR PACKAGE | - | Composite, Ferrite, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | IHLP-2525EZ-01 | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 4.6mOhm | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 6.72mm | Rectangular | - | 16.5A | Not | - | - | 6363 | 2525 | - | - | - | 820nH | 100kHz | 4.9mOhm Max | - | 16.5A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | 13A | - | - | - | - | 20% | - | - | - | 1MHz | - | 5mm | 0.197 5.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() AISC-0805F-6R8J-T Abracon LLC | 119 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 2 | 0805 | - | - | - | - | - | - | 36MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805F | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | - | 115mA | - | - | Unshielded | - | 1.73mm | - | - | 115mA | - | - | - | 2012 | 0805 | - | - | - | 6.8μH | 7.9MHz | 3.4Ohm Max | - | 115mA | - | - | 15 @ 7.9MHz | - | - | - | - | - | 15 | - | - | - | 5% | - | - | - | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7272mm | No | Unknown | RoHS Compliant | - | - | ||
![]() SRU2016-101Y Bourns Inc. | 80000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 10MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU2016 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | - | - | TR | - | YES | 1 | 3mm | - | - | 190mA | Not | - | - | - | - | - | - | - | 100μH | 100kHz | 4.9Ohm Max | 1.5A | 190mA | POWER INDUCTOR | DUAL ENDED | 8 @ 2.52MHz | - | 8 | - | - | 150mA | 8 | 1111 | - | - | - | - | 190mA | - | - | - | 1.65mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLZ2012N2R2LTD25 TDK Corporation | 44444 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 156mOhm | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | - | YES | 1 | - | Rectangular | - | 800mA | - | - | - | 2012 | 0805 | - | - | - | 2.2μH | 2MHz | 120mOhm | - | 800mA | - | DUAL ENDED | - | - | - | - | - | 170mA | - | - | - | - | - | - | - | - | - | - | 850μm | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CDRH6D38T125NP-101PC Sumida America Components Inc. | 200 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | CDRH6D38/T125 | 0.264Lx0.264W 6.70mmx6.70mm | ±25% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | - | - | unknown | 850mA | - | AEC-Q200 | - | - | - | - | - | - | 100μH | 100kHz | 372mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 680mA | - | 2828 | - | 0.85A | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR4018-6R8Y Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 49MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR, Embossed, 7 Inch | - | YES | 1 | 5mm | Rectangular | - | 1.5A | Not | - | - | 4848 | 1919 | - | - | - | 6.8μH | 100kHz | 100mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | - | - | - | 1.15A | 8 | - | - | - | - | - | 1.5A | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 22R106C Murata Power Solutions Inc. | 170 |
| Datasheet | 10 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | - | 620kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | - | 2200R | 0.256Dia 6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 37.4Ohm | - | - | - | - | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Tubular | - | 63mA | Not | - | - | - | - | 3mm | 35mm | 0.6 mm | 10mH | 1kHz | 37.4Ohm Max | - | 63mA | RF INDUCTOR | - | 155 @ 150kHz | Radial | 155 | - | - | - | 140 | - | - | - | 10% | - | 63mA | 63mA | - | - | 10.5mm | 0.413 10.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SRR1208-181YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 2.5MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.796 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 13mm | - | - | 1.2A | Not | - | - | - | - | - | - | - | 180μH | 1kHz | 270mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 14 @ 796kHz | - | 14 | - | - | 1.7A | 14 | 5050 | - | - | 15% | - | 1.2A | - | - | - | 8.5mm | 0.335 8.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LQM18PNR47NFRL Murata Electronics | 27992 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 100MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 25% TOLERANCE | - | -40°C~85°C | Tape & Reel (TR) | - | LQM18 | 0.063Lx0.031W 1.60mmx0.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | - | YES | 1 | - | - | - | 1.1A | - | - | - | - | - | - | - | - | 470nH | 1MHz | 188mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW100505-3N9J Bourns Inc. | 258000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 5.8GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 650μm | Chip | - | 840mA | - | - | - | 1005 | 0402 | - | - | - | 3.9nH | 250MHz | 66mOhm | - | 840mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | - | - | 20 | - | - | - | 5% | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM322522-120JL Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 33MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 2.5mm | Chip | - | 125mA | Not | - | - | - | - | - | - | - | 12μH | 2.52MHz | 2.5Ohm Max | - | 125mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | - | 30 | 1210 | - | - | - | - | 125mA | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - |