- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Body Material | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR0604-560KL Bourns Inc. | 178 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 420MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | NO | 1 | 5.8mm | Chip | 680mA | Not | - | - | - | - | - | 56μH | 1kHz | 420mOhm Max | - | 680mA | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | - | - | 900mA | 22 | - | 10% | 680mA | 680mA | 5.8mm | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLCV25T-1R5M-EFR TDK Corporation | 3489 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 80MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | 890mA | - | 2520 | 1008 | - | - | - | 1.5μH | 7.96MHz | 216mOhm Max | - | 890mA | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | - | - | - | - | - | 20% | - | - | - | 1.8mm | 0.075 1.90mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2221-V-RC Bourns Inc. | 278 |
| Datasheet | 14 Weeks | - | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 2.2A | Not | - | - | 11.68mm | 11.684mm | 690 μm | 560μH | 1kHz | 210mOhm Max | - | 2.2A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | - | 15% | 2.2A | - | 24.13mm | - | 13.97mm | - | - | ROHS3 Compliant | - | - | ||
![]() CDRH3D16NP-220NC Sumida America Components Inc. | 905 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2006 | CDRH3D16 | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 4mm | - | 400mA | - | - | - | - | - | - | 22μH | 100kHz | 430mOhm Max | - | 400mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1515 | - | - | - | - | 1.8mm | 0.071 1.80mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM54-100M-RC Bourns Inc. | 8721 |
| Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 23MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | - | Chip | 1.45A | Not | - | - | - | - | - | 10μH | 1kHz | 100mOhm | - | 1.44A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 2A | - | - | 20% | 1.45A | 1.45A | 5.8mm | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NR3010T2R2M Taiyo Yuden | 5849 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 82MHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | - | NR | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 114mOhm | - | 8504.50.80.00 | - | TR | Shielded | 1 | 3.1mm | Chip | 1.1A | Not | - | - | - | - | - | 2.2μH | 100kHz | 114mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | - | - | 1.1A | - | - | 1mm | 0.039 1.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0703-330KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | 560mA | Not | - | - | - | - | - | 33μH | 100kHz | 450mOhm Max | - | 560mA | POWER INDUCTOR | DUAL ENDED | 17 @ 2.52MHz | - | 17 | - | - | 820mA | 17 | - | 10% | 560mA | 560mA | - | 2.7mm | 0.106 2.70mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN2010-R24M Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 19.986414mg | - | - | - | 370MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SRN2010 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | Semi-Shielded | - | 1.6mm | Rectangular | 4.4A | - | - | - | - | - | - | 240nH | 1MHz | 28mOhm Max | - | 4.4A | - | - | 8 @ 1MHz | - | 8 | - | - | 5.1A | - | 0806 | 20% | - | 4.4A | - | 1.02mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM43-470K-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.3mm | - | 540mA | Not | - | - | - | - | - | 47μH | 1kHz | 840mOhm | - | 540mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | - | - | - | 780mA | 20 | 1816 | 10% | 540mA | 540mA | 4.5mm | 3.2mm | 0.138 3.50mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 12RS683C Murata Power Solutions Inc. | In Stock |
| Datasheet | 9 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | 4 | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | - | -40°C~85°C | Bulk | - | 1200RS | 0.413Dia 10.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | - | - | - | - | YES | 1 | - | - | 1.8A | - | - | - | 5mm | - | - | 68μH | 10kHz | 150mOhm Max | - | 1.8A | POWER INDUCTOR | - | - | Pin | - | - | - | - | - | - | 15% | - | - | 10.5mm | 10.5mm | 0.335 8.50mm | No | - | RoHS Compliant | - | - | ||
![]() 7443320082 Würth Elektronik | 217 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | Nonstandard | - | 2 | - | - | - | - | 99MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | WE-HCC | 0.476Lx0.449W 12.10mmx11.40mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | 24A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 820nH | - | 2.5mOhm Max | - | - | - | - | - | - | - | - | - | 36A | - | - | 20% | - | - | - | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0603-151KL Bourns Inc. | 12 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0603 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 6.7mm | - | 250mA | Not | - | - | - | - | - | 150μH | 1kHz | 1.9Ohm Max | - | 250mA | POWER INDUCTOR | DUAL ENDED | 22 @ 796kHz | - | 22 | - | - | 390mA | 22 | - | 10% | 250mA | 250mA | - | 3.3mm | 0.130 3.30mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LK21253R9K-T Taiyo Yuden | 50 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | 38MHz | - | MULTI LAYER | -40°C~85°C | Tape & Reel (TR) | - | LK | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.45mm | - | 30mA | - | 2012 | 0805 | - | - | - | 3.9μH | 10MHz | 700mOhm Max | - | 30mA | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | - | 45 | - | Halogen Free | - | 45 | - | - | - | - | - | 838.2μm | 0.057 1.45mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CLF12577NIT-220M-D TDK Corporation | In Stock | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT :20% | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.504Lx0.492W 12.80mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 4.3A | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | - | - | 22μH | 0.1MHz | 32.4mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 5049 | 20% | - | 4.5A | - | - | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NRS5020T1R5NMGJ Taiyo Yuden | 5600 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 68MHz | Ferrite | - | -25°C~125°C | Tape & Reel (TR) | - | NR, S Type | 0.193Lx0.193W 4.90mmx4.90mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 5.1mm | Chip | 3.2A | - | - | - | 3.3mm | - | - | 1.5μH | 100kHz | 31.2mOhm Max | - | 3.35A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | Halogen Free | - | - | 1919 | 30% | - | 3.2A | - | 2mm | 0.079 2.00mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() HK100582NJ-T Taiyo Yuden | 136 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | Ceramic | RECTANGULAR PACKAGE | - | 600MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | HK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | Tape, Paper | NO | 1 | 550μm | - | 150mA | Not | 1005 | 0402 | - | - | - | 82nH | 100MHz | 1.3Ohm Max | - | 150mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | Halogen Free | - | 8 | - | 5% | 200mA | - | - | 500μm | 0.022 0.55mm | No | Unknown | ROHS3 Compliant | Exempt | - | ||
![]() LBM2016T6R8J Taiyo Yuden | 80 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 33MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2011 | LB, M Type | 0.079Lx0.063W 2.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 1.8mm | - | 240mA | Not | 2016 | 0806 | - | - | - | 6.8μH | 7.96MHz | 970mOhm | - | 240mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | 25 | - | Halogen Free | - | 25 | - | 5% | 240mA | - | - | 1.6mm | 0.071 1.80mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1105-201KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1105 | 0.437Lx0.394W 11.10mmx10.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 650MOhm | Copper/Nickel/Gold (Cu/Ni/Au) | 8504.50.80.00 | - | TR | NO | 1 | 10.2mm | - | 1A | Not | - | - | - | - | - | 200μH | 1kHz | 650mOhm Max | 1.6A | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1.8A | - | 4439 | 10% | 1A | 1A | - | 4.8mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1105-220ML Bourns Inc. | 266 |
| Datasheet | 18 Weeks | - | Gold | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1105 | 0.437Lx0.394W 11.10mmx10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | NO | 1 | 10.2mm | - | 3A | Not | - | - | - | - | - | 22μH | 1kHz | 80mOhm Max | - | 3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 6.5A | - | 4439 | 20% | 3A | 3A | - | 4.8006mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LB2518T330M Taiyo Yuden | 1800 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1007 (2518 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | 15MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -25°C~105°C | Tape & Reel (TR) | 2007 | LB | 0.098Lx0.071W 2.50mmx1.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | 2mm | Chip | 95mA | Not | 2518 | 1007 | 1.5mm | - | - | 33μH | 2.52MHz | 700mOhm | - | 950mA | RF INDUCTOR | DUAL ENDED | - | - | 10 | - | Halogen Free | - | - | 0806 | - | 95mA | - | - | 1.8288mm | 0.079 2.00mm | No | - | ROHS3 Compliant | Lead Free | - |