- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Manufacturer Lifecycle Status | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Special Features | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Product | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRN4018TA-470M Bourns Inc. | 33 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 17MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN4018TA | 0.169Lx0.169W 4.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 580mA | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | 47μH | 100kHz | 585mOhm | - | - | - | - | 10 @ 100kHz | - | - | - | - | - | - | - | 20% | - | 600mA | 550mOhm | - | - | - | - | 1.8mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() IHLP2525EZER8R2M01 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | J BEND | 2525 | - | - | RECTANGULAR PACKAGE | Composite, Ferrite, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | IHLP-2525EZ-01 | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 48.3mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.72mm | Rectangular | 5A | - | Not | - | - | - | 8.2μH | 100kHz | 50.7mOhm Max | - | 5A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | - | - | 1MHz | - | - | - | 5mm | 0.197 5.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLF2012DR47JTD25 TDK Corporation | 2000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | - | - | 160MHz | - | Ferrite | - | - | - | - | - | - | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Shielded | 1 | - | Rectangular | 200mA | - | - | - | 2012 | 0805 | 470nH | 25MHz | 500mOhm Max | - | 50mA | - | DUAL ENDED | 25 @ 25MHz | 25 | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLK0603L2N2ST000 TDK Corporation | 165000 |
| - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 9GHz | - | Non-Magnetic | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | - | 300mA | - | - | - | 0603 | 0201 | 2.2nH | 100MHz | 300mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 6 @ 300MHz | 6 | - | - | - | - | - | 0.3A | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P1N6BT000 TDK Corporation | 30000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 10GHz | - | Non-Magnetic | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 700mA | - | - | - | - | - | 1.6nH | 500MHz | 100mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | 0.7A | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() #A915AY-150M=P3 Murata Electronics | 38 |
| - | - | Production (Last Updated: 2 weeks ago) | - | - | - | 2020 (5252 metric) | - | - | - | - | - | Ferrite | 2020 | 5252 | 2000 | - | IN PRODUCTION (Last Updated: 2 weeks ago) | - | 1.16 A | 142 mOhms | + 85 C | - 40 C | PCB Mount | Details | - | 0.009157 oz | - | Cut Tape | - | A915AY | - | 20 % | - | - | - | - | - | Standard | - | - | - | - | 85 °C | -40 °C | Wirewound | - | - | - | Shielded | - | - | - | 1.1 A | - | - | SMD/SMT | - | - | 15 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 A | 141.6 mΩ | - | Power Inductors | 1.05 A | - | 3 mm | - | 5.2 mm | 5.2 mm | - | - | - | - | - | ||
![]() CDRH5D18NP-330NC Sumida America Components Inc. | 2000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~100°C | Cut Tape (CT) | 2012 | CDRH5D18 | 0.224Lx0.224W 5.70mmx5.70mm | ±30% | - | yes | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6mm | - | 650mA | - | - | - | - | - | 33μH | 10kHz | 385mOhm Max | - | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 2222 | - | - | - | - | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQH43MN560K03L Murata Electronics | In Stock |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | 130.010913mg | RECTANGULAR PACKAGE | - | - | - | - | 9.3MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | - | 200mA | - | Not | - | 4532 | 1812 | 56μH | 1MHz | 1.7Ohm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 35 @ 1MHz | 35 | - | - | - | 35 | - | - | - | 200mA | - | - | - | - | - | - | 2.6mm | 0.110 2.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR7032-3R3M Bourns Inc. | 999 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7032 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 27MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | - | 2.4A | 55MHz | Not | - | - | - | 3.3μH | 100kHz | 27mOhm Max | - | 2.4A | POWER INDUCTOR | DUAL ENDED | 16 @ 7.96MHz | 16 | - | - | 2.2A | 16 | - | - | 20% | 2.4A | 2.4A | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1006-3R3ML Bourns Inc. | 2000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | 55MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 24MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 5A | - | Not | - | - | - | 3.3μH | 1kHz | 24mOhm Max | 3A | 5A | POWER INDUCTOR | DUAL ENDED | 34 @ 7.96MHz | - | - | - | 10A | 34 | - | - | 20% | 5A | 5A | - | - | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1006-561KL Bourns Inc. | 24 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | 2.3MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.9Ohm | - | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9.8mm | Chip | 330mA | - | Not | - | - | - | 560μH | 1kHz | 1.9Ohm Max | - | 330mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | - | 660mA | 12 | - | - | 10% | 330mA | 330mA | - | - | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() IHLP2525CZER150M8A Vishay Dale | 426 | - | Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 11MHz | - | - | - | - | - | - | - | - | - | - | -55°C~180°C | Tape & Reel (TR) | 2006 | IHLP-2525CZ-8A | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 118mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.47mm | Rectangular | 2.9A | - | - | - | 6363 | 2525 | 15μH | 100kHz | 127mOhm Max | - | 2.9A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | 2.8A | - | 2726 | - | 20% | - | 2.9A | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CI100505-6N8J Bourns Inc. | 84200 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 3.9GHz | - | Ceramic | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | CI100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 7 Inch | NO | 1 | 550μm | Rectangular | 300mA | - | Not | - | 1005 | 0402 | 6.8nH | 100MHz | 250mOhm Max | 100mA | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | - | - | - | 8 | - | - | 5% | 300mA | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1307-820KL Bourns Inc. | 290 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | 6MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 2.1A | - | - | - | - | - | 82μH | 100kHz | 140mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | - | - | 3.2A | 18 | 2851 | - | 10% | - | 2.1A | - | - | - | - | 13mm | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM322522-R68KL Bourns Inc. | 612000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 135MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 550mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 260mA | - | Not | - | 3225 | 1210 | 680nH | 25.2MHz | 550mOhm Max | - | 260mA | RF INDUCTOR | DUAL ENDED | 25 @ 25.2MHz | 30 | - | - | - | 30 | - | - | - | 260mA | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() NRS6045T2R3NMGKV Taiyo Yuden | 3000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 60MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | 3.6A | - | - | - | - | - | 2.3μH | 100kHz | 28.6mOhm Max | - | 3.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | 6.4A | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 744770122 Würth Elektronik | 3100 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | 4.535924g | - | - | - | - | - | 12MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 43mOhm | - | 125°C | -40°C | Wirewound | - | 4.1A | - | Shielded | - | 12mm | - | 4.1A | - | - | - | - | - | 22μH | 1kHz | 43mOhm Max | - | 4.1A | - | - | - | - | - | - | 5A | - | - | - | 20% | - | 4.1A | 43mOhm | - | - | - | - | 8mm | 0.315 8.00mm | 12mm | 12mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AISC-1210HS-150K-T2 Abracon LLC | 48000 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | ONE SURFACE | - | - | 15.989131mg | RECTANGULAR PACKAGE | - | - | - | - | 30MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-1210HS | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 350mA | - | - | - | 3225 | 1210 | 15μH | 100kHz | 1.9Ohm Max | - | 1A | RF INDUCTOR | DUAL ENDED | 10 @ 1MHz | 10 | - | - | 400mA | 10 | - | - | - | - | - | - | - | - | - | - | 1.3mm | 0.051 1.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() MLG0603S9N1HT000 TDK Corporation | 10 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 3.4GHz | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | 200mA | - | - | - | - | - | 9.1nH | 100MHz | 800mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | - | - | - | - | 0.2A | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLZ2012M1R5HT000 TDK Corporation | 172500 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 700mA | - | - | - | 2012 | 0805 | 1.5μH | - | 140mOhm | - | - | - | - | - | - | - | - | 550mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | - |