- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Case Size | Content | Current - Saturation (Isat) | DC Resistance | DC Resistance-Max | Dim | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Frequency-Min | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Max. temperature | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Filter Type | Product Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Core Type | Output Impedance | Product | Features | Case Code | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1005-391K Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.2MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 10.2mm | Rectangular | - | 330mA | Not | - | - | - | - | - | - | 390μH | 1kHz | 1.4Ohm Max | 330mA | POWER INDUCTOR | DUAL ENDED | 25 @ 796kHz | - | - | 450mA | 25 | - | - | 5039 | - | - | - | 10% | - | 330mA | 330mA | - | - | - | - | - | - | - | - | - | - | - | - | 5.2mm | 0.205 5.20mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CDRH124NP-4R7MC Sumida America Components Inc. | 312 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | 2.299997g | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Cut Tape (CT) | 2012 | CDRH124 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | yes | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | - | YES | 1 | 12.3mm | - | - | 5.7A | - | AEC-Q200 | - | - | - | - | - | 4.7μH | 100kHz | 18mOhm Max | 5.7A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 4747 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1307A-101K Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.8MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SDR1307A | 0.512Dia 13.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | - | - | Unshielded | - | - | - | - | 1.9A | Not | - | - | - | - | - | - | 100μH | 100kHz | 180mOhm Max | 3A | - | - | 25 @ 796kHz | - | - | - | 25 | - | - | - | - | - | - | 10% | - | - | 1.9A | - | - | - | - | - | - | - | - | - | - | - | 13mm | 7mm | 0.287 7.30mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV32T-220K-EF TDK Corporation | 18113 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | 15.989131mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 770mOhm | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | NO | 1 | 2.7mm | Chip | - | 300mA | Not | - | - | 3225 | 1210 | - | - | 22μH | 2.52MHz | 1.001Ohm Max | 300mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | 15 | - | - | - | - | - | - | - | - | - | 10% | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLS2012ET-220M TDK Corporation | 2000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | YES | 1 | 2.1mm | - | - | 330mA | - | - | - | 2012 | 0805 | - | - | 22μH | 1MHz | 1.764Ohm Max | 370mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 0808 | - | - | - | 20% | - | - | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLF12545T-5R6N6R1-PF TDK Corporation | 3 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | RLF | 0.504Lx0.492W 12.80mmx12.50mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 8.5mOhm | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | 13mm | Chip | - | 6.1A | Not | - | - | - | - | - | - | 5.6μH | 100kHz | 10.2mOhm Max | 6.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | 8A | - | - | - | 5049 | - | - | - | 30% | - | 6.1A | 6.1A | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.185 4.70mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 74477120 Würth Elektronik | 148 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 160mOhm | - | 125°C | -40°C | Wirewound | - | - | - | 1.53A | - | - | Shielded | - | 12mm | - | - | 1.53A | - | - | - | - | - | - | - | 100μH | 1kHz | 160mOhm Max | 1.53A | - | - | - | - | - | 1.7A | - | - | - | - | - | - | - | 20% | - | - | 1.53A | 160mOhm | - | - | - | - | - | - | - | - | - | - | - | 6mm | 0.236 6.00mm | 12mm | 12mm | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() VLS2010ET-1R0N TDK Corporation | 4000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS | 0.079Lx0.079W 2.00mmx2.00mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | - | YES | 1 | 2.1mm | - | - | 1.45A | - | - | - | 2010 | - | - | - | 1μH | 1MHz | 108mOhm Max | 1.65A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2020-10M | - | - | - | 30% | - | - | 1.55A | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() IHLP5050EZERR10M01 Vishay Dale | 162 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | Composite, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | IHLP-5050EZ-01 | 0.520Lx0.508W 13.20mmx12.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 530μOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | 12.9mm | - | - | 55A | Not | - | - | - | - | - | - | 100nH | 100kHz | 0.6mOhm Max | 118A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 55A | - | 5MHz | - | - | - | - | - | - | - | - | - | - | 5mm | 0.197 5.00mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() IHLP6767GZER560M11 Vishay Dale | 47 |
| Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | Composite, Metal | - | - | - | - | - | - | - | - | - | - | - | - | 2.9MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | IHLP-6767GZ-11 | 0.675Lx0.675W 17.15mmx17.15mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 55mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | 17.15mm | Rectangular | - | 7.2A | Not | - | - | - | - | - | - | 56μH | 100kHz | 57.8mOhm Max | 4.2A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 7.2A | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 0.276 7.00mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CW100505-6N8J Bourns Inc. | 258000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8GHz | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | NO | 1 | 650μm | Chip | - | 680mA | Not | - | - | 1005 | 0402 | - | - | 6.8nH | 250MHz | 83mOhm | 680mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | - | - | 20 | - | - | - | - | - | - | 5% | - | 680mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MHQ0603P11NJT000 TDK Corporation | 50 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2GHz | - | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±5% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | Unshielded | - | - | - | - | 240mA | - | - | - | 0603 | 0201 | - | - | 11nH | 500MHz | 1.3Ohm Max | 240mA | - | - | 16 @ 500MHz | - | - | - | 16 | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μm | 0.016 0.40mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() AISC-0402-8N2J-T Abracon LLC | 7715 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 2 | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4GHz | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -25°C | Ceramic, Wirewound | - | - | - | 680mA | - | - | Unshielded | - | 640μm | - | - | 680mA | - | - | - | 1005 | 0402 | - | - | 8.2nH | 250MHz | 100mOhm Max | 680mA | - | - | 25 @ 250MHz | - | - | - | 25 | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 660μm | 0.026 0.66mm | 1.1938mm | 510μm | - | No | - | RoHS Compliant | - | - | ||
![]() AISC-0603-R037J-T Abracon LLC | 2286 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2GHz | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | 8504.50.80.00 | - | - | - | - | NO | 1 | - | - | - | 600mA | - | - | - | - | - | - | - | 37nH | 250MHz | 250mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | 35 | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 970μm | 0.040 1.02mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() VLP8040T-3R3N TDK Corporation | 139 | - | Datasheet | 18 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2007 | VLP | 0.315Lx0.303W 8.00mmx7.70mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | - | Shielded | 1 | 8.7mm | - | - | 5.2A | Not | - | - | - | - | - | - | 3.3μH | 100kHz | 20mOhm Max | 5.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 3432 | - | - | - | 30% | - | - | 5.2A | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() NLV25T-R18J-EF TDK Corporation | 2000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | Unshielded | 1 | - | Chip | - | 460mA | - | - | - | 2520 | 1008 | - | - | 180nH | 25.2MHz | 400mOhm Max | 460mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | - | 30 | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603P7N5HT000 TDK Corporation | 330000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4GHz | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | Unshielded | 1 | - | Rectangular | - | 300mA | - | - | - | - | - | - | - | 7.5nH | 500MHz | 800mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | - | - | - | 0.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NPIS35LS100MTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | YES | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | - | 1212 | 2000pc(s) | - | 0.25(TYP)(ohm) | - | (L x W x H) 3 x 3 x 1.7 mm | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS35LS100MTRF | - | - | +125°C | - | - | - | - | -40°C | - | - | 0.77A | -40C to 125C | 125 °C | -40 °C | - | 1212 | 1.5 mm | 3 mm | SMT | 3 mm | Active | 3.2(mm) | Not Required(mm) | - | No | 1.33 | - | Yes | - | 41 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | - | - | Tape and Reel | - | - | - | 20% | e3 | Yes | - | - | - | - | EAR99 | Power | 0.25Ω | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Wirewound | Shielded | 1 | - | Rectangular | compliant | - | Not Required | - | - | - | - | - | Not Required | 10 uH | 0.1(MHz) | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 1212 | YES | - | 0.77 A | 20 | 10 µH | 770(mA) | 770 mA | - | 41(MHz) | - | - | - | shielded | - | - | 3.2 | 3.2 mm | 3.2(mm) | - | 1.7mm | - | 3mm | 3mm | 1.5(mm) | - | - | - | - | - | ||
![]() L0806C220MDWIT KEMET | In Stock | - | - | 79 Weeks | - | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | 0806 | - | - | RECTANGULAR PACKAGE | 2 | Ferrite | KEMET | 0806 | 2016 | - | - | 250mA | 1.8 Ω | - | - | 2000 | - | - | 16MHz | KEMET ELECTRONICS CORP | 2.52 MHz | KEMET | L0806C220MDWIT | L-DWI | Ferrite | - | 250 mA | 1.8 Ohms | + 105 C | KEMET | - | - 40 C | PCB Mount | - | - | 105 °C | -25 °C | Tape & Reel (TR) | 0806 | 1.6 mm | 2 mm | SMT | 1.6 mm | Active | - | - | Last Time Buy | - | 5.44 | Details | Yes | - | 16 MHz | DCR MEASURED AT 30% TOLERANCE | - | - | 0.000758 oz | -40°C ~ 105°C | MouseReel | - | L-DWI | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | e3 | - | - | - | - | Standard | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | High Current | 8504.50.80.00 | Inductors, Chokes & Coils | 240 mA | TR | - | Unshielded | 1 | - | Wirewound Chip | compliant | - | - | - | SMD/SMT | - | - | - | - | 22 μH | 2.52 MHz | 1.8Ohm | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | Fixed Inductors | 0806 | NO | - | 0.24 A | - | 22 µH | - | - | - | 16 MHz | Wirewound | - | Power Inductors | - | - | Power Inductors - SMD | - | - | - | - | 1.6 mm | 0.071" (1.80mm) | 2 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() BLM18EG221SN1J Murata Electronics | 5178 | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | 0.05 Ω | - | - | 1000 MHz | 100 MHz | - | MURATA MANUFACTURING CO LTD | - | Murata Manufacturing Co Ltd | BLM18EG221SN1J | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | EIA STD PACKAGE SIZE 0603, 2 PIN | - | - | - | - | Active | - | - | - | - | 5.23 | - | Yes | BLM18_N1J Series EMI Suppression Filter 220u03a9u00b125% at 100MHz 2A @85u2103 | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | Other Filters | - | TAPE | - | - | 1 | - | Chip Bead | compliant | - | - | - | - | - | - | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | FERRITE CHIP | - | - | - | 2 A | - | - | - | - | - | - | - | - | 260 OHM Ω | - | - | 0603 | - | - | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - |